location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's Q 6250 Flat panel furniture

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q 6250 Flat panel furniture
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q 6250
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2021 11:37:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vogel's Q 6250 Flat panel furniture :
The long product name of Vogel's Q 6250 Flat panel furniture. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Vogel’s latest Q 6250 cabinet makes it possible to mount your Plasma/LCD flat screen right on a high quality sturdy cabinet. You can create your own standalone entertainment system by mounting your flat screen directly on the Perugia Column.
More>>>
Vogel's Q 6250 Flat panel furniture:
The official description of Vogel's Q 6250 Flat panel furniture as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Vogel’s latest Q 6250 cabinet makes it possible to mount your Plasma/LCD flat screen right on a high quality sturdy cabinet. You can create your own standalone entertainment system by mounting your flat screen directly on the Perugia Column.The Perugia column provides strong and secure support for your expensive flat screen which seems to hover above the shelves creating a very roomy look and feel. You can easily turn your screen to any viewing perspective (max. 45º = 22.5 º each side left and right).
This cabinet is 150 cm wide and has one shelf for your AV equipment, making it ideal for Plasma and LCD screens up to 50” large. Three pieces of audio and DVD equipment can be stored in the cabinet. The shelf is made of crystallite tempered safety glass.

Side cupboards provide extra storage room for CDs, DVDs and a multiple electrical socket. The door stop ensures that the doors close smoothly. All cables can be tucked and concealed in the unique Vogel’s Cable Inlay System (CIS®). You can easily move the furniture on the hidden wheels and there is extra storage room in the self-closing drawer for your remote, TV guide, etc. This slim cabinet is available in three colors; Silver, White and High Gloss Black. With its unique and timeless design this cabinet fits perfectly in every interior.

Short summary description Vogel's Q 6250 Flat panel furniture:
This short summary of the Vogel's Q 6250 Flat panel furniture data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's Q 6250 Flat panel furniture, Floor, 38.5 cm, 18 cm, 90 kg, 36.8 cm, 66.2 cm

Long summary description Vogel's Q 6250 Flat panel furniture:
This is an auto-generated long summary of Vogel's Q 6250 Flat panel furniture based on the first three specs of the first five spec groups.

Vogel's Q 6250 Flat panel furniture. Mounting type: Floor. Depth (max): 38.5 cm, Height (max): 18 cm, Weight: 90 kg. Interface height: 36.8 cm, Interface width: 66.2 cm, Net weight: 89.5 g

Brand Image Product code Product Stock Price from
Panasonic

Panasonic D-Sockel für TH-50PZ700, TH-50PZ70, TH-50PV71 Black
(show image)
TY-ST50D2WG D-Sockel für TH-50PZ700, TH-50PZ70, TH-50PV71 0.00
(excl. VAT)
0 (incl. VAT)