location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L2208w computer monitor 55.9 cm (22") 1680 x 1050 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L2208w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GX007AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585448807 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66089
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
Bullet Points HP L2208w computer monitor 55.9 cm (22") 1680 x 1050 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22")
  • - 1680 x 1050 pixels
  • - 5 ms 300 cd/m² 1000:1
  • - 50 W
Warranty: Limited 3 years parts, labour and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. For details, contact HP Customer Support or Service
Long product name HP L2208w computer monitor 55.9 cm (22") 1680 x 1050 pixels :
The long product name of HP L2208w computer monitor 55.9 cm (22") 1680 x 1050 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22" Widescreen LCD, 1680 x 1050, 1000:1, 300 cd/m2, 5 ms, 160°/ 160°, D-Sub
More>>>
HP L2208w computer monitor 55.9 cm (22") 1680 x 1050 pixels:
The official description of HP L2208w computer monitor 55.9 cm (22") 1680 x 1050 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Everyday office workers who require crisp, clear views of productivity software, web and e-mail content.

Features

- Basic features and functionality

- Adjustable viewing angles and vertical tilt

- VGA inputs

- Traditional and wide-aspect screens from 15 to 22 diagonal inches

- Position the monitor for the way you work best—on the desk—or using the optional HP Quick Release—a wall, arm, or bundled with another VESA-compliant device, such as an HP Thin Client or HP dc7800 USDT (sold separately).

- This monitor meets stringent worldwide environmental regulatory standards, is ENERGY STAR® qualified, and received a Silver ranking from the Electronic Products Environmental Assessment Tool (EPEAT).

Short summary description HP L2208w computer monitor 55.9 cm (22") 1680 x 1050 pixels:
This short summary of the HP L2208w computer monitor 55.9 cm (22") 1680 x 1050 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

HP L2208w, 55.9 cm (22"), 1680 x 1050 pixels, 5 ms

Long summary description HP L2208w computer monitor 55.9 cm (22") 1680 x 1050 pixels:
This is an auto-generated long summary of HP L2208w computer monitor 55.9 cm (22") 1680 x 1050 pixels based on the first three specs of the first five spec groups.

HP L2208w. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Display
Display diagonal *
55.9 cm (22")
Display resolution *
1680 x 1050 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.282 x 0.282 mm
Horizontal scan range
24 - 83 kHz
Vertical scan range
50 - 76 Hz
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDCP
No
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
-5 - 25°
Plug and Play
Yes
Power
Power consumption (typical) *
50 W
Power consumption (standby) *
2 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
514 mm
Depth (with stand)
192 mm
Height (with stand)
414 mm
Width (without stand)
514 mm
Depth (without stand)
60 mm
Height (without stand)
345 mm
Weight (without stand)
5.4 kg
Other features
Country of origin
China
TV tuner integrated
No
Power requirements
100 - 240 VAC, 50 - 60 Hz
Video Dot Rate
165 MHz
Certification
TCO’03, ISO 13406-2 VDT Guidelines Approval, MPR-II Compliant, CISPR Requirements, VCCI Approvals, MIC (Korean) Requirements, CSA, Australian ACA Approval, “GS” Mark, TUV Approvals, CE Marking, FCC Approval, ENERGY STAR qualified, PC-2001 Certified, Microsoft Windows Certification (Microsoft Windows 98, Microsoft Windows 2000, Microsoft Windows XP, and Windows Vista)