location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus Cat.7 S/FTP installation cable, 500 m, duplex, Eca

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIGITUS Cat.7 S/FTP installation cable, 500 m, duplex, Eca
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DK-1741-VH-D-5 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032247289
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Apr 2024 15:15:36
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus Cat.7 S/FTP installation cable, 500 m, duplex, Eca
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Physical properties:
  • - Conductor: Bare annealed copper, solid AWG 23/1
  • - Insulation: SFS-PE (Foam-Skin Polyethylene)
  • - Total number of insulated conductors: 8, twisted in 4 pairs
  • - Color code: Blue-white, orange-white, green-white, brown-white
  • - Individual pair shielding: Aluminum foil, providing 100 % coverage
  • - Overall shielding: Copper braid
  • - Outer sheath: Eca to B2ca acc. to EN 50575; LSZH
  • - Outer sheath diameter (nominal): 0,50 mm (Eca); 0,52 mm (Dca); 0,60 mm (Cca); 0,60 (B2ca)
  • - Color: Orange (RAL 2000)
  • - Mechanical properties:
  • - Tensile loading: 150N max.
  • - Dynamic bending radius: 8x AD mm min.
  • - Static bending radius: 4x AD mm min.
  • - Shipping- and storage temperature range: -20 °C up to +75 °C
  • - Operating temperature range: -20 °C up to +50 °C
  • - Installation temperature range: 0 °C up to +50 °C
  • - Overall diameter Simplex (nominal): 7,0 mm (Eca); 7,2 mm (Dca); 7,5 mm (Cca); 7,5 mm (B2ca)
  • - Weight (kg/km): 49,5 kg (Eca); 51 kg (Dca), 53 kg (Cca); 53 kg (B2ca)
  • - Electrical properties:
  • - Impedance: 100±15 Ohm @ 4 - 1000 MHz; 100±25 OHM @ 100-600 MHz
  • - Capacitance. 45 pF/m nom. @ 1 KHz
  • - Capacitance unbalance (pair-ground): 1.6 pF/m max. @ 1 KHz
  • - Insulation resistance: 5 GOhm x km min.
  • - DC resistance: 95 Ohm/km max. (2% max. resistance unbalance)
  • - DC loop resistance: 190 Ohm/km max. (2% max. resistance unbalance)
  • - Voltage resistance: 72 Vdc max.
  • - Coupling attenuation: CA-Type 1b
  • - Signal propagation delay: 450 nS/100 m max.
  • - Propagation delay: 10 nS/100 m max.
  • - Separating class: “d” acc. to EN 50174-2
  • - NVP: 79%
Long product name Digitus Cat.7 S/FTP installation cable, 500 m, duplex, Eca :
The long product name of Digitus Cat.7 S/FTP installation cable, 500 m, duplex, Eca. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CAT 7 S-FTP installation cable, 1200 MHz Eca (EN 50575), AWG 23/1, 500 m drum, dx, orange
More>>>
Short summary description Digitus Cat.7 S/FTP installation cable, 500 m, duplex, Eca:
This short summary of the Digitus Cat.7 S/FTP installation cable, 500 m, duplex, Eca data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus Cat.7 S/FTP installation cable, 500 m, duplex, Eca, 500 m, Cat7, S/FTP (S-STP), Orange

Long summary description Digitus Cat.7 S/FTP installation cable, 500 m, duplex, Eca:
This is an auto-generated long summary of Digitus Cat.7 S/FTP installation cable, 500 m, duplex, Eca based on the first three specs of the first five spec groups.

Digitus Cat.7 S/FTP installation cable, 500 m, duplex, Eca. Cable length: 500 m, Cable standard: Cat7, Cable shielding: S/FTP (S-STP), Product colour: Orange

Country Distributor
Danmark 1 distributor(s)
Deutschland 1 distributor(s)