location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus Desktop CAT 6A, Class EA patch panel, shielded, black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop CAT 6A, Class EA patch panel, shielded, black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-91612SD-EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032315063 show
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2024 17:02:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus Desktop CAT 6A, Class EA patch panel, shielded, black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Transmission properties: Category 6A, Class EA
  • - Area of application: Up to 500 MHz, 10GBase-T
  • - Norms: ISO/IEC 11801 2nd Ed., EN 50173-1, EIA/TIA 568-C, 802.3af, 802.3at PoE+
  • - General properties:
  • - Suitable for surface mount installation
  • - RJ45 female, 8P8C
  • - Cable installation via LSA strips, color coded according to EIA/TIA 568 A & B
  • - Cable fixing with smart cable ties
  • - Central ground connection
  • - 360° shield coverage
  • - Mechanical properties:
  • - Housing material: 1.5 mm galvanic cold rolled steel, acc. to EN1.4301, UNS S30400, AISI 304 and LMSAD110
  • - RJ45 female material: ABS UL 94V-0
  • - RJ45 female contact: Tinned phosphor bronze, 0.5 μ gold-plated contact
  • - RJ45 shielding: Tinned bronze
  • - LSA termination clamp: Krone LSA+, UL 94V-2, zinc plated phosphor bronze
  • - Ground wire: Not included
  • - Conductor plate: FR4, UL 94V-0
  • - Physical properties:
  • - Insertion force: 30N max. (IEC 60603-7-5)
  • - Retention strength: 7.7 kg between jack and plug
  • - Operation temperature: -20° C to +70 °C (ISO/IEC 11801, EN 50173-1, ANSI/TIA/EIA 568 C)
  • - Mating cycles female: > 750 acc. to ISO/IEC 11801, IEC 60603-7-5
  • - Clamp: > 200 acc. to ISO/IEC 11801, IEC 60603-7-5
  • - IDC wire size: 22 – 26 AWG solid and stranded conductor
  • - Insulation resistance: > 500 MOhm
  • - Contact resistance: < 20 MilliOhm
  • - Dielectric strength: 1000 VDC (Contact/Contact), 1500 VDC (Contact/Ground)
  • - Color: Black (RAL 9005)
Long product name Digitus Desktop CAT 6A, Class EA patch panel, shielded, black :
The long product name of Digitus Desktop CAT 6A, Class EA patch panel, shielded, black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Desktop CAT 6A Patch Panel, shielded Class EA, 12-port RJ45, 8P8C, LSA
More>>>
Short summary description Digitus Desktop CAT 6A, Class EA patch panel, shielded, black:
This short summary of the Digitus Desktop CAT 6A, Class EA patch panel, shielded, black data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus Desktop CAT 6A, Class EA patch panel, shielded, black, 10 Gigabit Ethernet, RJ-45, Black, Galvanized steel, SECC, 175 mm, 6 cm

Long summary description Digitus Desktop CAT 6A, Class EA patch panel, shielded, black:
This is an auto-generated long summary of Digitus Desktop CAT 6A, Class EA patch panel, shielded, black based on the first three specs of the first five spec groups.

Digitus Desktop CAT 6A, Class EA patch panel, shielded, black. Ethernet interface type: 10 Gigabit Ethernet, Connector(s): RJ-45. Product colour: Black, Material: Galvanized steel, SECC. Package width: 175 mm, Package length: 6 cm, Package depth: 60 mm. Country of origin: China

Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)