location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz VIVIDA Expanding Wallet Polypropylene (PP) Green A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VIVIDA Expanding Wallet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
624026
Category:
Folding cover or holder, typically made of stiff paper or card, for storing loose papers.
Folders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18558
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2018 11:29:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz VIVIDA Expanding Wallet Polypropylene (PP) Green A4 :
The long product name of Leitz VIVIDA Expanding Wallet Polypropylene (PP) Green A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VIVIDA Expanding Wallet with handle, translucent, A4
More>>>
Leitz VIVIDA Expanding Wallet Polypropylene (PP) Green A4:
The official description of Leitz VIVIDA Expanding Wallet Polypropylene (PP) Green A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quality PP expanding wallet in vivid colour and appealing VIVIDA design. 12 expanding tab sheets with index, translucent 0.67 mm PP material. High capacity. For organising and storing documents.

- Perfectly matching with all other VIVIDA products
- Robust fastener and handle to secure content on the move
- Nice texture with new embossed pattern
- Ideal organisation of papers with 12 clear expanding tabs and index
- Extra robust front section for heavy content
- 350 A4 sheet capacity (80 gsm)
- Business card pocket on front cover

Short summary description Leitz VIVIDA Expanding Wallet Polypropylene (PP) Green A4:
This short summary of the Leitz VIVIDA Expanding Wallet Polypropylene (PP) Green A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz VIVIDA Expanding Wallet, A4, Polypropylene (PP), Green, 350 sheets, 388 mm, 42 mm

Long summary description Leitz VIVIDA Expanding Wallet Polypropylene (PP) Green A4:
This is an auto-generated long summary of Leitz VIVIDA Expanding Wallet Polypropylene (PP) Green A4 based on the first three specs of the first five spec groups.

Leitz VIVIDA Expanding Wallet. Format: A4, Material: Polypropylene (PP), Product colour: Green. Width: 388 mm, Depth: 42 mm, Height: 291 mm

Features
Material
Polypropylene (PP)
Product colour
Green
Format *
A4
Maximum capacity
350 sheets
Weight & dimensions
Width
388 mm
Depth
42 mm
Height
291 mm
Weight
430 g
Brand Image Product code Product Stock Price from
Leitz 40563003 folder PVC Transparent A4 Leitz 40563003 folder PVC Transparent A4
(show image)
40563003 40563003 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 47260003 folder Polypropylene (PP) Transparent A4 Leitz 47260003 folder Polypropylene (PP) Transparent A4
(show image)
47260003 47260003 0.00
(excl. VAT)
0 (incl. VAT)