location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LE26A330 66 cm (26") HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE26A330
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE-26A330J1XXC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808987657512
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 332077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung LE26A330 66 cm (26") HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 66 cm (26") LCD
  • - HD 1366 x 768 pixels 16:9
  • - PAL, SECAM B/G, SECAM D/K, SECAM L
  • - VESA mounting 200 x 100 mm
  • - 110 W
Warranty: 2 Years
Long product name Samsung LE26A330 66 cm (26") HD Black :
The long product name of Samsung LE26A330 66 cm (26") HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LE26A330, 26", 1366 x 768, 5000:1, 2x 5W, SRS TruSurround XT, 2x HDMI, VESA
More>>>
Samsung LE26A330 66 cm (26") HD Black:
The official description of Samsung LE26A330 66 cm (26") HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

26" high-definition LCD TV
Experience your favorite movies and TV shows like you never have before with this 26” LCD TV. Enjoy a more realistic, sharper picture and crisp, crystal-clear sound. Want to share vacation photos with your guests but hate crowding around your computer screen? You can use this LCD TV as a PC monitor and enjoy a slideshow in the comfort of your living room. The SAMSUNG LN26A330J LCD TV makes adding high-definition entertainment to your home, easy and affordable.

5000:1 dynamic contrast ratio
Contrast and brightness levels achieve new heights in this LCD TV. Watch movies and shows come to life with enhanced details in very dark or bright scenes. Enjoy a more realistic, sharper picture quality that’s sure to catch your eye.

SRS TruSurround XT™
SAMSUNG TVs are equipped with the best that technology can offer in sound quality. Our 2 speakers always deliver an enhanced, virtual surround-sound listening experience that brings your HDTV experience to another level.

CCFL - Cold Cathode Fluorescent Lamp
Enjoy brighter, more true-to-life pictures and vivid colors that will simply amaze you. SAMSUNG LCD HDTVs give you 92% coverage of the National Television System Committee’s standard as compared to the 72% that competitors offer. That translates to brilliant images that really enhance your entertainment experience.

8 ms response time
One of the most important features for an LCD panel is the pixel response time. Response time refers to the amount of time it takes a pixel to "refresh" itself-to go from being active to being inactive, (ready to be re-activated). The lower the milliseconds, the faster the response time. A very fast 8 ms response time virtually eliminates any blurring and gives you smooth-motion action scenes.

ENERGY STAR compliant
By being ENERGY STAR compliant you are assured that your SAMSUNG model is helping the environment by using less energy while saving you money. ENERGY STAR is a joint program of the U.S. Environmental Protection Agency and the U.S. Department of Energy promoting energy efficiency.

PC compatible
SAMSUNG LCD TVs can also function as high-resolution PC monitors without sacrificing picture quality. Outperforming PC monitors in brightness, response time, resolution, and of course, screen size, SAMSUNG lets you adapt to the expanding multi-media revolution.

Short summary description Samsung LE26A330 66 cm (26") HD Black:
This short summary of the Samsung LE26A330 66 cm (26") HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LE26A330, 66 cm (26"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Samsung LE26A330 66 cm (26") HD Black:
This is an auto-generated long summary of Samsung LE26A330 66 cm (26") HD Black based on the first three specs of the first five spec groups.

Samsung LE26A330. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
66 cm (26")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Supported graphics resolutions
1366 x 768
Contrast ratio (dynamic)
5000:1
Display resolution *
1366 x 768 pixels
Display diagonal (metric)
66 cm
TV tuner
Tuner type *
Analog
Analog signal format system *
PAL, SECAM B/G, SECAM D/K, SECAM L
Auto channel search
Yes
Smart TV
Internet TV *
No
Audio
Number of speakers *
2
RMS rated power *
5 W
Auto volume leveller
Yes
Audio system
SRS TruSurround XT
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 100 mm
Performance
Teletext function
Yes
Teletext
1000 pages
Ports & interfaces
HDMI version
1.2
PC in (D-Sub) *
Yes
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Audio (L/R) out
1
Ports & interfaces
SCART ports quantity
1
HDMI ports quantity *
2
Card reader integrated
No
Management features
Electronic Programme Guide (EPG)
No
On Screen Display (OSD)
Yes
Number of OSD languages
22
Picture-in-Picture
No
Auto power off
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
110 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
743.8 mm
Depth (with stand)
252 mm
Height (with stand)
651 mm
Weight (with stand)
10.5 kg
Width (without stand)
743.8 mm
Depth (without stand)
80.8 mm
Height (without stand)
506 mm
Weight (without stand)
8.9 kg
Packaging data
Package width
836 mm
Package depth
195 mm
Package height
651 mm
Package weight
15.3 kg
Packaging content
Desktop stand
Yes
Remote control included
Yes
Other features
3D
No
Built-in speaker(s)
Yes
Connection to PC
Yes
Placement supported
Vertical
Brand Image Product code Product Stock Price from
Samsung LE32A330 81.3 cm (32") HD Black Samsung LE32A330 81.3 cm (32") HD Black
(show image)
LE-32A330J1XXC LE32A330 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LE-37A330J1XXC TV 94 cm (37") HD Black 500 cd/m² Samsung LE-37A330J1XXC TV 94 cm (37") HD Black 500 cd/m²
(show image)
LE-37A330J1XXC LE-37A330J1XXC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LE-40A330J1XXC TV 101.6 cm (40") HD Black 500 cd/m² Samsung LE-40A330J1XXC TV 101.6 cm (40") HD Black 500 cd/m²
(show image)
LE-40A330J1XXC LE-40A330J1XXC 0.00
(excl. VAT)
0 (incl. VAT)