location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-1725 incl. Business-Trolley

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EB-1725 incl. Business-Trolley
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H268040TC
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-1725 incl. Business-Trolley
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 3000 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 16.78 million colours
  • - Focus: Manual
  • - 1 W
  • - 230 W
Warranty: 3 years (including 1 year or 1000 hours on lamp)
Long product name Epson EB-1725 incl. Business-Trolley :
The long product name of Epson EB-1725 incl. Business-Trolley. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EB-1725 LCD Projector, XGA, 3000/1900 ALu, 1.8Kg
More>>>
Epson EB-1725 incl. Business-Trolley:
The official description of Epson EB-1725 incl. Business-Trolley as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson EB-1725 projector has the power to deliver bright, high-contrast images in clear colour. It’s also lightweight and compact making it ideal for the busy professional on the move.
This projector is also very easy to set up and operate, leaving the presenter free to concentrate on both the audience and the presentation. Quiet and compact, it would go unnoticed if it wasn’t so good to look at.

EasyMP
1) Wireless connection
Present directly and securely through a wireless network. It is possible to send video data with sound. Remote management of all your networked projectors via wired or wireless LAN.
2) Operate 4 projectors simultaneously
Present one wide panoramic display or even show different applications, all from one computer.
3) PC Free
Travel light, leave your laptop behind. Simply plug in your USB key and start your presentations, slideshows or movies

Exclusive 3-in-1 USB Display
One long USB cable now replaces three. This one cable can now be used to carry all 3 signals – image, sound and mouse control data (for mouse cursor and Page Up/Down).
This unique and extremely convenient feature means presenters no longer have to play with wires in front of their audience. This feature, combined with the remote control, offers complete flexibility even when presenting from a distance.

Certified for Windows Vista™ Network
Projector function
Connect the Epson EB-1725 projector to a PC with Windows Vista™ (excluding “Home Basic Edition”) and launch the network projector function (WLAN or LAN): no need to install additional applications and therefore no administrator rights are needed.

Stylish and lightweight
Eye-catching and practical. This projector is no larger than an A4 sheet of paper and weighing just 1.8kg, it really is compact and light weight.

East to transport
The EB-1725 projector is supplied with a protective carry case, this case also has space for relevant accessories.

A/V mute slide
A sliding lens shutter can instantly cut the image and sound allowing the audience to focus entirely on the presenter.

Quick and easy
Set up takes only six seconds and shut down is almost immediate as no cool down period is required – this is unprecedented for a 3000 lumens lamp.
An exhaust pushes out hot air from the front rather than the sides, so the projector can be placed close to your audience without bothering them.
All the projectors in the Epson EB-1700 series have a short throw lens: projecting a stunning 60" image from just 1.33m!

Wireless Module + Quick Wireless Connection
Setting up the wireless function for the first time takes just 60 seconds. Subsequent uses enable you to just plug the USB key provided into your laptop, wait about 10 seconds – and your desktop will be projected!

Short summary description Epson EB-1725 incl. Business-Trolley:
This short summary of the Epson EB-1725 incl. Business-Trolley data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-1725 incl. Business-Trolley, 3000 ANSI lumens, LCD, XGA (1024x768), 2000:1, 762 - 7620 mm (30 - 300"), 0.65/8.26

Long summary description Epson EB-1725 incl. Business-Trolley:
This is an auto-generated long summary of Epson EB-1725 incl. Business-Trolley based on the first three specs of the first five spec groups.

Epson EB-1725 incl. Business-Trolley. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 16.1 - 19.3 mm, Offset: 6:1. Country of origin: China. RMS rated power: 1 W

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
0.65/8.26
Projector brightness *
3000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Number of colours
16.78 million colours
Keystone correction, vertical
-30 - 30°
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp type
UHE
Lamp power
170 W
Lens system
Focus *
Manual
Focal length range
16.1 - 19.3 mm
F-number (relative aperture)
1.58
Offset
6:1
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
Audio (L/R) in *
1
Audio (L/R) out
1
VGA (D-Sub) ports quantity *
1
Features
Country of origin
China
Multimedia
RMS rated power
1 W
Multimedia
Number of built-in speakers
1
Power
Power consumption (typical) *
230 W
Power consumption (standby) *
5.5 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight *
1.8 kg
Package width
400 mm
Package depth
500 mm
Package height
435 mm
Package weight
10.1 kg
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
16 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
189 cm
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
24 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
189 cm
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
284 x 202 x 65 mm
Power requirements
100 - 240 V AC ±10%, 50/60 Hz
I/O ports
RCA
Connectivity technology
Wireless