location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Technaxx Easy IP Cam TX-10 Cube IP security camera Indoor 640 x 480 pixels Floor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Technaxx Check ‘Technaxx’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Easy IP Cam TX-10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4161 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260101736291
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Technaxx’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Technaxx: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2024 09:33:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Technaxx Easy IP Cam TX-10 Cube IP security camera Indoor 640 x 480 pixels Floor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor IP security camera
  • - CMOS 25.4 / 7 mm (1 / 7") 0.3 MP 640 x 480 pixels
  • - Wired & Wireless Ethernet LAN Wi-Fi
  • - Night vision 8 m IR
  • - Cube Floor
  • - White
  • - 130 g
Long product name Technaxx Easy IP Cam TX-10 Cube IP security camera Indoor 640 x 480 pixels Floor :
The long product name of Technaxx Easy IP Cam TX-10 Cube IP security camera Indoor 640 x 480 pixels Floor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Easy IP Cam TX-10, 640 x 480 1/7" CMOS, 8x IR LED, Fast Ethernet, 802.11b/g/n, WEP/WPA/WPA2
More>>>
Short summary description Technaxx Easy IP Cam TX-10 Cube IP security camera Indoor 640 x 480 pixels Floor:
This short summary of the Technaxx Easy IP Cam TX-10 Cube IP security camera Indoor 640 x 480 pixels Floor data-sheet is auto-generated and uses the product title and the first six key specs.

Technaxx Easy IP Cam TX-10, IP security camera, Indoor, Wired & Wireless, Floor, White, Cube

Long summary description Technaxx Easy IP Cam TX-10 Cube IP security camera Indoor 640 x 480 pixels Floor:
This is an auto-generated long summary of Technaxx Easy IP Cam TX-10 Cube IP security camera Indoor 640 x 480 pixels Floor based on the first three specs of the first five spec groups.

Technaxx Easy IP Cam TX-10. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired & Wireless. Mounting type: Floor, Product colour: White, Form factor: Cube. Minimum illumination: 1 lx, Camera shutter speed: 1/5 - 1/16000 s. Sensor type: CMOS, Optical sensor size: 25.4 / 7 mm (1 / 7"). Normal focusing range: 0.5 - inf, Fixed focal length: 2.18 mm

Country Distributor
Deutschland 1 distributor(s)