location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

I learn Playlab Cijfers

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
I learn
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Playlab Cijfers
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81482
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126814826
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2022 15:57:10
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description I learn Playlab Cijfers:
This short summary of the I learn Playlab Cijfers data-sheet is auto-generated and uses the product title and the first six key specs.

I learn Playlab Cijfers, 3 yr(s), Multicolour

Long summary description I learn Playlab Cijfers:
This is an auto-generated long summary of I learn Playlab Cijfers based on the first three specs of the first five spec groups.

I learn Playlab Cijfers. Recommended age (min): 3 yr(s), Recommended age (max): 4 yr(s), Minimum number of players: 1, Product colour: Multicolour

Features
Product colour *
Multicolour
Recommended age group *
Child
Suggested gender *
Boy/Girl
Recommended age (min) *
3 yr(s)
Recommended age (max)
4 yr(s)
Minimum number of players *
1
Country of origin
Netherlands
QR code
No
Release date (DD/MM/YYYY)
02.05.2016
Learning & training skills
Learning & training skills
Visual skills development, Math & counting learning
Power
Batteries required
No
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
200 mm
Package depth
50 mm
Package height
275 mm
Packaging data
Package weight
525 g
Package volume
2750 cm³
Logistics data
Layers per pallet
6 pc(s)
Master (outer) case width
290 mm
Master (outer) case length
400 mm
Master (outer) case height
320 mm
Products per master (outer) case
12 pc(s)
Master (outer) case gross weight
6.3 kg
Master (outer) case volume
37120 cm³
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
340.2 kg
Master (outer) cases per pallet
54 pc(s)
Master (outer) cases per pallet layer
9 pc(s)