location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Indesit XWE61451WEU washing machine Front-load 6 kg 1400 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Indesit Check ‘Indesit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XWE61451WEU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XWE61451WEU
Category:
Machines used for washing clothes.
Washing Machines Check ‘Indesit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Indesit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11589
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Indesit XWE61451WEU washing machine Front-load 6 kg 1400 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 6 kg 1400 RPM White
  • - Built-in display
  • - Hygiene/anti-allergy, Black, Blouse/shirt, Cotton, Eco, Hand/wool, Quick, Sport, Synthetics, Delicate/silk
  • - Overflow protection Load balancing system
  • - Delayed start timer Remaining time indication
  • - Spin-drying class: B
  • - 81 dB
More>>>
Short summary description Indesit XWE61451WEU washing machine Front-load 6 kg 1400 RPM White:
This short summary of the Indesit XWE61451WEU washing machine Front-load 6 kg 1400 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Indesit XWE61451WEU, Front-load, 6 kg, B, 81 dB, 1400 RPM, 196 kWh

Long summary description Indesit XWE61451WEU washing machine Front-load 6 kg 1400 RPM White:
This is an auto-generated long summary of Indesit XWE61451WEU washing machine Front-load 6 kg 1400 RPM White based on the first three specs of the first five spec groups.

Indesit XWE61451WEU. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B, Noise level (spin): 81 dB. Washing class: G. Noise level (wash): 59 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 8643 L. Product colour: White. Width: 595 mm, Depth: 540 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
Yes
Control type *
Buttons, Rotary
Door hinge *
Left
Door colour
White
Drum volume
52 L
Performance
Rated capacity *
6 kg
Maximum spin speed *
1400 RPM
Spin-drying class *
B
Number of washing programs *
16
Noise level (spin) *
81 dB
Noise level (wash) *
59 dB
Delayed start timer *
Yes
Cycle time (max)
195 min
Washing programs *
Hygiene/anti-allergy, Black, Blouse/shirt, Cotton, Eco, Hand/wool, Quick, Sport, Synthetics, Delicate/silk
Overflow protection *
Yes
Minimum spin speed
600 RPM
Load balancing system *
Yes
Residual moisture
53%
Ergonomics
Remaining time indication *
Yes
Power
Energy efficiency class (old)
A+
Energy consumption washing per cycle
1.05 kWh
Weight & dimensions
Width
595 mm
Depth
540 mm
Height
850 mm
Weight
66.5 kg
Packaging data
Package width
645 mm
Package depth
590 mm
Package height
890 mm
Other features
Washing class
G
Annual energy consumption washing
196 kWh
Annual water consumption washing
8643 L
Brand Image Product code Product Stock Price from
Indesit BWE 71283X W IT washing machine Front-load 7 kg 1200 RPM White Indesit BWE 71283X W IT washing machine Front-load 7 kg 1200 RPM White
(show image)
859991536930 BWE 71283X W IT 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BWA 71053X W IT washing machine Front-load 7 kg 1000 RPM White Indesit BWA 71053X W IT washing machine Front-load 7 kg 1000 RPM White
(show image)
859991536030 BWA 71053X W IT 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BTW E71253P (IT) washing machine Top-load 7 kg 1200 RPM White Indesit BTW E71253P (IT) washing machine Top-load 7 kg 1200 RPM White
(show image)
859991533600 BTW E71253P (IT) 0.00
(excl. VAT)
0 (incl. VAT)
Indesit BTW A61052 (IT) washing machine Top-load 6 kg 1000 RPM White Indesit BTW A61052 (IT) washing machine Top-load 6 kg 1000 RPM White
(show image)
859991533580 BTW A61052 (IT) 0.00
(excl. VAT)
0 (incl. VAT)
Indesit IWUD 41051 C ECO EU washing machine Front-load 4 kg 1000 RPM White Indesit IWUD 41051 C ECO EU washing machine Front-load 4 kg 1000 RPM White
(show image)
869990830100 IWUD 41051 C ECO EU 0.00
(excl. VAT)
0 (incl. VAT)