location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTB4570/51 home cinema system 5.1 channels 1000 W 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTB4570/51
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTB4570/51
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581691479
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips HTB4570/51 home cinema system 5.1 channels 1000 W 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blu-Ray player Black
  • - 1000 W 5.1 channels
  • - Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio
  • - 3D Full HD Progressive scan
  • - Equalizer MP3 bit rates: 32 - 320 Kbit/s
  • - FM radio Radio Data System (RDS)
  • - Ethernet LAN
  • - Karaoke
Warranty: 1 Year
Long product name Philips HTB4570/51 home cinema system 5.1 channels 1000 W 3D Black :
The long product name of Philips HTB4570/51 home cinema system 5.1 channels 1000 W 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HTB4570 - 5.1, 3D, Smart TV, MP3, FLAC, Blu-ray, MPEG, AVI, Dolby Digital, DTS, FM, HDMI 1.4, USB, CVBS, EasyLink, 1080p, 1000W RMS
More>>>
Philips HTB4570/51 home cinema system 5.1 channels 1000 W 3D Black:
The official description of Philips HTB4570/51 home cinema system 5.1 channels 1000 W 3D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful cinematic surround sound with deep bass

Pump up your home entertainment experience with the Philips home cinema system HTB3510. Exposed speakers drivers offering powerful 1000W with double basepipes and immersive 3D Blu-ray Disc playback.

Great listening experience

- Powerful speakers with double basspipes for great sound
- 1000W RMS power delivers great sound for movies and music
- Dolby TrueHD and DTS-HD for high fidelity surround sound

Simply enjoy all your entertainment

- Full HD 3D Blu-ray for a truly immersive 3D movie experience
- Turn your Smartphone into a remote for Philips AV products
- Audio in to enjoy music from iPod/iPhone/MP3 player
- SimplyShare to connect & stream all entertainment wirelessly
- EasyLink to control all HDMI CEC devices via a single remote
- DivX Plus HD Certified for high definition DivX playback
- Smart TV to enjoy online services & access multimedia on TV
- HDMI for high definition movies
- Karaoke for endless singing entertainment at home

1000W RMS power

1000W RMS power delivers great sound for movies and music

Smart TV

Philips home theater & Blu-ray player with Smart TV offer you an array of enhanced features, including Net TV, SimplyShare & MyRemote. Net TV brings a wide range of online information & entertainment to your TV for services like video-on-demand. With SimplyShare, you can access photos, music & movies stored on your PC from the comfort of your couch. You can also use your smartphone/tablet to control your home theater via Philips MyRemote app.

Dolby TrueHD and DTS-HD

Dolby TrueHD and DTS-HD Master Audio Essential deliver the finest sound from your Blu-ray Discs. Audio reproduced is virtually indistinguishable from the studio master, so you hear what the creators intended for you to hear. Dolby TrueHD and DTS-HD Master Audio Essential complete your high definition entertainment experience.

Double Bass Sound

Powerful speakers with a bass-reflex system and double basspipes enhance the lower frequencies and deliver rock-solid, deep bass sounds. You'll be able to hear the lowest murmur or the deepest roar.

Full HD 3D Blu-ray

Be enthralled by 3D movies in your own living room on a Full HD 3D TV. Active 3D uses the latest generation of fast switching displays for real life depth and realism in full 1080x1920 HD resolution. By watching these images through special glasses with right and left lenses that are timed to open and close in synchrony with alternating images, the full HD 3D viewing experience is created in your home cinema. Premium 3D movie releases on Blu-ray offer a wide, high quality selection of content. Blu-ray also delivers uncompressed surround sound for an unbelievably real audio experience.

Philips MyRemote

The Philips MyRemote app lets you use your smartphone or tablet as a remote to control your Philips AV products that are connected to your home Wi-Fi network, and gives you instant control from anywhere in your home. It also comes with useful functions such as SimplyShare to connect and stream all entertainment wirelessly; and MySound to customize your listening preferences.

SimplyShare

Philips SimplyShare lets you share your music, movies & photos from tablet, smartphone & PCs to your home theater & Blu-ray player. You can stream all entertainment directly from your DLNA-enabled devices or use remote control to access & stream media files from your PC. For the best wireless experience, install the SimplyShare app on your tablet/ smartphone. You are now ready to enjoy all your entertainment effortlessly.

Short summary description Philips HTB4570/51 home cinema system 5.1 channels 1000 W 3D Black:
This short summary of the Philips HTB4570/51 home cinema system 5.1 channels 1000 W 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTB4570/51, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, Blu-Ray video, CD audio, SVCD, VCD, 1 discs, AVCHD, AVI, DIVX, DIVX HD, H.264, ISO, MKV, MP4, MPEG, MPEG1, MPEG2, MPG, WMV, WMV9

Long summary description Philips HTB4570/51 home cinema system 5.1 channels 1000 W 3D Black:
This is an auto-generated long summary of Philips HTB4570/51 home cinema system 5.1 channels 1000 W 3D Black based on the first three specs of the first five spec groups.

Philips HTB4570/51. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: AVCHD, AVI, DIVX, DIVX HD, H.264, ISO, MKV, MP4, MPEG, MPEG1, MPEG2, MPG, WMV, WMV9. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio. Supported radio bands: FM. Center speaker RMS power: 166 W, Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 4 Ω

Optical drive
Optical disc player type *
Blu-Ray player
Disc types supported *
BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Disc loading type
Tray
Playback disc formats
Blu-Ray video, CD audio, SVCD, VCD
Number of optical discs
1 discs
Storage
Card reader integrated
No
Video
3D *
Yes
Video formats supported *
AVCHD, AVI, DIVX, DIVX HD, H.264, ISO, MKV, MP4, MPEG, MPEG1, MPEG2, MPG, WMV, WMV9
Full HD
Yes
Progressive scan
Yes
Video enhancement technology
Yes
Video upscaling
Yes
Audio
Audio output channels *
5.1 channels
RMS rated power *
1000 W
Audio decoders *
Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio
Audio formats supported
AAC, FLAC, MP3, OGG, WAV, WMA
Equalizer
Yes
Sound enhancement technology
Yes
MP3 bit rates
32 - 320 Kbit/s
Audio Return Channel (ARC)
Yes
Radio
FM radio *
Yes
Supported radio bands
FM
Radio Data System (RDS)
Yes
Preset stations quantity
40
Center speaker
Center speaker RMS power
166 W
Center speaker frequency range
150 - 20000 Hz
Center speaker impedance
4 Ω
Center speaker woofer diameter (imperial)
7.62 cm (3")
Satellite speakers
Satellite speakers RMS power
166 W
Number of satellite speakers
4
Satellite speaker frequency range
150 - 20000 Hz
Satellite speaker impedance
4 Ω
Satellite speaker woofer diameter (imperial)
7.62 cm (3")
Wireless satellite speakers *
No
Subwoofer
Subwoofer type
Passive subwoofer
Subwoofer RMS power
166 W
Wireless subwoofer
No
Subwoofer driver diameter (imperial)
20.3 cm (8")
Subwoofer frequency range
20 - 150 Hz
Subwoofer impedance
4 Ω
Network
Ethernet LAN *
Yes
Ports & interfaces
HDMI in
1
Number of HDMI outputs
1
USB ports quantity *
2
USB version
2.0
Ports & interfaces
Composite video out
1
Audio (L/R) in
1
FM antenna
Yes
Digital audio coaxial in
1
Digital audio optical in
1
Ethernet LAN (RJ-45) ports
1
Power
Power consumption (typical)
105 W
Power consumption (standby)
0.5 W
AC input frequency
50 Hz
AC input voltage
220-240 V
Weight & dimensions
Main unit dimensions (WxDxH)
435 x 280 x 58 mm
Main unit weight
2.68 kg
Packaging data
Package width
950 mm
Package depth
37.2 mm
Package height
48.4 mm
Package dimensions (WxDxH)
950 x 372 x 484 mm
Packaging content
Remote control included
Yes
Manual
Yes
Other features
Apple docking compatibility
Not supported
Built-in HDD
No
TV tuner integrated
No
Weight
2.68 g
Centre speaker dimensions (WxHxD)
314.2 x 110 x 83 mm
Centre speaker driver diameter
2.54 cm (1")
Depth
280 mm
Height
5.8 mm
Width
43.5 mm
Channels quantity
40 channels
Packaging tare weight
2.22 kg
Game mode
Yes
Packaging net weight
23.25 kg
Internet TV
Yes
CD-RW playback
Yes
Quantity
1
Package weight
25.47 kg
Subwoofer dimensions (WxHxD)
228 x 293 x 310 mm
Certificates
Consumer Electronics Control (CEC)
EasyLink
Outer carton
Gross weight of outer carton
25.47 kg
Height (cm) outer carton
48.4 cm
Length (cm) outer carton
95 cm
Net weight of outer carton
23.25 kg
Quantity outer carton
1 pc(s)
Tare weight outer carton
2.22 kg
Width (cm) outer carton
37.2 cm
Technical details
Product colour *
Black
Karaoke *
Yes
BD-Live
Yes
Smart TV
Yes
Power
105 W
Brand Image Product code Product Stock Price from
Philips 5.1 3D Blu-ray Home theater HTB3580/40 Philips 5.1 3D Blu-ray Home theater HTB3580/40
(show image)
HTB3580/40 5.1 3D Blu-ray Home theater HTB3580/40
Philips HTB3540/94 home cinema system 5.1 channels 1000 W 3D Black Philips HTB3540/94 home cinema system 5.1 channels 1000 W 3D Black
(show image)
HTB3540/94 HTB3540/94
Philips HTB4510/51 home cinema system 5.1 channels 1000 W 3D Black Philips HTB4510/51 home cinema system 5.1 channels 1000 W 3D Black
(show image)
HTB4510/51 HTB4510/51