location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Protect It! 1-Outlet Surge Protector, Direct Plug-In, 350 Joules, Timer Selection Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Protect It! 1-Outlet Surge Protector, Direct Plug-In, 350 Joules, Timer Selection Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SK10TG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332177018 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:45:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite Protect It! 1-Outlet Surge Protector, Direct Plug-In, 350 Joules, Timer Selection Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 350 J 1 AC outlet(s) NEMA 5–15R 120 V
  • - Clamping voltage: 400 V
  • - EMI/RFI noise filtering
  • - Black Plastic
Warranty: Lifetime limited warranty
Long product name Tripp Lite Protect It! 1-Outlet Surge Protector, Direct Plug-In, 350 Joules, Timer Selection Switch :
The long product name of Tripp Lite Protect It! 1-Outlet Surge Protector, Direct Plug-In, 350 Joules, Timer Selection Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Protect It! 1-Outlet Surge Protector, Direct Plug-In, 350 Joules, Timer Selection Switch
More>>>
Tripp Lite Protect It! 1-Outlet Surge Protector, Direct Plug-In, 350 Joules, Timer Selection Switch:
The official description of Tripp Lite Protect It! 1-Outlet Surge Protector, Direct Plug-In, 350 Joules, Timer Selection Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SK10TG surge suppressor with timer offers reliable surge and line noise protection. The compact direct plug-in design allows for easy portability and features 1 outlet and 350 joules of surge energy absorption. Timer selection switch for 1, 3, or 6 hours helps make connected devices more energy efficient. On/Off push button lets you shut off outlet at any time. Diagnostic LEDs alert you to potential wiring or protection faults before connected equipment is damaged. $5,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only).
- 1 outlets / direct plug-in
- Surge suppression rating: 350 joules
- Timer Feature
- EMI/RFI noise filtering
- Diagnostic LEDs indicate Protected (green) & Grounded (red)
- $5,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only)

Short summary description Tripp Lite Protect It! 1-Outlet Surge Protector, Direct Plug-In, 350 Joules, Timer Selection Switch:
This short summary of the Tripp Lite Protect It! 1-Outlet Surge Protector, Direct Plug-In, 350 Joules, Timer Selection Switch data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Protect It! 1-Outlet Surge Protector, Direct Plug-In, 350 Joules, Timer Selection Switch, 350 J, 1 AC outlet(s), NEMA 5–15R, 120 V, 50 - 60 Hz, 15 A

Long summary description Tripp Lite Protect It! 1-Outlet Surge Protector, Direct Plug-In, 350 Joules, Timer Selection Switch:
This is an auto-generated long summary of Tripp Lite Protect It! 1-Outlet Surge Protector, Direct Plug-In, 350 Joules, Timer Selection Switch based on the first three specs of the first five spec groups.

Tripp Lite Protect It! 1-Outlet Surge Protector, Direct Plug-In, 350 Joules, Timer Selection Switch. Surge energy rating: 350 J, AC outlets quantity: 1 AC outlet(s), AC outlet types: NEMA 5–15R. Power plug: NEMA 5–15P. Product colour: Black, Material: Plastic, Response time: 0.000001 ms. Weight: 100 g, Width: 70.1 mm, Depth: 38.1 mm. Certification: UL1449

Power
Surge energy rating *
350 J
AC outlets quantity *
1 AC outlet(s)
AC outlet types *
NEMA 5–15R
Nominal input voltage *
120 V
AC input frequency
50 - 60 Hz
Nominal current output
15 A
Clamping voltage
400 V
Ports & interfaces
Power plug
NEMA 5–15P
Features
Product colour *
Black
Material
Plastic
EMI/RFI noise filtering
Yes
Response time
0.000001 ms
Country of origin
China
Technical details
Output power description
1875W
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Weight
100 g
Weight & dimensions
Width
70.1 mm
Depth
38.1 mm
Height
70.1 mm
Certificates
Certification
UL1449
Indication
LED indicators
Yes
Packaging data
Package width
66 mm
Package depth
73.7 mm
Package height
96.5 mm
Package weight
140 g
Logistics data
Master (outer) case width
172.7 mm
Master (outer) case length
226.1 mm
Master (outer) case height
170.2 mm
Master (outer) case gross weight
1.68 kg
Products per master (outer) case
12 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332177015