location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SK3-0 surge protector Grey 3 AC outlet(s) 120 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SK3-0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SK3-0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332166319 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:46:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SK3-0 surge protector Grey 3 AC outlet(s) 120 V
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 660 J 3 AC outlet(s) NEMA 5–15P 120 V
  • - 1875 W
  • - Clamping voltage: 150 V
  • - Grey Plastic
Long product name Tripp Lite SK3-0 surge protector Grey 3 AC outlet(s) 120 V :
The long product name of Tripp Lite SK3-0 surge protector Grey 3 AC outlet(s) 120 V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SK3-0 surge suppressor
More>>>
Tripp Lite SK3-0 surge protector Grey 3 AC outlet(s) 120 V:
The official description of Tripp Lite SK3-0 surge protector Grey 3 AC outlet(s) 120 V as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SK3-0 surge suppressor offers reliable surge and line noise protection. The compact direct plug-in design allows for easy portability and features 3 outlets and 660 joules of surge energy absorption. Diagnostic LEDs alert you to potential wiring or protection faults before connected equipment is damaged. $5,000 Ultimate Lifetime Insurance (USA & Canada only).

Key Features
- 3 outlets / direct plug-in
- Surge suppression rating: 660 joules
- EMI/RFI noise filtering
- Diagnostic LEDs indicate Protected (green) & Grounded (red)
- Lifetime product warranty
- $5,000 Ultimate Lifetime Insurance (USA & Canada only)

Typical Applications

- Ideal for any desktop, network or home computing application requiring AC protection

Package Includes

- SK3-0 surge suppressor

Short summary description Tripp Lite SK3-0 surge protector Grey 3 AC outlet(s) 120 V:
This short summary of the Tripp Lite SK3-0 surge protector Grey 3 AC outlet(s) 120 V data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SK3-0, 660 J, 3 AC outlet(s), NEMA 5–15P, 120 V, 60 Hz, 15 A

Long summary description Tripp Lite SK3-0 surge protector Grey 3 AC outlet(s) 120 V:
This is an auto-generated long summary of Tripp Lite SK3-0 surge protector Grey 3 AC outlet(s) 120 V based on the first three specs of the first five spec groups.

Tripp Lite SK3-0. Surge energy rating: 660 J, AC outlets quantity: 3 AC outlet(s), AC outlet types: NEMA 5–15P. Power plug: NEMA 5–15P. Product colour: Grey, Material: Plastic, Response time: 0.001 ms. Weight: 90 g, Width: 96.5 mm, Depth: 53.3 mm. Certification: UL

Power
Surge energy rating *
660 J
AC outlets quantity *
3 AC outlet(s)
AC outlet types *
NEMA 5–15P
Nominal input voltage *
120 V
AC input frequency
60 Hz
Maximum spike current
27000 A
Nominal current output
15 A
Peak power
1875 W
Clamping voltage
150 V
Ports & interfaces
Power plug
NEMA 5–15P
Features
Product colour *
Grey
Material
Plastic
Response time
0.001 ms
Country of origin
China
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
90 g
Width
96.5 mm
Depth
53.3 mm
Height
63.5 mm
Certificates
Certification
UL
Indication
LED indicators
Yes
Packaging data
Package width
76.2 mm
Package depth
68.6 mm
Package height
149.9 mm
Package weight
150 g
Other features
Telephone line protection
No
Audio/video line protection
No
Network line protection
No
Logistics data
Master (outer) case width
236.2 mm
Master (outer) case length
386.1 mm
Master (outer) case height
177.8 mm
Master (outer) case gross weight
2.68 kg
Products per master (outer) case
12 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332166323
Country Distributor
United States 1 distributor(s)