location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com WiFi to HDMI Video Wireless Extender with Audio - High-Definition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WiFi to HDMI Video Wireless Extender with Audio - High-Definition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WIFI2HD2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030850919 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:43:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com WiFi to HDMI Video Wireless Extender with Audio - High-Definition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AV transmitter 1920 x 1080 pixels Black
  • - Maximum transfer distance: 55 m
  • - Wireless Wi-Fi Ethernet LAN
  • - 5 W
Warranty: 2 Years
Long product name StarTech.com WiFi to HDMI Video Wireless Extender with Audio - High-Definition :
The long product name of StarTech.com WiFi to HDMI Video Wireless Extender with Audio - High-Definition. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com WiFi to HDMI Video Wireless Extender with Audio - HDMI over IP LAN WiFi Receiver - 802.11n/g Wi-Fi Adapter - High-Definition
More>>>
StarTech.com WiFi to HDMI Video Wireless Extender with Audio - High-Definition:
The official description of StarTech.com WiFi to HDMI Video Wireless Extender with Audio - High-Definition as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wirelessly connect your PC or laptop to your HDMI television, projector, or monitor through your WiFi network

The WIFI2HD2 HDMI over Wi-Fi Adapter enables you to send an HDMI audio/video signal from a laptop or desktop computer, to a remote projector or display over a wireless IP network.

Unlike other wireless video solutions which require devices at both ends of the connection, the WIFI2HD2 is a single compact device that can be situated by your remote display / projector, making it perfect for business applications such as boardroom presentations. The only requirement is the included software must be installed on a computer to connect to the WIFI2HD2.

Compatible with Wireless-N (IEEE 802.11n) and backward compatible with Wireless-G (802.11 g) networks, this HDMI over WiFi extender supports resolutions up to 1080p for optimum video and audio quality. The extender also features an integrated USB port, for keyboard/mouse connection.

The WIFI2HD2 HDMI Wi-Fi Adapter is backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Hassle Free installation, with no local transmitter required
- Eliminates cost of running bulky HDMI cables
- Broad compatibility with Wireless N and G networks

Short summary description StarTech.com WiFi to HDMI Video Wireless Extender with Audio - High-Definition:
This short summary of the StarTech.com WiFi to HDMI Video Wireless Extender with Audio - High-Definition data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com WiFi to HDMI Video Wireless Extender with Audio - High-Definition, 1920 x 1080 pixels, AV transmitter, 55 m, Wireless, Black

Long summary description StarTech.com WiFi to HDMI Video Wireless Extender with Audio - High-Definition:
This is an auto-generated long summary of StarTech.com WiFi to HDMI Video Wireless Extender with Audio - High-Definition based on the first three specs of the first five spec groups.

StarTech.com WiFi to HDMI Video Wireless Extender with Audio - High-Definition. Type: AV transmitter, Maximum resolution: 1920 x 1080 pixels, Maximum transfer distance: 55 m. Connectivity technology: Wireless, Audio input: 3.5 mm. AC input voltage: 100 - 240 V, Operating voltage: 5 V, Input current: 0.2 A. Width: 55 mm, Depth: 72 mm, Height: 27 mm. Package width: 153 mm, Package depth: 229 mm, Package height: 91 mm

Features
Type *
AV transmitter
Maximum resolution *
1920 x 1080 pixels
Maximum transfer distance
55 m
LED indicators
Yes
Supported video modes
1080i, 1080p, 720p
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1366 x 768, 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Cable length
0.13 m
Networking standards
IEEE 802.11g, IEEE 802.11n
Product colour
Black
Windows operating systems supported
Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Certification
CE, REACH, TAA
Ports & interfaces
Connectivity technology *
Wireless
Wi-Fi
Yes
Ethernet LAN
Yes
RJ-45 output ports
1
HDMI in
1
USB ports quantity
2
Audio input
3.5 mm
Power
AC input voltage
100 - 240 V
Operating voltage
5 V
Input current
0.2 A
Output current
1 A
Power consumption (typical)
5 W
External power adapter
Yes
Power plug type
Type M
Weight & dimensions
Width
55 mm
Depth
72 mm
Height
27 mm
Weight
140 g
Packaging data
Package width
153 mm
Package depth
229 mm
Package height
91 mm
Package weight
400 g
Packaging content
Included power plug types
EU, NA, UK
Manual
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
StarTech.com Wireless HD Extender WHDI - 1080p Wireless High Definition 100 ft / 30m StarTech.com Wireless HD Extender WHDI - 1080p Wireless High Definition 100 ft / 30m
(show image)
ST121WHD Wireless HD Extender WHDI - 1080p Wireless High Definition 100 ft / 30m 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com WiFi to VGA Wireless Video Extender with Audio – 1280x1024 / 720p StarTech.com WiFi to VGA Wireless Video Extender with Audio – 1280x1024 / 720p
(show image)
WIFI2VGA WiFi to VGA Wireless Video Extender with Audio – 1280x1024 / 720p 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)