location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Wireless HD Extender WHDI - 1080p Wireless High Definition 100 ft / 30m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless HD Extender WHDI - 1080p Wireless High Definition 100 ft / 30m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST121WHD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030847506 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year Warranty
Long product name StarTech.com Wireless HD Extender WHDI - 1080p Wireless High Definition 100 ft / 30m :
The long product name of StarTech.com Wireless HD Extender WHDI - 1080p Wireless High Definition 100 ft / 30m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Wireless HDMI Extender WHDI - 1080p Wireless High Definition 100 ft / 30m - WHDMI Wireless HD Extender
More>>>
StarTech.com Wireless HD Extender WHDI - 1080p Wireless High Definition 100 ft / 30m:
The official description of StarTech.com Wireless HD Extender WHDI - 1080p Wireless High Definition 100 ft / 30m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wirelessly extend a single HD audio/video signal up to 30m (100ft)

The ST121WHD Wireless HD Video Extender Kit includes both a WHDI transmitter and WHDI receiver, enabling you to wirelessly send a full HD (1080p) video signal, as well as audio and IR, from a high-definition signal source to a remote HD display or projector located up to 30m (100ft) away.

The ST121WHD is a bundled kit, which provides both local and remote units, and an IR remote control, delivering a complete, end-to-end alternative for a single source-to-display digital signage connection.

A cost-effective solution, the wireless HD extender delivers full High-Definition video, as well as audio and Infrared (IR), eliminating the need for an expensive cable infrastructure to provide a wireless solution for settings where cabling may be undesirable, (e.g. in the middle of a room, boardroom, etc.) or difficult to install.

Compliant with both HDCP, and WHDI standards, this versatile WHDI transmitter/receiver kit ensures that even the latest devices will be able to pass a signal, with support for full 1080p resolutions and the accompanying digital audio. Plus, the kit enables you to control your source device remotely, using the IR extender for a complete HD extension solution.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Full HD (1080p) resolution at the maximum distance ensures your content is displayed the way it was meant to be seen utilizing WHDI technology
- Pure hardware design simplifies installation and set up, with no software or drivers required
- Wireless communication between local and remote receivers eliminates the need for expensive cable infrastructure

Short summary description StarTech.com Wireless HD Extender WHDI - 1080p Wireless High Definition 100 ft / 30m:
This short summary of the StarTech.com Wireless HD Extender WHDI - 1080p Wireless High Definition 100 ft / 30m data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Wireless HD Extender WHDI - 1080p Wireless High Definition 100 ft / 30m, 1920 x 1080 pixels, AV transmitter & receiver, 30 m, Black

Long summary description StarTech.com Wireless HD Extender WHDI - 1080p Wireless High Definition 100 ft / 30m:
This is an auto-generated long summary of StarTech.com Wireless HD Extender WHDI - 1080p Wireless High Definition 100 ft / 30m based on the first three specs of the first five spec groups.

StarTech.com Wireless HD Extender WHDI - 1080p Wireless High Definition 100 ft / 30m. Type: AV transmitter & receiver, Maximum resolution: 1920 x 1080 pixels, Maximum transfer distance: 30 m. Current: 0.3 A. Dimensions (WxDxH): 97 x 148 x 18 mm, Weight: 440 g. Package width: 200 mm, Package depth: 270 mm, Package height: 90 mm

Features
Type *
AV transmitter & receiver
Maximum resolution *
1920 x 1080 pixels
Maximum transfer distance
30 m
Supported video modes
1080i, 1080p, 480p, 720p
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Product colour
Black
Ports & interfaces
HDMI in
1
Number of HDMI outputs
1
Power
External power adapter
Yes
Current
0.3 A
Weight & dimensions
Dimensions (WxDxH)
97 x 148 x 18 mm
Weight
440 g
Packaging data
Package width
200 mm
Package depth
270 mm
Package height
90 mm
Brand Image Product code Product Stock Price from
StarTech.com WiFi to HDMI Video Wireless Extender with Audio - High-Definition StarTech.com WiFi to HDMI Video Wireless Extender with Audio - High-Definition
(show image)
WIFI2HD2 WiFi to HDMI Video Wireless Extender with Audio - High-Definition 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)