location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTB5510D/78 home cinema system 5.1 channels 1000 W 3D

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTB5510D/78
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTB5510D/78
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581680008
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips HTB5510D/78 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips HTB5510D/78 home cinema system 5.1 channels 1000 W 3D
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blu-Ray player
  • - 1000 W 5.1 channels
  • - DTS Digital Surround, DTS-HD, DTS-HD Master Audio, Dolby Digital 5.1, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD
  • - 3D Progressive scan
  • - Equalizer MP3 bit rates: 32 - 320 Kbit/s
  • - FM radio Radio Data System (RDS)
  • - Bluetooth Wi-Fi Ethernet LAN
Long product name Philips HTB5510D/78 home cinema system 5.1 channels 1000 W 3D :
The long product name of Philips HTB5510D/78 home cinema system 5.1 channels 1000 W 3D. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.1 CH, 3D Blu-ray, Wi-Fi, HDMI 1.4, USB, 1000W RMS, 30% THD, FM, AUX, 110 - 240 v
More>>>
Philips HTB5510D/78 home cinema system 5.1 channels 1000 W 3D:
The official description of Philips HTB5510D/78 home cinema system 5.1 channels 1000 W 3D as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

True cinematic experience with Crystal Clear Sound
Obsessed with Sound
Enrich music and movies like never before. With a 15mm soft-dome, horn-loaded tweeter, audio has never sounded more distortion-free. There’s even a powerful 3 x stronger than normal “Ribbed” Bass Reflex system for ultra-lifelike low notes.

Great listening experience
- Crystal Clear Sound for super clarity and realism
- Dolby TrueHD and DTS-HD for high fidelity surround sound
- 800W RMS power delivers great sound for movies and music

Simply enjoy all your entertainment
- Full HD 3D Blu-ray for a truly immersive 3D movie experience
- Connect to HDMI x 2 for great picture and sound quality
- Play and charge your iPod/iPhone via USB port
- Built-in WiFi to enjoy your connected media wirelessly
- Bluetooth wireless music streaming from your music devices
- Karaoke for endless singing entertainment at home

Designed to enhance your cinema at home
- Touch panel for intuitive playback and volume control
- Wireless rear speakers option for clutter free placement

800W RMS power
800W RMS power delivers great sound for movies and music

Crystal Clear Sound
Crystal Clear Sound for super clarity and realism

Full HD 3D Blu-ray
Be enthralled by 3D movies in your own living room on a Full HD 3D TV. Active 3D uses the latest generation of fast switching displays for real life depth and realism in full 1080x1920 HD resolution. By watching these images through special glasses with right and left lenses that are timed to open and close in synchrony with alternating images, the full HD 3D viewing experience is created in your home cinema. Premium 3D movie releases on Bluray offer a wide, high quality selection of content. Blu-ray also delivers uncompressed surround sound for an unbelievably real audio experience.

HDMI x 2
Enjoy larger-than-life 3D playback and crystalclear 5.1 or 7.1 audio by simply plugging our player's audio HDMI x 2 output to the connection in your non-3D AV receiver.

Play & charge your iPod/iPhone
Enjoy your favorite music while charging your iPod/iPhone! Simply connect your iPod/iPhone with its USB cable to the USB port of the Home Theater System. It charges your iPod/iPhone while it plays so you can enjoy your music and not have to worry about your Apple device battery running out.

Built-in WiFi
Thanks to built-in WiFi, by simply connecting your home theater directly to your home network, you can experience a rich selection of popular online services. You can enjoy some of the best websites offering movies, pictures, infotainment and other online contents tailored to fit your TV screen.

Bluetooth wireless streaming
Bluetooth wireless music streaming from your music devices

Dolby TrueHD and DTS-HD
Dolby TrueHD and DTS-HD Master Audio Essential deliver the finest sound from your Blu-ray Discs. Audio reproduced is virtually indistinguishable from the studio master, so you hear what the creators intended for you to hear. Dolby TrueHD and DTS-HD Master Audio Essential complete your high definition entertainment experience.

Short summary description Philips HTB5510D/78 home cinema system 5.1 channels 1000 W 3D:
This short summary of the Philips HTB5510D/78 home cinema system 5.1 channels 1000 W 3D data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTB5510D/78, Blu-Ray player, BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, SVCD, VCD, AVI, DIVX, MKV, MP4, MPEG, MPG, 21:9, 5.1 channels

Long summary description Philips HTB5510D/78 home cinema system 5.1 channels 1000 W 3D:
This is an auto-generated long summary of Philips HTB5510D/78 home cinema system 5.1 channels 1000 W 3D based on the first three specs of the first five spec groups.

Philips HTB5510D/78. Optical disc player type: Blu-Ray player, Disc types supported: BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: SVCD, VCD. Video formats supported: AVI, DIVX, MKV, MP4, MPEG, MPG, Aspect ratio: 21:9. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Audio decoders: DTS Digital Surround, DTS-HD, DTS-HD Master Audio, Dolby Digital 5.1, Dolby Digital Plus, Dolby.... Supported radio bands: FM. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 4 Ω, Center speaker peak power: 133 W

Optical drive
Optical disc player type *
Blu-Ray player
Disc types supported *
BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Playback disc formats
SVCD, VCD
Video
3D *
Yes
Video formats supported *
AVI, DIVX, MKV, MP4, MPEG, MPG
Aspect ratio
21:9
Progressive scan
Yes
Video upscaling
Yes
Audio
Audio output channels *
5.1 channels
RMS rated power *
1000 W
Audio decoders *
DTS Digital Surround, DTS-HD, DTS-HD Master Audio, Dolby Digital 5.1, Dolby Digital Plus, Dolby Pro Logic II, Dolby TrueHD
Total Harmonic Distortion (THD)
10%
Audio formats supported
AAC, MKA, MP3, WMA
Equalizer
Yes
MP3 bit rates
32 - 320 Kbit/s
Audio Return Channel (ARC)
Yes
Radio
FM radio *
Yes
Supported radio bands
FM
Radio Data System (RDS)
Yes
Preset stations quantity
40
Center speaker
Center speaker frequency range
150 - 20000 Hz
Center speaker impedance
4 Ω
Center speaker peak power
133 W
Satellite speakers
Satellite speakers RMS power
133 W
Number of satellite speakers
4
Satellite speaker frequency range
150 - 20000 Hz
Satellite speaker impedance
4 Ω
Wireless satellite speakers *
Yes
Soundbar speaker
Number of tweeter drivers
1
Woofer diameter (imperial)
7.62 cm (3")
Subwoofer
Subwoofer type
Passive subwoofer
Subwoofer RMS power
133 W
Subwoofer driver diameter (imperial)
2.54 cm (1")
Subwoofer frequency range
20 - 150 Hz
Subwoofer impedance
4 Ω
Network
Bluetooth *
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Ports & interfaces
HDMI in
2
Number of HDMI outputs
1
USB ports quantity *
1
USB version
3.2 Gen 1 (3.1 Gen 1)
Composite video out
1
Ports & interfaces
Audio (L/R) in
1
FM antenna
Yes
Microphone in
Yes
Digital audio coaxial in
1
Digital audio optical in
1
Ethernet LAN (RJ-45) ports
1
HDMI version
1.4
Power
Power consumption (typical)
105 W
Power consumption (standby)
0.5 W
AC input voltage
110-240 V
Weight & dimensions
Main unit dimensions (WxDxH)
435 x 280 x 58 mm
Main unit weight
11.7 kg
Front speaker dimensions (WxDxH)
100.17 x 130.33 x 227.7 mm
Front speaker weight
0.63 g
Center speaker dimensions (WxDxH)
314.2 x 83 x 111.04 mm
Center speaker weight
1 kg
Subwoofer dimensions (W x D x H)
228.8 x 310 x 293 mm
Subwoofer weight
4 kg
Packaging data
Package width
4940 mm
Package depth
3720 mm
Package height
4810 mm
Package weight
11.7 kg
Package dimensions (WxDxH)
600 x 393 x 327 mm
Packaging content
Remote control included
Yes
Manual
Yes
Cables included
AC, HDMI
Quick start guide
Yes
Warranty card
Yes
Batteries included
Yes
Other features
Number of woofer drivers
2
Image formats supported
GIF, JPG
Picture enhancement
HD (720p, 1080i, 1080p / 24fps)
Video compression formats
AVCHD, DivX, MPEG1, MPEG2, MPEG4
Deep colour support
Yes
Quantity
1
Wireless connection
Yes
iPhone connectivity
Yes
iPod connectivity
Yes
Certificates
Consumer Electronics Control (CEC)
EasyLink
Technical details
Slideshow
Yes
Type of shelf-placement
Horizontal
Smart TV
Yes
Power
105 W
Night mode
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Brand Image Product code Product Stock Price from
Philips 5.1 3D Blu-ray Home theater HTB3580/40 Philips 5.1 3D Blu-ray Home theater HTB3580/40
(show image)
HTB3580/40 5.1 3D Blu-ray Home theater HTB3580/40
Philips HTB3540/94 home cinema system 5.1 channels 1000 W 3D Black Philips HTB3540/94 home cinema system 5.1 channels 1000 W 3D Black
(show image)
HTB3540/94 HTB3540/94
Philips HTD5570/78 home cinema system 5.1 channels 800 W Black Philips HTD5570/78 home cinema system 5.1 channels 800 W Black
(show image)
HTD5570/78 HTD5570/78
Philips HTB5510D/94 home cinema system 5.1 channels 1000 W 3D Black Philips HTB5510D/94 home cinema system 5.1 channels 1000 W 3D Black
(show image)
HTB5510D/94 HTB5510D/94
Philips HTB5571DG/93 home cinema system 5.1 channels 1000 W 3D Black Philips HTB5571DG/93 home cinema system 5.1 channels 1000 W 3D Black
(show image)
HTB5571DG/93 HTB5571DG/93
Philips HTB5510D/55 home cinema system 5.1 channels 1000 W 3D Black Philips HTB5510D/55 home cinema system 5.1 channels 1000 W 3D Black
(show image)
HTB5510D/55 HTB5510D/55