location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hitachi CPX1 data projector Standard throw projector 2000 ANSI lumens LCD XGA (1024x768) Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hitachi Check ‘Hitachi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CPX1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10CPX1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4902530777291
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Hitachi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hitachi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hitachi CPX1 data projector Standard throw projector 2000 ANSI lumens LCD XGA (1024x768) Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector Grey
  • - LCD 2000 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 4:3 500:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300")
  • - Focus: Manual
  • - Built-in speaker(s) 1 W
  • - AC
Long product name Hitachi CPX1 data projector Standard throw projector 2000 ANSI lumens LCD XGA (1024x768) Grey :
The long product name of Hitachi CPX1 data projector Standard throw projector 2000 ANSI lumens LCD XGA (1024x768) Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CPX1 - 60", 2000 ANSI Lumens, XGA, 500:1, 1.7kg
More>>>
Short summary description Hitachi CPX1 data projector Standard throw projector 2000 ANSI lumens LCD XGA (1024x768) Grey:
This short summary of the Hitachi CPX1 data projector Standard throw projector 2000 ANSI lumens LCD XGA (1024x768) Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Hitachi CPX1, 2000 ANSI lumens, LCD, XGA (1024x768), 500:1, 4:3, 762 - 7620 mm (30 - 300")

Long summary description Hitachi CPX1 data projector Standard throw projector 2000 ANSI lumens LCD XGA (1024x768) Grey:
This is an auto-generated long summary of Hitachi CPX1 data projector Standard throw projector 2000 ANSI lumens LCD XGA (1024x768) Grey based on the first three specs of the first five spec groups.

Hitachi CPX1. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Lamp type: UHB. Focus: Manual, Focal length range: 16.4 - 19.7 mm, Aperture range (F-F): 1.8 - 1.9. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM. Serial interface type: RS-232

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 10:24:49
Uk has collected 4 expert reviews for Hitachi CPX1 data projector Standard throw projector 2000 ANSI lumens LCD XGA (1024x768) Grey and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-07-31 10:24:49
A very light projector, with interpolated resolutions up to 1600x1200 and a wide zoom, the Hitachi CPX1 is a rebadged version of the Viewsonic PJ358. The main attraction is a tiny weight of just 1.7kg, making this one of the lightest projectors you...
Bottom line The Hitachi CPX1 gives best results in an office or on the road when used for presentations in a darkened room. Colour and video performance mean that it’s not quite as convincing as a home cinema unit. And the price is high – cheaper competitors aren...
70%
macworld.co.uk
Updated:
2011-07-31 10:24:49
Hitachi’s CPX1 looks suspiciously like the Viewsonic PJ358, and in fact it turns out that this is a rebadged model with very similar performance and only a few differences. The main attraction is the weight, which is just 1.7kg, making this one of t...
Good Very light, two feet for stability, solid carry case, good interpolated resolutions up to 1600 x 1200, wide zoom, simple menu system...
Bad Unexceptional styling, no DVI input, wider than average, relatively poor video performance, expensive...
Bottom line The CPX1 gives best results in an office or on the road when used for presentations in a darkened room. Colour and video performance mean that it’s not quite as convincing as a home cinema unit. And the price is high – cheaper competitors aren...
60%
pcauthority.com.au
Updated:
2011-11-07 15:20:13
Good colour reproduction at a bargain price.
67%
Brand Image Product code Product Stock Price from
Hitachi

Hitachi CP-X401 data projector 3000 ANSI lumens LCD XGA (1024x768)
(show image)
CPX401 CP-X401 0.00
(excl. VAT)
0 (incl. VAT)