location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sanyo PLV-Z3000 + SPARE LAMP data projector 1200 ANSI lumens LCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sanyo Check ‘Sanyo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLV-Z3000 + SPARE LAMP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLV-Z3000LMP
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sanyo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sanyo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:21:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sanyo PLV-Z3000 + SPARE LAMP data projector 1200 ANSI lumens LCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 1200 ANSI lumens
  • - Lamp 2000 h
  • - Focus: Manual
Long product name Sanyo PLV-Z3000 + SPARE LAMP data projector 1200 ANSI lumens LCD :
The long product name of Sanyo PLV-Z3000 + SPARE LAMP data projector 1200 ANSI lumens LCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PLV-Z3000 + SPARE LAMP
More>>>
Short summary description Sanyo PLV-Z3000 + SPARE LAMP data projector 1200 ANSI lumens LCD:
This short summary of the Sanyo PLV-Z3000 + SPARE LAMP data projector 1200 ANSI lumens LCD data-sheet is auto-generated and uses the product title and the first six key specs.

Sanyo PLV-Z3000 + SPARE LAMP, 1200 ANSI lumens, LCD, 85%, 15 - 80 kHz, 50 - 100 Hz, Lamp

Long summary description Sanyo PLV-Z3000 + SPARE LAMP data projector 1200 ANSI lumens LCD:
This is an auto-generated long summary of Sanyo PLV-Z3000 + SPARE LAMP data projector 1200 ANSI lumens LCD based on the first three specs of the first five spec groups.

Sanyo PLV-Z3000 + SPARE LAMP. Projector brightness: 1200 ANSI lumens, Projection technology: LCD, Uniformity: 85%. Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual, Focal length range: 22.3 - 45.3 mm. Serial interface type: RS-232. Noise level: 19 dB, Dot clock scanning frequency: 100 MHz

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 20:57:24
Uk has collected 29 expert reviews for Sanyo PLV-Z3000 + SPARE LAMP data projector 1200 ANSI lumens LCD and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-23 20:57:23
The heavy-duty grey chassis of Sanyo's PLV-Z3000 LCD projector is ugly but clearly built to last. Instead of an easily-lost detachable lens cap, the PLV-Z3000's lens is hidden behind a sliding shutter, which opens automatically when the projector is sw...
Bottom line A reasonably priced projector with typically good LCD image quality, but its colours aren't quite as good as the very best LCD or DLP models...
80%
techradar.com
Updated:
2011-09-23 20:57:23
Nothing beats a projectors picture for sheer wow factor. Sanyos PLV-Z3000 may be briefcase-sized, but it can project 300in, full HD images. Deep inside the lightbox are three Epson-made 0.74in liquid crystal panels. As a budget full HD projector, we...
Good Pictures very pleasing overall, Flexible optics, Runs very quietly...
Bad Disappointing upscaling, No screen-triggering...
80%
itreviews.com
Updated:
2011-09-23 20:57:23
Theres no doubt that the PLV-Z3000 is a serious piece of kit. Whether youre watching the big match or settling down to a high definition Blu-ray movie, itll knock your socks off with a bright, clear and highly-detailed projection. However, its pric...
0%
trustedreviews.com
Updated:
2011-09-23 20:57:23
While Sanyo's TVs tend to be associated with the cheap price/average performance end of the market, its projectors are generally regarded as being some of the best in the business. Though that's not to say they're ridiculously expensive. On the contrary...
80%
whathifi.com
Updated:
2011-09-23 20:57:23
Here's another consummately professional home cinema projector. While it seems the familiar big names are doing their usual thing at this end of the market, arguably less high-profile companies such as have really upped their game. However, there's st...
Good Another easy one to setup, 1080p spec, smooth motion, good contrast levels, sharp, clean image...
Bad Pipped for absolute detail recovery...
80%
digitalversus.com
Updated:
2011-09-23 20:57:23
Exit the PLV-Z2000 and enter the PLV-Z3000, Sanyo’s new Full HD projector. This model will be a valuable addition to Sanyo’s top range of projectors and is a more expensive alternative to the PLV-Z700 also Full HD.Handling, ergonomicsLike its predecess...
Good Powerful zoom and lensshift, Black levels, Very quiet in eco mode, Low energy consumption, Manages video sound very well.
Bad DVD upscaling not as good as it could be, HD image precision is not as good as some of the competition, Takes up a lot of space, Not 3D compatible...
80%
pcauthority.com.au
Updated:
2011-11-14 00:02:57
Here's another consummately professional home cinema projector. While it seems the familiar big names are doing their usual thing at this end of the market, arguably less high-profile companies such as Sanyo have really upped their game. However, there...
Bottom line Can count itself hard done by to miss out on the full complement of stars – a strong four-star recommendation...
83%
stuff.tv
Updated:
2014-03-27 02:24:27
Scaning the list of tech specs, were again merrily ticking the necessary boxes. The impressive throw gives you a 7.5ft image from 2.4m away, there are two HDMI inputs, and a 1920x1080, Full HD resolution.Sharp, vivid pictureWe prefer our proof in the...
Good Easy to set up. Full HD 1080p spec. Smooth motion. Good contrast levels. Sharp, clean image...
Bad Pipped for absolute detail recovery...
Bottom line Can count itself hard done by to miss out on the full complement of stars - a strong four-star projector...
80%
toptenreviews.com
Updated:
2011-09-23 20:57:23
The Sanyo PLV-Z3000 will likely stand out to most users for improved contrast over previous models and its relatively low price. The contrast ratio is 65,000:1, which is impressive, but the first thing you may notice is the quiet fan system, eliminatin...
Good The extraquiet fan is great...
Bad Brightness level is not the best.
Bottom line The price is low for a high contrast...
63%
televisions.com
Updated:
2011-09-23 20:57:23
This projector is a bit like a rough diamond: Only when you give it the necessary polish does it begin to shine, producing a contrast-rich movie picture with authentic colors; the factory setup is...
0%
stuff.tv
Updated:
2011-09-23 20:57:23
Scaning the list of tech specs, were again merrily ticking the necessary boxes. The impressive throw gives you a 7.5ft image from 2.4m away, there are two HDMI inputs, and a 1920x1080, Full HD resolution.Sharp, vivid pictureWe prefer our proof in the...
Good Easy to set up. Full HD 1080p spec. Smooth motion. Good contrast levels. Sharp, clean image...
Bad Pipped for absolute detail recovery...
Bottom line Can count itself hard done by to miss out on the full complement of stars - a strong four-star projector...
80%
hometheaterreview.com
Updated:
2011-09-23 20:57:23
When one thinks of quality home theater projectors, few brands come to mind. Sony, JVC and Panasonic are some that do. Sanyo, on the other hand, may not be on one's short list. However, they've been making high-quality, affordable home theater projecto...
Bottom line For under $3,000 retail, the PLV-Z3000 from Sanyo is nothing short of a tremendous value in today's front-projector market. While I question the value of the 120Hz technology, overall, the PLV-Z3000 is a remarkably capable budget projector that provide...
80%
soundandvision.com
Updated:
2011-09-23 20:57:23
Impressive resolution , Good blacks and shadow detail , Oversaturated color , Excellent value Sanyo has long been a big player in the business projector market. However, while it has a serious presence in home projectors in many markets, it has remain...
0%
Hdtvexpert.com
Updated:
2011-09-23 20:57:23
Sanyo finally broke the 1080p barrier last year with the PLV-Z2000, and now there are three HT projectors in the line for 2009: The affordable PLV-Z60, the mid-range PLV-Z700, and the top-of-the-line PLV-Z3000.
0%
projectorcentral.com
Updated:
2011-09-23 20:57:23
The Sanyo Z3000 is significant in that it is the first home theater projector to offer 5:5 pulldown, and one of the few thus far to offer an on-board frame interpolation capability. Its precalibrated color modes need a little work out of the box, but...
100%
projectorreviews.com
Updated:
2011-09-23 20:57:24
Very interesting! The PLV-Z3000 projector, since it is overall similar to other Sanyo home theater projectors, going back several years, in terms of general look and operation, carries through on much of what we have written about before. I had a n...
Bottom line I must admit that I am not as impressed with the PLV-Z3000 projector as I had hoped. Still, when all is considered, including its status as the lowest priced of the ultra high contrast projectors reviewed so far, it is an excellent value.A better final ca...
0%
Brand Image Product code Product Stock Price from
Sanyo

Sanyo PDG-DWT50L data projector 4500 ANSI lumens DLP WXGA (1280x768)
(show image)
PDG-DWT50L PDG-DWT50L 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)