location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Booklet Saddle Staple Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Booklet Saddle Staple Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21Z0357 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646312226 show
Category:
Piece of thin wire with two short right-angled end pieces which are driven by a stapler through sheets of paper to fasten them together.
Staples Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Dec 2018 17:03:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark Booklet Saddle Staple Cartridges :
The long product name of Lexmark Booklet Saddle Staple Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Saddle Staple Cartridges (4 pack)
More>>>
Lexmark Booklet Saddle Staple Cartridges:
The official description of Lexmark Booklet Saddle Staple Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Technology

Outstanding results page after page, year after year.

Short summary description Lexmark Booklet Saddle Staple Cartridges:
This short summary of the Lexmark Booklet Saddle Staple Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Booklet Saddle Staple Cartridges, 20000 staples, Laser, Lexmark X945e Lexmark X940e Lexmark X940e Lexmark X950de Lexmark X950de Lexmark X952dte Lexmark..., 99.8 mm, 96.8 mm, 308.8 mm

Long summary description Lexmark Booklet Saddle Staple Cartridges:
This is an auto-generated long summary of Lexmark Booklet Saddle Staple Cartridges based on the first three specs of the first five spec groups.

Lexmark Booklet Saddle Staple Cartridges. Capacity: 20000 staples, Print technology: Laser, Compatibility: Lexmark X945e Lexmark X940e Lexmark X940e Lexmark X950de Lexmark X950de Lexmark X952dte Lexmark.... Package width: 99.8 mm, Package depth: 96.8 mm, Package height: 308.8 mm. Minimum order quantity: 1 pc(s)

Features
Capacity
20000 staples
Print technology
Laser
Features
Compatibility
Lexmark X945e Lexmark X940e Lexmark X940e Lexmark X950de Lexmark X950de Lexmark X952dte Lexmark X952dte Lexmark X954dhe Lexmark X954dhe Lexmark X854e Lexmark X854e Lexmark X852e Lexmark X852e Lexmark X850e Lexmark X850e Lexmark X850e VE4 Lexmark X850e VE4 Lexmark X850e VE3 Lexmark X850e VE3 Lexmark X864dhe 4 Lexmark X864dhe 4 Lexmark X860de 4 Lexmark X860de 4 Lexmark X862dte 4 Lexmark X862dte 4 Lexmark X860de 3 Lexmark X860de 3 Lexmark X862dte 3 Lexmark X862dte 3 Lexmark X864dhe 3 Lexmark X864dhe 3 Lexmark C935dtn Lexmark C935dtn Lexmark C935dn Lexmark C935hdn Lexmark C935dttn Lexmark C935dttn Lexmark C950de Lexmark C950de
Weight & dimensions
Package width
99.8 mm
Package depth
96.8 mm
Package height
308.8 mm
Package weight
960 g
Other features
Minimum order quantity
1 pc(s)
Country Distributor
Magyarország 2 distributor(s)
Polska 1 distributor(s)
Österreich 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
United States 1 distributor(s)