location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2L5301U KVM cable Black 1.2 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2L5301U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-5301U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423772397 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128790
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Bullet Points ATEN 2L5301U KVM cable Black 1.2 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.2 m
  • - Video port type: VGA
  • - Black
Long product name ATEN 2L5301U KVM cable Black 1.2 m :
The long product name of ATEN 2L5301U KVM cable Black 1.2 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.2M USB KVM Cable with 3 in 1 SPHD and Audio
More>>>
ATEN 2L5301U KVM cable Black 1.2 m:
The official description of ATEN 2L5301U KVM cable Black 1.2 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PC Connector: HDB,USB and Audio
Console Connector: 3in1 SPHD(Keyboard/Mouse/Video) and Audio
Length:1.2m
Please see "KVM Cables Table" for compatible products

Short summary description ATEN 2L5301U KVM cable Black 1.2 m:
This short summary of the ATEN 2L5301U KVM cable Black 1.2 m data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 2L5301U, 1.2 m, VGA, Black, HD-15, USB A, 2x3.5mm, SHDB, 2x3.5mm, Male/Male

Long summary description ATEN 2L5301U KVM cable Black 1.2 m:
This is an auto-generated long summary of ATEN 2L5301U KVM cable Black 1.2 m based on the first three specs of the first five spec groups.

ATEN 2L5301U. Cable length: 1.2 m, Video port type: VGA, Product colour: Black

Performance
Product colour
Black
Cable length *
1.2 m
Video port type *
VGA
Connector 1
HD-15, USB A, 2x3.5mm
Performance
Connector 2
SHDB, 2x3.5mm
Connector gender
Male/Male
Compatible products
CE750 CE770 CE774 CE775 CE790 CE800B CS1732A CS1732B CS1734A CS1734B CS1754 CS1758
Brand Image Product code Product Stock Price from
ATEN 2L-5502UP 1.8M USB KVM Cable with built-in PS2 to USB Converter ATEN 2L-5502UP 1.8M USB KVM Cable with built-in PS2 to USB Converter
(show image)
2L-5502UP 2L-5502UP 1.8M USB KVM Cable with built-in PS2 to USB Converter 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 6ft PS/2 KVM cable Black 1.8 m ATEN 6ft PS/2 KVM cable Black 1.8 m
(show image)
2L-5702P 6ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L5503UP KVM cable Black 3 m ATEN 2L5503UP KVM cable Black 3 m
(show image)
2L-5503UP 2L5503UP 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L5005U KVM cable 5 m ATEN 2L5005U KVM cable 5 m
(show image)
2L-5005U 2L5005U 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L5005P KVM cable 5 m ATEN 2L5005P KVM cable 5 m
(show image)
2L-5005P/C 2L5005P 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L5003P KVM cable 3 m ATEN 2L5003P KVM cable 3 m
(show image)
2L-5003P/C 2L5003P 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 6ft USB KVM cable Black ATEN 6ft USB KVM cable Black
(show image)
2L-5002U 6ft USB 0.00
(excl. VAT)
0 (incl. VAT)
ATEN AT-2L5002P/C ATEN AT-2L5002P/C
(show image)
2L-5002P/C AT-2L5002P/C 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L5203A KVM cable Black 3 m ATEN 2L5203A KVM cable Black 3 m
(show image)
2L-5203A 2L5203A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L5205A KVM cable Black 5 m ATEN 2L5205A KVM cable Black 5 m
(show image)
2L-5205A 2L5205A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 5 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)