location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN USB KVM Cable 1,8m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB KVM Cable 1,8m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-5202UP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423770690 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:46:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN USB KVM Cable 1,8m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Connector: HDB & USB
  • - Console Connector: 3in1 SPHD(Keyboard/Mouse/Video
  • - Length:1.8m
  • - With built-in PS/2 to USB converter
Long product name ATEN USB KVM Cable 1,8m :
The long product name of ATEN USB KVM Cable 1,8m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.8M USB KVM Cable with 3 in 1 SPHD and built-in PS/2 to USB converter
More>>>
ATEN USB KVM Cable 1,8m:
The official description of ATEN USB KVM Cable 1,8m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PC Connector: HDB & USB
Console Connector: 3in1 SPHD(Keyboard/Mouse/Video
Length:1.8m
With built-in PS/2 to USB converter
Please see "KVM Cables Table" for compatible products

Short summary description ATEN USB KVM Cable 1,8m:
This short summary of the ATEN USB KVM Cable 1,8m data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN USB KVM Cable 1,8m, 1.8 m, VGA, Black, HDB-15 + USB A, SPHD-15, Male

Long summary description ATEN USB KVM Cable 1,8m:
This is an auto-generated long summary of ATEN USB KVM Cable 1,8m based on the first three specs of the first five spec groups.

ATEN USB KVM Cable 1,8m. Cable length: 1.8 m, Video port type: VGA, Product colour: Black. Weight: 180 g, Package weight: 180 g. Master (outer) case net weight: 10.8 kg, Master (outer) case width: 330 mm, Master (outer) case length: 450 mm

Performance
Product colour
Black
Cable length *
1.8 m
Video port type *
VGA
Connector 1
HDB-15 + USB A
Connector 2
SPHD-15
Connector 1 gender
Male
Connector 2 gender
Male
Packaging data
Weight
180 g
Package weight
180 g
Logistics data
Master (outer) case net weight
10.8 kg
Harmonized System (HS) code
84733080
Master (outer) case width
330 mm
Master (outer) case length
450 mm
Master (outer) case height
240 mm
Master (outer) case gross weight
11.8 kg
Products per master (outer) case
60 pc(s)
Brand Image Product code Product Stock Price from
ATEN USB DisplayPort Dual Display Secure KVM; 1,8M USB DisplayPort Dual Display ATEN USB DisplayPort Dual Display Secure KVM; 1,8M USB DisplayPort Dual Display
(show image)
2L-7D02UDPX5 USB DisplayPort Dual Display Secure KVM; 1,8M USB DisplayPort Dual Display 0.00
(excl. VAT)
0 (incl. VAT)
ATEN DisplayPort Secure KVM; 1,8M USB DisplayPort ATEN DisplayPort Secure KVM; 1,8M USB DisplayPort
(show image)
2L-7D02UDPX4 DisplayPort Secure KVM; 1,8M USB DisplayPort 0.00
(excl. VAT)
0 (incl. VAT)
ATEN HDMI to DVI-D USB USB KVM Cable with Audio; 1,8M USB HDMI to DVI-D Secure KVM ATEN HDMI to DVI-D USB USB KVM Cable with Audio; 1,8M USB HDMI to DVI-D Secure KVM
(show image)
2L-7D02DHX2 HDMI to DVI-D USB USB KVM Cable with Audio; 1,8M USB HDMI to DVI-D Secure KVM 0.00
(excl. VAT)
0 (incl. VAT)
ATEN HDMI to DVI-D USB USB KVM Cable with Audio; 1,8M USB HDMI to DVI-D ATEN HDMI to DVI-D USB USB KVM Cable with Audio; 1,8M USB HDMI to DVI-D
(show image)
2L-7D02DH HDMI to DVI-D USB USB KVM Cable with Audio; 1,8M USB HDMI to DVI-D 0.00
(excl. VAT)
0 (incl. VAT)
ATEN DVI-D Dual Link USB KVM Cable 1,8m ATEN DVI-D Dual Link USB KVM Cable 1,8m
(show image)
2L-7D02UD DVI-D Dual Link USB KVM Cable 1,8m 0.00
(excl. VAT)
0 (incl. VAT)
ATEN DVI-D USB KVM Cable 1,8m ATEN DVI-D USB KVM Cable 1,8m
(show image)
2L-7D02U DVI-D USB KVM Cable 1,8m 0.00
(excl. VAT)
0 (incl. VAT)
ATEN USB KVM Cable 5m ATEN USB KVM Cable 5m
(show image)
2L-5305U USB KVM Cable 5m 0.00
(excl. VAT)
0 (incl. VAT)
ATEN USB KVM Cable 3m ATEN USB KVM Cable 3m
(show image)
2L-5303U USB KVM Cable 3m 0.00
(excl. VAT)
0 (incl. VAT)
ATEN PS/2 KVM Cable 3m ATEN PS/2 KVM Cable 3m
(show image)
2L-5303P PS/2 KVM Cable 3m 0.00
(excl. VAT)
0 (incl. VAT)
ATEN PS/2 USB KVM Cable 1,8m ATEN PS/2 USB KVM Cable 1,8m
(show image)
2L-5302UP PS/2 USB KVM Cable 1,8m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 7 distributor(s)
España 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
México 1 distributor(s)