location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 16ft PS/2 KVM cable Black 5 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16ft PS/2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-1705P show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423771123 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Bullet Points ATEN 16ft PS/2 KVM cable Black 5 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 m
  • - Keyboard port type: PS/2
  • - Mouse port type: PS/2
  • - Video port type: VGA
  • - Black
Long product name ATEN 16ft PS/2 KVM cable Black 5 m :
The long product name of ATEN 16ft PS/2 KVM cable Black 5 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5M PS/2 KVM Cable with Audio
More>>>
ATEN 16ft PS/2 KVM cable Black 5 m:
The official description of ATEN 16ft PS/2 KVM cable Black 5 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PC Connector: HDB,PS/2 and Audio
Console Connector:DB-25
Length:5m
Please see "KVM Cables Table" for compatible products

Short summary description ATEN 16ft PS/2 KVM cable Black 5 m:
This short summary of the ATEN 16ft PS/2 KVM cable Black 5 m data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 16ft PS/2, 5 m, PS/2, PS/2, VGA, Black, 2 x 6 pin mini-DIN (M), 1 x HDB-15 (M), 2 x 3.5mm Audio

Long summary description ATEN 16ft PS/2 KVM cable Black 5 m:
This is an auto-generated long summary of ATEN 16ft PS/2 KVM cable Black 5 m based on the first three specs of the first five spec groups.

ATEN 16ft PS/2. Cable length: 5 m, Keyboard port type: PS/2, Mouse port type: PS/2. Connector(s): 6 pin mini-DIN, HDB-15, 3.5mm Jack, DB-25

Performance
Product colour
Black
Cable length *
5 m
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
Connector 1
2 x 6 pin mini-DIN (M), 1 x HDB-15 (M), 2 x 3.5mm Audio
Performance
Connector 2
DB-25 (M)
Connector 1 gender
Male
Connector 2 gender
Male
Logistics data
Harmonized System (HS) code
84733080
Other features
Connector(s)
6 pin mini-DIN, HDB-15, 3.5mm Jack, DB-25
Brand Image Product code Product Stock Price from
ATEN 2L-1701P KVM cable 1.8 m ATEN 2L-1701P KVM cable 1.8 m
(show image)
2L-1701P 2L-1701P 0.00
(excl. VAT)
0 (incl. VAT)
ATEN AT-2L5002P/C ATEN AT-2L5002P/C
(show image)
2L-5002P/C AT-2L5002P/C 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 33ft PS/2 KVM cable Black 10 m ATEN 33ft PS/2 KVM cable Black 10 m
(show image)
2L-1710P 33ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 4ft PS/2 KVM cable Black 1.1 m ATEN 4ft PS/2 KVM cable Black 1.1 m
(show image)
2L-1701S 4ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 16ft PS/2 KVM cable Grey 4.87 m ATEN 16ft PS/2 KVM cable Grey 4.87 m
(show image)
2L-1605P 16ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 10ft PS/2 KVM cable Grey 3 m ATEN 10ft PS/2 KVM cable Grey 3 m
(show image)
2L-1603P 10ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 67ft PS/2 KVM cable Black 20 m ATEN 67ft PS/2 KVM cable Black 20 m
(show image)
2L-1020P 67ft PS/2 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2L1601P KVM cable Grey 1.8 m ATEN 2L1601P KVM cable Grey 1.8 m
(show image)
2L-1601P 2L1601P 0.00
(excl. VAT)
0 (incl. VAT)
ATEN PS/2 , 10m KVM cable Grey ATEN PS/2 , 10m KVM cable Grey
(show image)
2L-1610P PS/2 KVM Cable, 10m 0.00
(excl. VAT)
0 (incl. VAT)
ATEN USB KVM cable Black 1.2 m ATEN USB KVM cable Black 1.2 m
(show image)
2L-5001U USB KVM Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
México 1 distributor(s)