location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet L411b inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Officejet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L411b
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ774A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631426999 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2024 09:18:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 12 Jun 2018
Product end of life date
Bullet Points HP Officejet L411b inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Conveniently print on the go, using built-in Bluetooth® technology and a lithium ion battery bundled together in one mobile product.[1] Produce professional-quality documents with Original HP inks.
  • - Print professional-quality documents from multiple operating systems on Windows® and Macintosh platforms. Use Bluetooth® to print wirelessly from a variety of mobile devices, including selected notebooks and smartphones.[1]
  • - Depend on this printer to perform—it's designed to withstand the rigors of daily travel. A 50-sheet paper tray and included AC adapter make this mobile printer versatile and easy to use.
  • - Deliver professional-quality documents and photos with laser-quality text and vivid colors, using this durable, compact printer. Plus, get impressive photo printing features.
Warranty: One-year limited hardware backed by HP Customer Care, service and support; one-year technical phone support
Long product name HP Officejet L411b inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi :
The long product name of HP Officejet L411b inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet 100 Mobile Printer - L411b, Inkjet, 5ppm, A4, 64MB
More>>>
HP Officejet L411b inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
The official description of HP Officejet L411b inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Produce professional-quality documents on the go, using built-in Bluetooth® wireless technology. Print from a variety of selected notebooks and smartphones.[1]

Short summary description HP Officejet L411b inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
This short summary of the HP Officejet L411b inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet L411b, Colour, 4800 x 1200 DPI, 2, A4, 500 pages per month, 5 ppm

Long summary description HP Officejet L411b inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of HP Officejet L411b inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

HP Officejet L411b. Colour, Number of print cartridges: 2, Maximum duty cycle: 500 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 5 ppm. Duplex printing. Wi-Fi. Product colour: Black, Silver

Borderless printing
Borderless printing

Borderless photos are printed right to the edge of the paper. You get beautiful photo prints with no trimming!

Memory card slot (pc)
Memory card slot (pc)

Many HP printers and All-in-Ones allow you to print photos directly from your memory card—no PC needed!

Impressive features bundled in one mobile product.

Print at your convenience while on the go, using built-in Bluetooth® wireless technology.[1]
Rely on a long-life, lithium ion battery—print up to 500 pages when the battery is fully charged.
Do more—produce professional-quality documents on the go, using Original HP high-capacity ink cartridges.
Print at up to 22 ppm black/18 ppm color and ISO (laser-comparable) speeds up to 5 ppm black/3.5 ppm color.[4]

Professional-quality documents from mobile devices.[1]

Use Bluetooth® technology to produce professional-quality documents from selected notebooks or netbooks.[1]
Print high-quality documents from selected smartphones and mobile phones, using Bluetooth® technology.[1]
Print directly from Windows Mobile® phones, Android and BlackBerry smartphones.[1]

Reliable mobile printing made easy.

Expect great performance—this printer is tested to operate in tough conditions.
Stay productive on the go with a 500-page monthly duty-cycle and a 50-sheet paper tray.
Monitor battery life with an indicator light and disconnect quickly with the Bluetooth® On/Off button.
Power your printer without the hassle of multiple adapters.

High-quality documents from a compact printer.

Take advantage of convenient mobile printing from a reliable, compact printer.[1]
Print documents with laser-quality black text and vivid color graphics.[5]
Produce lab-quality, borderless 4 x 6-inch photos on the go.[1][6]
Connect to a PictBridge compatible device and print lab-quality photos on the go.[1]

Features
Recommended duty cycle
100 - 500 pages per month
Duplex printing *
Yes
Duplex printing mode
Manual
Page description languages *
PCL 3 GUI
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
500 pages per month
Number of print cartridges *
2
HP segment
Small medium business
Printing
Print resolution black
600 x 600 DPI
Print resolution colour
4800 x 1200 DPI
Print speed (colour, draft quality, A4/US Letter)
18 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
5 ppm
Print speed (colour, normal quality, A4/US Letter)
3.5 ppm
Borderless printing
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
50 sheets
Total output capacity *
50 sheets
Maximum number of input trays *
1
Maximum input capacity
50 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum print size
203.2 x 341.8 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
L, 2L
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C6, DL
Custom media width
76 - 216 mm
Custom media length
102 - 356 mm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
PictBridge
Yes
Standard interfaces
Bluetooth, USB 2.0
Network
Ethernet LAN *
No
Wi-Fi *
Yes
Bluetooth
Yes
Performance
Internal memory *
64 MB
Maximum internal memory
64 MB
Built-in processor
Yes
Processor frequency
220 MHz
Sound power level (printing)
5.8 dB
Design
Market positioning *
Home & office
Product colour *
Black, Silver
Design
Built-in display *
No
Control type
Buttons
Country of origin
Malaysia, Singapore
Certification
EU (EMC Directive), USA (FCC Rules), Australia (C-Tick), New Zealand (MoC), Canada (DoC), China (CCC), Japan (VCCI registered), Korea (MIC certified), Taiwan (BSMI certified)
Power
Power consumption (printing) *
15 W
Power consumption (off)
0.34 W
Power consumption (standby)
5.8 W
Power consumption (max)
40 W
AC input voltage
90 - 264 V
System requirements
Recommended system requirements
Windows 10, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor; 1 GB (32-bit) or 2 GB (64-bit) RAM, 1.0 GB hard disk space, CD-ROM/DVD drive or internet connection, USB port; Microsoft® Windows Vista®: 800 MHz 32-bit (x86) or 64-bit (x64) processor; 512 MB RAM, 900 MB hard disk space, CD-ROM/DVD drive or internet connection, USB port; Windows® XP (32-bit) Service Pack 2: Intel® Pentium® II, Celeron® or compatible processor; 233 MHz or higher; 512 MB RAM, 500 MB hard disk space, CD-ROM/DVD drive or internet connection, USB port
Windows operating systems supported
Windows Vista, Windows XP, Windows 7, Windows XP Professional
Mac operating systems supported
Mac OS X 10.5 Leopard
Server operating systems supported
Windows Server 2003, Windows Server 2008
Other operating systems supported
Linux
Operational conditions
Recommended humidity operating range
15 - 90%
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
15 - 95%
Non-operating altitude
0 - 4600 m
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Bronze
Weight & dimensions
Pallet dimensions (W x D x H)
1220 x 1016 x 2567 mm
Width
348 mm
Depth
175 mm
Height
84 mm
Weight
2.3 kg
Packaging data
Cables included
AC
Bundled software
BING bar, Desktop SureSupply
Package width
406 mm
Package depth
203 mm
Package height
244 mm
Package weight
4.5 kg
Logistics data
Pallet gross weight
691 g
Other features
Print technology
Thermal inkjet
Number of print heads
2
Number of users
3 user(s)
Disclaimer HP Officejet L411b inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:
Disclaimer

[1]Notebook or netbook must be Bluetooth enabled. Includes Windows Mobile® phones. Additional fee required through 3rd party service provider for Android and BlackBerry smartphones.
[3]High-capacity cartridges and ColorLok® paper not included. Please purchase separately.
[4]After first page or after first set of ISO test pages. For more information, see www.hp.com/go/printerclaims.
[5]Based on paper-industry predictions for acid-free papers and Original HP inks; colorant stability data at room temperature based on similar systems tested per ISO 11798 and ISO 18909.
[6]On photo paper only.