location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 8 Port Low Profile PCI Express RS232 Serial Adapter Card w/ 161050 UART

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8 Port Low Profile PCI Express RS232 Serial Adapter Card w/ 161050 UART
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEX8S1052
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030850803 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:37:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 8 Port Low Profile PCI Express RS232 Serial Adapter Card w/ 161050 UART
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: Serial
  • - Purpose: Server
Warranty: Lifetime Warranty
Long product name StarTech.com 8 Port Low Profile PCI Express RS232 Serial Adapter Card w/ 161050 UART :
The long product name of StarTech.com 8 Port Low Profile PCI Express RS232 Serial Adapter Card w/ 161050 UART. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 8 Port Low Profile PCI Express RS232 Serial Adapter Card w/ 161050 UART - PCI Express Serial Port - PCIe Serial RS232 Card
More>>>
StarTech.com 8 Port Low Profile PCI Express RS232 Serial Adapter Card w/ 161050 UART:
The official description of StarTech.com 8 Port Low Profile PCI Express RS232 Serial Adapter Card w/ 161050 UART as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add 8 RS-232 serial ports to your computer through a single low profile PCI Express slot

The PEX8S1052 8 Port Low Profile PCI Express RS232 Serial Adapter Card w/ 161050 UART lets you add 8 RS-232 serial ports to your computer through a single low profile PCI Express slot.

Supporting data rates up to 460.8 Kbps, the PCI express serial port card offers a high performance 16C1050 UART and a large 256-Byte transit/receive FIFO buffer that work together to provide high-speed serial communication while reducing the overall load on the system CPU.

Suitable for most standard computer chassis, the 8 port serial card offers a low profile/half-height design and includes an optional full-height bracket. The included break-out cable uses a single connector on the card to deliver 8 ports, avoiding crowded connections that can occur with fixed/static ports.

Backed by a StarTech.com lifetime warranty and free lifetime technical support.

The StarTech.com Advantage

- Breakout cable design uses only 1 PCIe slot to add 8 serial ports
- Included low and full profile brackets fit almost any PC case

Short summary description StarTech.com 8 Port Low Profile PCI Express RS232 Serial Adapter Card w/ 161050 UART:
This short summary of the StarTech.com 8 Port Low Profile PCI Express RS232 Serial Adapter Card w/ 161050 UART data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 8 Port Low Profile PCI Express RS232 Serial Adapter Card w/ 161050 UART, PCIe, Serial, Low-profile, RS-232, Server, CE, FCC

Long summary description StarTech.com 8 Port Low Profile PCI Express RS232 Serial Adapter Card w/ 161050 UART:
This is an auto-generated long summary of StarTech.com 8 Port Low Profile PCI Express RS232 Serial Adapter Card w/ 161050 UART based on the first three specs of the first five spec groups.

StarTech.com 8 Port Low Profile PCI Express RS232 Serial Adapter Card w/ 161050 UART. Host interface: PCIe, Output interface: Serial, Expansion card form factor: Low-profile. Purpose: Server, Certification: CE, FCC. FIFO (First In, First Out): 256 B. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Server operating systems supported: Windows Server 2003, Windows Server 2008. Width: 18 mm, Depth: 175 mm, Height: 69 mm

Ports & interfaces
Host interface *
PCIe
Output interface *
Serial
Expansion card form factor
Low-profile
Serial ports quantity
8
Serial interface type
RS-232
Design
Internal *
Yes
Purpose
Server
Certification
CE, FCC
Features
FIFO (First In, First Out)
256 B
Operational conditions
Operating temperature (T-T)
0 - 100 °C
Storage temperature (T-T)
-60 - 150 °C
Operating relative humidity (H-H)
20 - 80%
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
18 mm
Depth
175 mm
Height
69 mm
Weight
66 g
Packaging data
Mounting brackets included
Yes
Quick installation guide
Yes
Package weight
551 g
Country Distributor
United Kingdom 1 distributor(s)