Epson logo

Epson TM-H6000IV Series 180 x 180 DPI Wired Thermal POS printer

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126335
Info modified on:
05 Aug 2022, 10:35:43
Long product name Epson TM-H6000IV Series 180 x 180 DPI Wired Thermal POS printer:

300 mm/sec, 180 DPI x 180 DPI, 186‎ x 278 x 181 mm, 4.4 kg

Epson TM-H6000IV Series 180 x 180 DPI Wired Thermal POS printer:

Epson TM-H6000IV Series

Building on the success of the TM-H6000III, this printer features improved power efficiency and reduced paper usage to help lower your overheads. Administrators will appreciate the new remote management feature, easy installation and two interfaces onboard.

Use less paper
Shrink paper usage by up to 31 percent with the TM-H6000IV’s paper save feature. Instead of squeezing logos and text, which causes distortion and can compromise legibility, the 'paper save' feature automatically reduces blank spaces and barcode height. It also prints the top of the next receipt before cutting the current one to decrease the top margin.

Use less power
Lower utility overheads with ENERGY STAR-qualified power efficiency.

Save time and hassle
Easily manage a fleet of TM-H6000IV printers over a network using the new remote management feature. Monitor every printer’s status and usage from a single location, and carry out settings changes remotely.

Simple integration
Get the freedom to switch to a USB environment at any time, with USB included as standard in addition to the changeable second interface.

Eye-catching greyscale graphics
Make a good impression on customers with high-quality receipts. The TM-H6000IV delivers eye-catching greyscale logos and graphics, ideal for reinforcing branding or communicating special offers more effectively.

Speedy transactions
Every transaction is fast and fuss-free with the TM-H6000IV’s improved print speeds of up to 300mm/sec for receipts and 5.7 lines per second for slips. To ensure customers are not frustrated by cheque processing failures, the optional MICR reader has an accuracy rate of over 99 percent.

Easy to use
Even inexperienced operators will find the TM-H6000IV easy to use - its large paper slot allows trouble-free insertion of slips and cheques. Changing consumables is a safe, one-handed job, with no sharp edges or exposed parts.

- Paper save feature - Uses up to 31% less paper
- Uses less power - ENERGY STAR-qualified
- Remote management - Save time and hassle
- Easy integration - USB included as standard
- Greyscale printing - Eye-catching graphics and logos

Short summary description Epson TM-H6000IV Series 180 x 180 DPI Wired Thermal POS printer:

Epson TM-H6000IV Series, Thermal, POS printer, 180 x 180 DPI, 5.7 lps, 300 mm/sec, 1.41 x 3.39 mm

Long summary description Epson TM-H6000IV Series 180 x 180 DPI Wired Thermal POS printer:

Epson TM-H6000IV Series. Print technology: Thermal, Type: POS printer, Maximum resolution: 180 x 180 DPI. Maximum roll diameter: 8.3 cm, Supported paper width: 80 mm. Connectivity technology: Wired, USB connector: USB Type-B, Serial interface type: RS-232. Sound pressure level (printing): 55 dB, Autocutter durability: 2 million cuts, Ribbon life: 3 million characters. Product colour: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.