location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung NX NX2000 + ED II 20-50mm MILC 20.3 MP CMOS 5472 x 3648 pixels White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
NX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NX2000 + ED II 20-50mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EV-NX2000BFWNL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085662544 show
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72546
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung NX NX2000 + ED II 20-50mm MILC 20.3 MP CMOS 5472 x 3648 pixels White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MILC 20.3 MP CMOS Touchscreen White
  • - Image stabilizer
  • - Digital zoom: 2x
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 25600 Fastest camera shutter speed: 1/4000 s Slowest camera shutter speed: 30 s ± 3EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - Built-in microphone Voice recording HDMI Wi-Fi Near Field Communication (NFC)
Long product name Samsung NX NX2000 + ED II 20-50mm MILC 20.3 MP CMOS 5472 x 3648 pixels White :
The long product name of Samsung NX NX2000 + ED II 20-50mm MILC 20.3 MP CMOS 5472 x 3648 pixels White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20.3MP ASP-C CMOS, ISO100 - 25600, 1/4000s, f=20 - 50mm, 3.7" Full Touchscreen (800 x 480), Memory 2GB, MicroSD/MicroSDHC/MicroSDXC, Micro HDMI, USB 2.0, Wi-Fi 802.11b/g/n, NFC, White
More>>>
Samsung NX NX2000 + ED II 20-50mm MILC 20.3 MP CMOS 5472 x 3648 pixels White:
The official description of Samsung NX NX2000 + ED II 20-50mm MILC 20.3 MP CMOS 5472 x 3648 pixels White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:

- 20.3M APS Sensor Delivers High-Quality Images with Vivid Colors
- Compact Interchangeable-lens Digital Camera
- Review and Edit Photos on a Stunning 3.7” WVGA Touch Screen
- Share your Best Photos Instantly with Family and Friends with Built-in Wi-Fi

20.3MP APS-C CMOS Sensor

You may not be a professional photographer, but with the 20.3MP APS-C CMOS sensor, you can easily shoot like one.

3.7" WVGA Touch Screen

The NX2000 boasts the largest screen in its class, with a stunning 3.7" WVGA display that serves up plenty of space.

AutoShare

Simultaneously send every picture you take to your mobile phone via Wi-Fi connection.

Short summary description Samsung NX NX2000 + ED II 20-50mm MILC 20.3 MP CMOS 5472 x 3648 pixels White:
This short summary of the Samsung NX NX2000 + ED II 20-50mm MILC 20.3 MP CMOS 5472 x 3648 pixels White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung NX NX2000 + ED II 20-50mm, 20.3 MP, 5472 x 3648 pixels, CMOS, Full HD, Touchscreen, White

Long summary description Samsung NX NX2000 + ED II 20-50mm MILC 20.3 MP CMOS 5472 x 3648 pixels White:
This is an auto-generated long summary of Samsung NX NX2000 + ED II 20-50mm MILC 20.3 MP CMOS 5472 x 3648 pixels White based on the first three specs of the first five spec groups.

Samsung NX NX2000 + ED II 20-50mm. Camera type: MILC, Megapixel (approx.): 20.3 MP, Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 25600. Digital zoom: 2x, Focal length range: 20 - 50 mm. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. Internal memory: 2048 MB. Weight: 228 g. Product colour: White

Picture quality
Camera type *
MILC
Megapixel (approx.) *
20.3 MP
Sensor type *
CMOS
Maximum image resolution *
5472 x 3648 pixels
Still image resolution(s) *
480 x 480,640 x 360,640 x 424,1280 x 1280,1920 x 1080,1920 x 1280,2000 x 2000,3008 x 1688,3008 x 2000
Image stabilizer *
Yes
Supported aspect ratios
3:2, 16:9
Total megapixels
21.6 MP
Image formats supported *
JPG, MPO, RAW
Lens system
Digital zoom *
2x
Focal length range
20 - 50 mm
Lens mount interface
Samsung NX
Focusing
Auto focusing (AF) modes *
Continuous Auto Focus, Multi Point Auto Focus, Single Auto Focus
Auto Focus (AF) object detection
Face
Auto Focus (AF) points
21
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
25600
ISO sensitivity
100, 200, 400, 800, 1600, 3200, 6400, 12800, 25600
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light exposure correction *
± 3EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Shutter
Fastest camera shutter speed *
1/4000 s
Slowest camera shutter speed *
30 s
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction
External flash connector
Yes
Flash sync-speed
0.0055 s
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
320 x 240, 640 x 480, 1280 x 720, 1920 x 810, 1920 x 1080
Motion JPEG frame rate
30 fps
Video formats supported
H.264, MP4
Audio
Built-in microphone *
Yes
Voice recording
Yes
Audio formats supported
AAC
Memory
Internal memory
2048 MB
Compatible memory cards *
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Display
Display *
LCD
Touchscreen *
Yes
Display diagonal *
7.62 cm (3")
Display resolution
800 x 400 pixels
Display
Display resolution (numeric)
1152000 pixels
Field of view
100%
Ports & interfaces
USB version *
2.0
HDMI *
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC) *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Manual, Tungsten
Scene modes *
Fireworks, Night, Panorama, Sunset, Landscape
Photo effects *
Vivid
Self-timer delay *
2, 30 s
Camera playback
Movie, Single image, Slide show, Thumbnails
Languages support
Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Estonian, Finnish, French, Greek, Hebrew, Hungarian, Italian, Korean, Latvian, Lithuanian, Norwegian, Polish, Portuguese, Russian, SER, Swedish, Thai, Turkish
3D
Yes
Image editing
Rotating, Trimming
Camera file system
DCF, DPOF 1.1, Exif 2.21, RAW
Anti-dust function
Yes
Image processor
DRIMe IV
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.5 Leopard
Design
Product colour *
White
Battery
Battery life (CIPA standard)
340 shots
Battery capacity
1130 mAh
Battery life (max)
2.83 h
Battery type
BP1130
Number of batteries supported
1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
119 mm
Depth
35.7 mm
Height
64.5 mm
Weight
228 g
Packaging content
Batteries included
Yes
Bundled software
Adobe Photoshop Lightroom 4 iLauncher
Other features
Minimum storage drive space
250 MB
Minimum RAM
512 MB
Minimum processor
Intel Core 2 Duo 2.0 GHz / AMD Phenom 2.4 GHz
HDMI ports quantity
1
Power source type
Battery
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 04:12:57
Uk has collected 53 expert reviews for Samsung NX NX2000 + ED II 20-50mm MILC 20.3 MP CMOS 5472 x 3648 pixels White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
macworld.co.uk
Updated:
2013-11-09 04:12:56
New entry-level ‘NX’ interchangeable lens camera from Korean electronics giant Samsung The minimalist shape of the NX2000 with its NFC, Wi-Fi connectivity, app-like screen icons yet large enthusiast pleasing image sensor More than any other manufactur...
Good Good value, large touch screen and app-like operational icons will be welcomed by those more familiar with smartphones than digital SLRs, sharply detailed and colour rich images straight out of the camera with minimal effort, increased connectivity options...
Bad If you do need to remove the media card it’s a pain as the NX2000 has opted for the small and fiddly fingernail-sized microSD, no onboard flash and no eye-level viewfinder...
Bottom line More evolution than revolution, the Samsung NX2000 should prove popular with photographers on a budget who want a better quality of camera for those special occasions, but not the added bulk of a DSLR and larger lenses. For those who already own Galaxy ph...
80%
T3.com
Updated:
2013-11-09 04:12:56
Announced shortly before the potentially game changing Samsung Galaxy NX, the more traditional compact system Samsung NX2000 camera feels slightly overlooked in the hubbub. It being an update of last summer's popular entry-level Samsung NX1000 - awarded...
Good Larger touchscreen, Sharp colourful images, Plenty of detail...
Bad microSD card, No built-in viewfinder, No built-in flash...
80%
trustedreviews.com
Updated:
2013-11-09 04:12:56
What is the Samsung NX2000? The Samsung NX2000 is the latest model in the brand's growing range of ‘NX' Compact System Cameras (CSCs). With a decent range of 16 lenses and numerous accessories available, Samsung's NX range has become a serious contender i...
Good Good, compact design, Sound ISO noise control, Large, responsive touchscreen...
Bad Poor metering performance, No built-in flash, Inconsistent colours...
Bottom line The Samsung NX2000 offers some great features, including its connectivity and the fantastic rear LCD, but it's sometimes slow and the image quality falls a long way short of the competition...
60%
itreviews.com
Updated:
2013-11-09 04:12:57
The Samsung NX2000 ($649.99 direct) is a mid-level body in Samsung’s NX mirrorless camera lineup. It’s aimed squarely at fans of touch-screen devices, as it eschews most physical controls in favor of a big 3.7-inch rear LCD. Its image quality is excellent...
Bottom line The Samsung NX2000 mirrorless camera has a huge touch-screen display and great Wi-Fi support, but it's a little slow to focus...
60%
digitalversus.com
Updated:
2014-01-07 01:02:43
After announcing the NX300 in January, Samsung is updating last year's entry-level mirrorless hybrid, the NX1000, with the NX2000, carrying its Smart Camera concept a step further. The first time...
Good Very good picture quality up to 6400 ISO, Excellent touchscreen interface, WiFi, NFC, Userfriendly, easy to handle, Very goodquality video mode, iFn button on NX lenses is a great extra...
Bad No builtin flash (separate accessory supplied), No tilt/swivel screen, AF is a little slow in low light, Buffer memory is quite low, Uses microSD memory cards...
Bottom line The Samsung NX2000 is a great little lens-switching compact. Its fully touchscreen interface has been thoughtfully designed and is a real pleasure to use. Plus, picture quality is excellent both in photo mode and in video mode. In fact, this camera is so...
100%
jamonline.ph
Updated:
2016-12-02 07:20:34
I'm a big fan of mirrorless cameras. I've always prefer mirrorless cameras than the DSLRs because they are more portable, thinner and small but it can shoot DSLR-quality images. But of course it has its disadvantages too like the lack of viewfinder on som...
Bottom line The Samsung NX2000 Smart Camera is the entry level smart camera of Samsung. It is a smart camera that is not running on Android but still, it has some cool features like direct link which is great especially for those people who are live tweeting on their...
0%
gadgetsmagazine.com.ph
Updated:
2016-12-02 07:20:34
The Mobile Link feature under the ‘Wi-Fi' panel lets you transfer photos from the camera to your mobile device, and vice versa. Remote Viewfinder, meanwhile, lets you use your smartphone to see whatever the camera is shooting and to remotely trigger the s...
Bottom line Samsung was smart to equip a CSC with a touchscreen and wireless capabilities, but bundling mode selection and manual controls into one dial may have cost the camera its appeal to more advanced users.REVIEWCombine the looks of the Galaxy Camera and the fe...
0%
klgadgetguy.com
Updated:
2016-12-02 07:20:34
What camera do you choose when it comes to Mirrorless Compact Camera? Well, the brands that come to my mind will definitely be Sony NEX or Panasonic Lumix G series. But as for recently, I will take one more brand into consideration which is Samsung NX ser...
0%
techpatrl.com
Updated:
2016-12-02 07:20:34
Samsung NX2000 is coming up in the stores in the Philippines by the end of August. It is the successor of NX1000 which are still out in the market. With only slight upgrade in features like a bigger LCD touch screen of 3.7 inches in NX2000, same kit lens...
Good Image quality is par with DSLR specially on manual setting, Auto-focus is fast, One-hand operation, Wireless connecitivity, Macro shot is awesome...
Bad Not for “selfies” users, Limited available lens...
Bottom line The Samsung NX2000 will make a perfect buddy for travelling people because of its portability and connectivity features. It is easy to use, you can start shooting in less than five minutes of familiarization with it.  Battery life will get you a whole day...
0%
yugatech.com
Updated:
2016-12-02 07:20:34
Samsung PH has been kind enough to let us take their latest mid-range MILC, the NX2000, for a spin for a couple of weeks. Check out what this 20MP camera has to offer in our full review right after the break.As mentioned earlier, the Samsung NX2000 is the...
Good Image quality, Ergonomic design, Decent build, Wi-Fi functionalities, Snappy overall performance...
Bad Subpar battery life, Insufficient physical buttons, Poor outdoor legibility, Limited lens selection...
Bottom line Interchangeable Lens Cameras have certainly come a long way from being a clunky piece of contraption to now a sleek and sometimes pocketable device. Sadly though, there are some crucial aspects of the camera that got lost in the transition, such as the ca...
0%
whatdigitalcamera.com
Updated:
2013-11-09 04:12:57
The is the latest camera in the NX range. It's a small-form CSC that features a 20.3MP APS-C sensor and, measuring in at 3.7in, the largest screen found on any digital camera outside of Samsung's Galaxy range. The biggest and most obvious new feature...
Good Style; Big monitor; Noise control...
Bad No flash; Hesitant focusing; Inconsistent metering...
Bottom line The Samsung NX2000 is a technological tour-de-force, and may well be a sign of things to come in the CSC market, but this is a camera for people who would otherwise buy a point-and-shoot compact. With its massive monitor, multi-touch screen and advan...
0%
steves-digicams.com
Updated:
2013-11-09 04:12:57
Quick TakeProsVery good image quality with 20.3 MP of resolutionLarge APS-C sized image sensorLarge touch screen LCDMenu structure is constructed smartly for touch screenCompact mirrorless ILC camera that's comfortable to hold and useGood-looking camer...
Bottom line By Kyle Schurman Photographers looking to make their first move from a point-n-shoot camera to an interchangeable lens model often give mirrorless ILC models a close look. The ILCs are thinner than DSLR models and typically have a more stylish look tha...
0%
Digitaltrends.com
Updated:
2013-11-09 04:12:57
Recently, we dubbed the Samsung NX300 compact system camera (CSC) with an Editor's Choice award. Now along comes a modified version, the NX2000 that costs a lot less money. The NX2000 takes terrific photos when there's enough light, but is the savings eno...
Good High-quality 20.3-megapixel stills, Excellent Wi-Fi implementation, Very responsive large touchscreen, Adobe Lightroom software included...
Bad Focusing not quite as fast as NX300, Some bizarre button labels, Mic picks up camera noises...
Bottom line On its own, the Samsung NX2000 is a solid CSC that takes terrific photos with enough light, has a top-notch touchscreen, and a Wi-Fi arsenal that's still best in its class. However, the camera does not exist in a vacuum and we'd spend the extra money fo...
80%
pcmag.com
Updated:
2013-11-09 04:12:57
The Samsung NX2000 ($649.99 direct)%displayPrice% at %seller% is a mid-level body in Samsung's NX mirrorless camera lineup. It's aimed squarely at fans of touch-screen devices, as it eschews most physical controls in favor of a big 3.7-inch rear LCD. Its...
Good Compact. Sharp kit lens. Good performance at higher ISO settings. Raw shooting support. Large APS-C image sensor. Big touch-screen display. Excellent Wi-Fi implementation. 7.8fps burst shooting. 3D lens support. Includes Adobe Photoshop Lightroom software...
Bad Screen doesn't tilt. Display is hard to see in very bright light. No EVF option. Noticeable shutter lag. Limited physical controls. Lacks built-in flash. Dedicated battery charger not included...
Bottom line The Samsung NX2000 mirrorless camera has a huge touch-screen display and great Wi-Fi support, but it's a little slow to focus...
70%
photographyblog.com
Updated:
2013-11-09 04:12:57
The Samsung NX2000 is a new entry-level mirrorless compact system camera. The plastic-bodied NX2000 features a 20.3 megapixel APS-C CMOS sensor, 3.7-inch WVGA Full Touch Screen, ISO range of 100-25,600, 1080p HD movie recording, built-in Wi-Fi and Near Fi...
Bottom line The Samsung NX2000 takes the NX-series in a more smartphone-like direction, with a much greater reliance on its Android-aping touchscreen interface than previous models. It's so reliant on the excellent and very large 3.7 inch screen that we'd almost rec...
90%
dpreview.com
Updated:
2014-01-12 01:07:30
Entry-level mirrorless cameras provide a nice middle ground between fixed-lens point-and-shoots and lower-end DSLRs. It's an ever-growing category with options for photographers of varying skill level and intentions. The common factors in this class are t...
0%
digitalcamerareview.com
Updated:
2014-01-29 02:18:07
Like the NX300, the NX2000 has the same shape and design as many other NX cameras. The NX2000 comes in black, white and pink. The camera has similar measurements as the NX300 at 4.7 x 2.5 x 1.4 inches (WxHxD) and weighs about 0.5 pounds without the batte...
Good Very good image quality, Very good WiFi connectivity, Speedy AF in most lighting...
Bad Almost completely controlled by touchscreen, Battery life is okay, but not great, No external battery charger...
Bottom line The Samsung NX2000 sits very comfortably between the NX1100 and the NX300--offering users a high quality camera for a reasonable price. If fact, at the time of this review we were able to find the NX2000 for about $600 (making it the same price as the NX...
80%
whatdigitalcamera.com
Updated:
2014-06-28 01:49:31
The Samsung NX2000 features a huge touch-screen monitor, 20.3MP sensor and Wi-fi connectivity. While it could well herald the future of photography, read on to find out how it gets on the the What Digital Camera Samsung NX2000 review...The Samsung NX2000...
Good Style; Big monitor; Noise control...
Bad No flash; Hesitant focusing; Inconsistent metering...
Bottom line The Samsung NX2000 is a technological tour-de-force, and may well be a sign of things to come in the CSC market, but this is a camera for people who would otherwise buy a point-and-shoot compact.With its massive monitor, multi-touch screen and advanced...
79%
dxomark.com
Updated:
2015-06-13 06:58:41
With a 20.3-Mpix APS-C CMOS sensor, touch screen NFC Samsung's Galaxy NX2000 is a new intermediate entry-level model sitting between the NX1100 and NX300. Read on to find out if it has enough to compete with mirrorless models from Sony.Specification and F...
Bottom line The NX2000 sensor has good color depth and low-light capabilities but dynamic range is a bit of let down compared to its closest rival the Sony A5000. Still the NX2000 has a comparable feature set and Samsung's lens line up is gathering pace - it may be a...
0%