location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 20-50mm f/3.5-5.6 ED II NX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20-50mm f/3.5-5.6 ED II NX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX-S2050BNB/US
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2019 12:36:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung 20-50mm f/3.5-5.6 ED II NX Black :
The long product name of Samsung 20-50mm f/3.5-5.6 ED II NX Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20-50mm f/3.5-5.6 ED II NX Lens
More>>>
Samsung 20-50mm f/3.5-5.6 ED II NX Black:
The official description of Samsung 20-50mm f/3.5-5.6 ED II NX Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra Compact Interchangeable Lens
Lightweight design and retractable when the camera is powered down, this 20-50mm lens can be easily controlled with one hand and carried in a small case or even a coat pocket.

Ultra-low Dispersion and Aspherical Lenses
Within this standard zoom lens are 1 ultra-low dispersion element and 1 aspherical element, which combine to limit spherical and chromatic aberrations.

Compatibility
Our Samsung 20-50mm NX mount lens is compatible with any and all of the Samsung NX compact cameras, including the NX20, NX200 and NX210.

Short summary description Samsung 20-50mm f/3.5-5.6 ED II NX Black:
This short summary of the Samsung 20-50mm f/3.5-5.6 ED II NX Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 20-50mm f/3.5-5.6 ED II NX, 20 - 50 mm

Long summary description Samsung 20-50mm f/3.5-5.6 ED II NX Black:
This is an auto-generated long summary of Samsung 20-50mm f/3.5-5.6 ED II NX Black based on the first three specs of the first five spec groups.

Samsung 20-50mm f/3.5-5.6 ED II NX. Aperture range (F-F): 3.5 - 5.6, Focal length range: 20 - 50 mm. Compatibility: NX20, NX200, NX210. Product colour: Black

Lens system
Aperture range (F-F)
3.5 - 5.6
Focal length range
20 - 50 mm
Minimum aperture number *
5.6
Number of aspheric elements
1
Performance
Compatibility
NX20, NX200, NX210
Design
Product colour
Black
Source Testseek summary Average rating
Reviews
Updated:
2013-06-28 01:22:25
Uk has collected 3 expert reviews for Samsung 20-50mm f/3.5-5.6 ED II NX Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
photoreview.com.au
Updated:
2014-06-04 01:51:25
When attached to an NX-series camera, the 2.5x zoom ratio covers a 35mm equivalent range of about 31-77mm, which is shorter than most kit lenses, including Olympus's 14-42mm kit lens. The minimum focusing distance is 28 cm, which provides a maximum magnif...
80%
pcmag.com
Updated:
2013-06-28 01:22:25
The Samsung 20-50mm f/3.5-5.6 ED II NX Lens ($249 list)$235.88 at NextWarehouse.com is a kit lens for some Samsung NX cameras, including the NX1000$328.12 at Amazon, but can also be purchased separately. At a mere 2.5 by 1.6 inches (HD), the 4.2-ounc...
Good Compact. Sharp. Very little distortion.
Bad Slow aperture. Plastic lens mount. Limited zoom range. Rotating front element...
Bottom line The Samsung 20-50mm f/3.5-5.6 ED II NX Lens is a sharp, compact zoom lens for the NX system. It's size is appealing, but the lens is fairly slow...
70%