location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 8150dn 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 8150dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4267A#ABH
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:25:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet 8150dn 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 600 DPI
  • - 32 ppm
  • - Maximum duty cycle: 150000 pages per month
  • - Total input capacity: 3100 sheets Total output capacity: 600 sheets
  • - Internal memory: 32 MB Built-in processor 250 MHz
Long product name HP LaserJet 8150dn 600 x 600 DPI :
The long product name of HP LaserJet 8150dn 600 x 600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet 8150dn Printer
More>>>
HP LaserJet 8150dn 600 x 600 DPI:
The official description of HP LaserJet 8150dn 600 x 600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The most advanced network printers on the market for high quality, economical and effortless black and white output.

Short summary description HP LaserJet 8150dn 600 x 600 DPI:
This short summary of the HP LaserJet 8150dn 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 8150dn, Laser, 600 x 600 DPI, 32 ppm, Network ready

Long summary description HP LaserJet 8150dn 600 x 600 DPI:
This is an auto-generated long summary of HP LaserJet 8150dn 600 x 600 DPI based on the first three specs of the first five spec groups.

HP LaserJet 8150dn. Print technology: Laser. Maximum duty cycle: 150000 pages per month. Maximum resolution: 600 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 32 ppm. Network ready

Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (black, normal quality, A3)
16 ppm
Time to first page (black, normal)
17 s
Features
Maximum duty cycle *
150000 pages per month
Input & output capacity
Total input capacity *
3100 sheets
Total output capacity *
600 sheets
Maximum input capacity
3100 sheets
Maximum output capacity
3600 sheets
Network
Network ready
Yes
Performance
Internal memory *
32 MB
Maximum internal memory
160 MB
Built-in processor
Yes
Processor model
QED
Processor frequency
250 MHz
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 95%
Weight & dimensions
Weight
51 kg
Dimensions (WxDxH)
566 x 540 x 520 mm
Packaging content
Bundled software
HP Common Installer, HP Common Drivers, HP Resource Manager, HP Internet Installer, HP Disk Image Utility, Macintosh PPDS, Macintosh HP LaserJet Utility, Macintosh fonts, Macintosh help
Other features
Recommended operating temperature range (T-T)
10 - 32.5 °C
I/O ports
1 x IEEE 1284 parallel 1 x RJ-45
Custom media sizes
98 x 191 mm - 297 x 450 mm
Standard media sizes
A4, A3, B4, B5, C5, DL
Typefaces
80
Recommended media weight
60 - 199, 60 - 105 g/m²
Acoustic power emissions
6,5 B(A)
Acoustic pressure emissions
59 dB
Power requirements
100 - 127V / 220 - 240V, 50/60 Hz (+/- 2 Hz)
Standard input trays
5
Copier resize
25 - 200%
Networking features
Ethernet, Fast Ethernet
Print quality (black, best quality)
1200 x 1200 DPI
Maximum number of copies
999 copies
Power consumption (active)
685 W
Compatible operating systems
Microsoft Windows (3.1x, 9x, 2000, Me, NT 4.0, XP), IBM OS/2 (2.0 +), Apple Mac OS (7.5 +), AutoCAD, UNIX LPR, Linux LPR & GPR