location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman H82X toner cartridge 1 pc(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H82X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H82X
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332568011321
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75894
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Greenman H82X toner cartridge 1 pc(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Black
  • - Black toner page yield: 20000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description Greenman H82X toner cartridge 1 pc(s) Black:
This short summary of the Greenman H82X toner cartridge 1 pc(s) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Greenman H82X, 20000 pages, Black, 1 pc(s)

Long summary description Greenman H82X toner cartridge 1 pc(s) Black:
This is an auto-generated long summary of Greenman H82X toner cartridge 1 pc(s) Black based on the first three specs of the first five spec groups.

Greenman H82X. Black toner page yield: 20000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
Canon imageRUNNER 3250, Canon LBP-1910, Canon LBP-3260, Canon LBP-72X, Canon LBP-950, HP LaserJet 8100, HP LaserJet 8100DN, HP LaserJet 8100mfp, HP LaserJet 8100N, HP LaserJet 8150, HP LaserJet 8150dn, HP LaserJet 8150hn, HP LaserJet 8150mfp, HP LaserJet 8150n, HP Mopier 320
Quantity per pack *
1 pc(s)
Black toner page yield *
20000 pages
Printing colours *
Black
Brand compatibility *
HP
OEM code
C4182X
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Weight
3.75 kg
Package weight
4.1 kg
Technical details
Package volume
19894.875 cm³
Other features
Package dimensions (WxDxH)
475 x 199 x 326 mm
Print technology
Laser printing
Brand Image Product code Product Stock Price from
MM Black Laser Toner - HP 82X (C4182X) / Canon EP-72 - For HP LaserJet / Canon LBP toner cartridge 1 pc(s) MM Black Laser Toner - HP 82X (C4182X) / Canon EP-72 - For HP LaserJet / Canon LBP toner cartridge 1 pc(s)
(show image)
15119DK Black Laser Toner - HP 82X (C4182X) / Canon EP-72 - For HP LaserJet / Canon LBP 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation 27302 toner cartridge Black
(show image)
27302 27302 0.00
(excl. VAT)
0 (incl. VAT)
V7 V782X toner cartridge Black V7 V782X toner cartridge Black
(show image)
V782X V782X 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE Compatible to HEWLETT PACKARD 8100/8100N, 10.000 Pages
(show image)
16.10.1076 Compatible to HEWLETT PACKARD 8100/8100N, 10.000 Pages 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Cartridge
(show image)
622785 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)