location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology ValueRAM KVR16LS11/8 memory module 8 GB 1 x 8 GB DDR3L 1600 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ValueRAM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KVR16LS11/8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KVR16LS11/8 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0132017928845 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 609667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:12:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology ValueRAM KVR16LS11/8 memory module 8 GB 1 x 8 GB DDR3L 1600 MHz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - JEDEC standard 1.35V and 1.5V Power Supply
  • - VDDQ = 1.35V and 1.5V
  • - 800MHz fCK for 1600Mb/sec/pin
  • - 8 independent internal bank
  • - Programmable CAS Latency: 11, 10, 9, 8, 7, 6, 5
  • - Programmable Additive Latency: 0, CL - 2, or CL - 1 clock
  • - 8-bit pre-fetch
  • - Burst Length: 8 (Interleave without any limit, sequential with starting address “000” only), 4 with tCCD = 4 which does not allow seamless read or write [either on the fly using A12 or MRS]
  • - Bi-directional Differential Data Strobe
  • - Internal(self) calibration : Internal self calibration through ZQ pin (RZQ : 240 ohm ± 1%)
  • - On Die Termination using ODT pin
  • - Average Refresh Period 7.8us at lower than TCASE 85°C, 3.9us at 85°C < TCASE < 95°C
  • - Asynchronous Reset
  • - PCB: Height 1.18” (30mm), double sided component
Warranty: Lifetime
Long product name Kingston Technology ValueRAM KVR16LS11/8 memory module 8 GB 1 x 8 GB DDR3L 1600 MHz :
The long product name of Kingston Technology ValueRAM KVR16LS11/8 memory module 8 GB 1 x 8 GB DDR3L 1600 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ValueRam
More>>>
Kingston Technology ValueRAM KVR16LS11/8 memory module 8 GB 1 x 8 GB DDR3L 1600 MHz:
The official description of Kingston Technology ValueRAM KVR16LS11/8 memory module 8 GB 1 x 8 GB DDR3L 1600 MHz as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Kingston Technology is the world's independent memory leader and is well-known for providing high quality memory products at an attractive price. Kingston ValueRAM is your best source for industry-standard memory to maximise the performance and productivity of your system. Built with A-grade components only, Kingston ValueRAM memory modules come with a lifetime warranty.

Short summary description Kingston Technology ValueRAM KVR16LS11/8 memory module 8 GB 1 x 8 GB DDR3L 1600 MHz:
This short summary of the Kingston Technology ValueRAM KVR16LS11/8 memory module 8 GB 1 x 8 GB DDR3L 1600 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology ValueRAM KVR16LS11/8, 8 GB, 1 x 8 GB, DDR3L, 1600 MHz, 204-pin SO-DIMM

Long summary description Kingston Technology ValueRAM KVR16LS11/8 memory module 8 GB 1 x 8 GB DDR3L 1600 MHz:
This is an auto-generated long summary of Kingston Technology ValueRAM KVR16LS11/8 memory module 8 GB 1 x 8 GB DDR3L 1600 MHz based on the first three specs of the first five spec groups.

Kingston Technology ValueRAM KVR16LS11/8. Component for: Laptop, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3L, Memory clock speed: 1600 MHz, Memory form factor: 204-pin SO-DIMM, CAS latency: 11

Features
Buffered memory type
Unregistered (unbuffered)
CAS latency
11
Internal memory *
8 GB
Memory layout (modules x size) *
1 x 8 GB
Internal memory type *
DDR3L
Memory clock speed *
1600 MHz
Component for *
Laptop
Memory form factor *
204-pin SO-DIMM
ECC *
No
Memory bus
64 bit
Memory voltage
1.35, 1.5 V
Module configuration
1G X 64
Row cycle time
48.125 ns
Refresh row cycle time
260 ns
Row active time
35 ns
Features
Country of origin
Taiwan
Lead plating
Gold
Operational conditions
Operating temperature (T-T)
0 - 85 °C
Storage temperature (T-T)
-55 - 100 °C
Weight & dimensions
Width
67.6 mm
Height
30 mm
Logistics data
Harmonized System (HS) code
84733020
Other features
Chips organisation
X8
Bus clock rate
1600 MHz
Error indication
No
Memory layout
1 x 8192 MB
Internal memory
8192 MB
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 9 distributor(s)
Polska 3 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 3 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)