location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 8150 1200 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 8150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4265A#ABH
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118837
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet 8150 1200 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A3 32 ppm
  • - Maximum duty cycle: 150000 pages per month
  • - Total input capacity: 3100 sheets Total output capacity: 600 sheets
  • - Internal memory: 32 MB Built-in processor 250 MHz
Long product name HP LaserJet 8150 1200 x 1200 DPI A3 :
The long product name of HP LaserJet 8150 1200 x 1200 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet 8150
More>>>
HP LaserJet 8150 1200 x 1200 DPI A3:
The official description of HP LaserJet 8150 1200 x 1200 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Up to 32 ppm flexible black and white printer designed to meet the needs of today's complex, high-volume printing environments. These printers offer exceptional performance, flexible design, and HP's proven reliability.

Characteristics

- Variable fusing, straight-through paper path, and 150k-duty cycle
- Fully compatible advanced networking solutions include Jetdirect 620n print server
- Flexible paper handling with up to five input sources with total capacity of 3100 sheets
- Additional accessory options like 3GB hard drive and fast IR
- Costs less than one cent per page with 20,000-page toner cartridge
- Multifunction convenience copy
- Authentication with mfp option
- HP Transmit Once minimizes network traffic while Dynamic RIP-once enables multiple originals to print at engine speed
- Modular design, versatile paper handling and advanced network connectivity provides superior customization
- Extensive suite of software, services and solutions offered from HP and third-party vendors.

Short summary description HP LaserJet 8150 1200 x 1200 DPI A3:
This short summary of the HP LaserJet 8150 1200 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 8150, Laser, 1200 x 1200 DPI, A3, 32 ppm

Long summary description HP LaserJet 8150 1200 x 1200 DPI A3:
This is an auto-generated long summary of HP LaserJet 8150 1200 x 1200 DPI A3 based on the first three specs of the first five spec groups.

HP LaserJet 8150. Print technology: Laser. Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 32 ppm

Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (black, normal quality, A3)
16 ppm
Time to first page (black, normal)
17 s
Features
Maximum duty cycle *
150000 pages per month
Input & output capacity
Total input capacity *
3100 sheets
Total output capacity *
600 sheets
Maximum input capacity
3100 sheets
Maximum output capacity
3600 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4
ISO B-series sizes (B0...B9)
B4, B5
Performance
Internal memory *
32 MB
Internal storage capacity
3.2 GB
Storage media
HDD
Built-in processor
Yes
Processor model
QED
Performance
Processor frequency
250 MHz
Power
Power consumption (printing) *
685 W
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 95%
Weight & dimensions
Weight
51 kg
Dimensions (WxDxH)
566 x 540 x 520 mm
Other features
Recommended operating temperature range (T-T)
10 - 32.5 °C
I/O ports
1 x IEEE 1284
Custom media sizes
98 x 191 mm - 297 x 450 mm
Recommended media weight
60 - 199, 60 - 105 g/m²
Acoustic power emissions
6.5 B(A)
Acoustic pressure emissions
59 dB
Power requirements
100 – 127V / 220 – 240V, 50 - 60Hz
Standard input trays
5
Copier resize
25 - 200%
Print quality (black, best quality)
1200 x 1200 DPI
Maximum number of copies
999 copies
Maximum paper trays
4
Compatible operating systems
Microsoft Windows (3.1x, 9x, 2000, Me, NT 4.0, XP), IBM OS/2 (2.0 +), Apple Mac OS (7.5 +), AutoCAD, UNIX LPR, Linux LPR & GPR