location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression XP-205 Inkjet A4 5760 x 1440 DPI 30 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP-205
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC49301
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Expression XP-205 Inkjet A4 5760 x 1440 DPI 30 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 30 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Epson Connect, Google Cloud Print
  • - USB port Wi-Fi
  • - 4.1 kg
Warranty: 12 Months
Long product name Epson Expression XP-205 Inkjet A4 5760 x 1440 DPI 30 ppm Wi-Fi :
The long product name of Epson Expression XP-205 Inkjet A4 5760 x 1440 DPI 30 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Expression XP-205, 5760 x 1440 dpi, 6.2 Pages/min mono, 3.1 Pages/min color, 1200 dpi x 2400 dpi scan, CIS, WiFi, USB
More>>>
Epson Expression XP-205 Inkjet A4 5760 x 1440 DPI 30 ppm Wi-Fi:
The official description of Epson Expression XP-205 Inkjet A4 5760 x 1440 DPI 30 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson Expression Home XP-205

The Epson Expression Home XP-205 is part of the Small-in-One range - Epson’s smallest ever range of all-in-one home inkjets. This printer, scanner and copier offers cost-effective printing for home users who are looking for the added benefit of Wi-Fi connectivity as well as mobile printing.

The Epson Expression Home XP-205 comes with Epson Connect1, offering even more flexibility and freedom. It allows users to quickly and easily print documents and photos wirelessly from smartphones and tablet PCs. Additionally, users can print from anywhere in the world by emailing documents and photos directly to the printer.

The XP-205 is Apple AirPrint ready and makes it simple to print emails, photos, web pages and documents directly from iOS devices2.

Meanwhile, Google Cloud Print is also supported and allows users to print on the go from a smartphone or computer.

The automatic Wi-Fi set-up3 makes configuring laptops and computers to print and scan wirelessly extremely easy. Users don’t need to know their network settings or connect with a USB cable, the XP-205 automatically finds the relevant connection settings in order to configure itself.

Epson’s new, Claria Home Ink is ideal for affordable reliable printing, producing crisp, clear text documents and glossy, lab-quality photos. With individual ink cartridges you only have to replace the colour used, saving you money.

Claria Home Ink cartridges are available in standard and XL sizes, with page yields displayed clearly on each pack. Identifying the right ink cartridge for your printer couldn’t be simpler – just look out for the Daisy image.

-Small-in-One: Save space, save money, save time
-Epson Connect1: Mobile printing over Wi-Fi and email
-Auto Wi-Fi set-up3: Easy to connect wirelessly
-Individual Inks: Only replace the colour used
-Сlaria Home Ink: Crisp, clear text and glossy photos

Short summary description Epson Expression XP-205 Inkjet A4 5760 x 1440 DPI 30 ppm Wi-Fi:
This short summary of the Epson Expression XP-205 Inkjet A4 5760 x 1440 DPI 30 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Expression XP-205, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Black

Long summary description Epson Expression XP-205 Inkjet A4 5760 x 1440 DPI 30 ppm Wi-Fi:
This is an auto-generated long summary of Epson Expression XP-205 Inkjet A4 5760 x 1440 DPI 30 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson Expression XP-205. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (ISO/IEC 24734) mono
6.2 ipm
Print speed (ISO/IEC 24734) colour
3.1 ipm
Economical printing
Yes
Copying
Duplex copying *
No
Copying *
Colour copying
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
Legal (216 x 356)
Scan technology
CIS
Fax
Duplex faxing
No
Faxing *
No
Features
Digital sender
No
Printing colours *
Black, Cyan, Magenta, Yellow
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Heavy paper, Plain paper, Recycled paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
10, DL
Photo paper sizes
9x13, 10x15, 13x18, 13x20, 20x25
Photo paper sizes (imperial)
13x20"
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-PSK
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Card reader integrated
No
Sound pressure level (printing)
37 dB
Sound power level (standby)
5.1 dB
Design
Product colour *
Black
Market positioning *
Home & office
Power
Power consumption (average operating)
12 W
Power consumption (standby)
2.7 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
390 mm
Depth
145 mm
Height
300 mm
Weight
4.1 kg
Packaging data
Package width
464 mm
Package depth
200 mm
Package height
380 mm
Package weight
5.2 kg
Packaging content
Drivers included
Yes
Bundled software
ABBYY FineReader® Sprint 8.0 (MacOS), ABBYY FineReader® Sprint 9.0 (Windows), Epson Easy Photo Print, Epson Event Manager
Country Distributor
United Kingdom 1 distributor(s)