location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba 23SL970G TV 58.4 cm (23") Full HD Smart TV Silver 250 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
23SL970G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23SL970G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5900496522121
Category: TVs Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 06:00:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba 23SL970G TV 58.4 cm (23") Full HD Smart TV Silver 250 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 58.4 cm (23") Edge-LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - 250 cd/m² 14 ms AMR (Active Motion Rate) 100
  • - DVB-C, DVB-T NTSC 4.43, PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, SECAM L
  • - Smart TV Internet TV
  • - Ethernet LAN
  • - VESA mounting 100 x 100 mm
  • - 26 W
More>>>
Short summary description Toshiba 23SL970G TV 58.4 cm (23") Full HD Smart TV Silver 250 cd/m²:
This short summary of the Toshiba 23SL970G TV 58.4 cm (23") Full HD Smart TV Silver 250 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 23SL970G, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, Smart TV, DVB-C, DVB-T, Silver

Long summary description Toshiba 23SL970G TV 58.4 cm (23") Full HD Smart TV Silver 250 cd/m²:
This is an auto-generated long summary of Toshiba 23SL970G TV 58.4 cm (23") Full HD Smart TV Silver 250 cd/m² based on the first three specs of the first five spec groups.

Toshiba 23SL970G. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: AMR (Active Motion Rate) 100, Display brightness: 250 cd/m², Response time: 14 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Silver