Toshiba logo

Toshiba SB1 - SBK1 Black 80 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152938
Info modified on:
28 Aug 2018, 10:36:33
Warranty:
2 years
Long product name Toshiba SB1 - SBK1 Black 80 W:

3D sound, Sonic Emotion, 57Hz-18.3kHz, 80W RMS, 10% THD, 8Ohm, 60dB, 19V, 3.16A, 3.3kg, Black

Short summary description Toshiba SB1 - SBK1 Black 80 W:

Toshiba SB1 - SBK1, 80 W, 80 W, 8 Ω, 60 dB, 10%, Black

Long summary description Toshiba SB1 - SBK1 Black 80 W:

Toshiba SB1 - SBK1. RMS rated power: 80 W. Soundbar speaker RMS power: 80 W, Impedance: 8 Ω, Signal-to-Noise Ratio (SNR): 60 dB. Product colour: Black. Connectivity technology: Wired. Power consumption (standby): 0.5 W, Power requirements: 19V, 3.16A

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.