location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DICOTA Alu 43.9 cm (17.3") Briefcase Aluminium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DICOTA Check ‘DICOTA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Alu
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D30589
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332752004597
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DICOTA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DICOTA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Sep 2024 15:27:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DICOTA Alu 43.9 cm (17.3") Briefcase Aluminium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Case exterior hulls made of solid aluminium tooled from a single piece each
  • - Light weight, extraordinarily robust
  • - Matt finish lockable fasteners
  • - Cushioned notebook compartment with High-Density Foam (HDF)
  • - Notebook strap and cable bag
  • - A padded compartment for tablets up to 10.5"
  • - Additional document compartment in the cover
  • - Removable shoulder strap
Long product name DICOTA Alu 43.9 cm (17.3") Briefcase Aluminium :
The long product name of DICOTA Alu 43.9 cm (17.3") Briefcase Aluminium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Alu Briefcase 15-17.3"
More>>>
Short summary description DICOTA Alu 43.9 cm (17.3") Briefcase Aluminium:
This short summary of the DICOTA Alu 43.9 cm (17.3") Briefcase Aluminium data-sheet is auto-generated and uses the product title and the first six key specs.

DICOTA Alu, Briefcase, 43.9 cm (17.3"), Shoulder strap, 3.7 kg

Long summary description DICOTA Alu 43.9 cm (17.3") Briefcase Aluminium:
This is an auto-generated long summary of DICOTA Alu 43.9 cm (17.3") Briefcase Aluminium based on the first three specs of the first five spec groups.

DICOTA Alu. Case type: Briefcase, Maximum screen size: 43.9 cm (17.3"), Carrying handle(s), Shoulder strap. Weight: 3.7 kg. Surface coloration: Monochromatic

Brand Image Product code Product Stock Price from
DICOTA

DICOTA Ultra Skin PRO 39.6 cm (15.6") Sleeve case Black
(show image)
D31099 Ultra Skin PRO 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Ultra Skin PRO 35.8 cm (14.1") Sleeve case Black
(show image)
D31098 Ultra Skin PRO 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Top Traveller ECO 43.9 cm (17.3") Messenger case Black
(show image)
D30828 Top Traveller ECO 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Top Traveller ECO 35.8 cm (14.1") Messenger case Black
(show image)
D30826 Top Traveller ECO 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Top Traveller Twin PRO 39.6 cm (15.6") Messenger case Black
(show image)
D30844 Top Traveller Twin PRO 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Top Traveller ECO 39.6 cm (15.6") Messenger case Black
(show image)
D30827 Top Traveller ECO 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Value Toploading Kit
(show image)
D30805 Value Toploading Kit 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Alu 39.6 cm (15.6") Briefcase Aluminium
(show image)
D30588 Alu 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Smart Skin 39.6 cm (15.6") Sleeve case Black
(show image)
D30402 Smart Skin 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Smart Skin 35.8 cm (14.1") Sleeve case Black
(show image)
D30401 Smart Skin 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)