location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 4000 series 55PFL4508K/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black, Silver 350 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
4000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55PFL4508K/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55PFL4508K/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581672089
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132916
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 4000 series 55PFL4508K/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black, Silver 350 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 139.7 cm (55")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 350 cd/m² PMR (Perfect Motion Rate) 200 Hz
  • - DVB-C, DVB-S, DVB-S2, DVB-T NTSC, PAL, SECAM
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Miracast
  • - VESA mounting 400 x 400 mm
  • - 54 W
Long product name Philips 4000 series 55PFL4508K/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black, Silver 350 cd/m² :
The long product name of Philips 4000 series 55PFL4508K/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black, Silver 350 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55PFL4508K LED TV
More>>>
Philips 4000 series 55PFL4508K/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black, Silver 350 cd/m²:
The official description of Philips 4000 series 55PFL4508K/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black, Silver 350 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

55PFL4508K LED TV

Short summary description Philips 4000 series 55PFL4508K/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black, Silver 350 cd/m²:
This short summary of the Philips 4000 series 55PFL4508K/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black, Silver 350 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 4000 series 55PFL4508K/12, 139.7 cm (55"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black, Silver

Long summary description Philips 4000 series 55PFL4508K/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black, Silver 350 cd/m²:
This is an auto-generated long summary of Philips 4000 series 55PFL4508K/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black, Silver 350 cd/m² based on the first three specs of the first five spec groups.

Philips 4000 series 55PFL4508K/12. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 200 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black, Silver

Display
Display diagonal *
139.7 cm (55")
HD type *
Full HD
Native aspect ratio *
16:9
Supported video modes
1080p
Display brightness *
350 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 200 Hz
Native refresh rate
60 Hz
Contrast ratio (dynamic)
500000:1
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
140 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-S, DVB-S2, DVB-T
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Video apps
Netflix, YouTube
Lifestyle apps
Facebook, Skype, Twitter
Audio
RMS rated power *
20 W
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Miracast
Yes
Design
Product colour *
Black, Silver
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Teletext function
Yes
Teletext
1000 pages
Video formats supported
AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, MP3, WMA
Image formats supported
JPG
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Ports & interfaces
Audio (L/R) in
1
Digital audio coaxial out
1
Headphone outputs
1
SCART ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
3
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
54 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.3 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
1254 mm
Depth (with stand)
341 mm
Height (with stand)
807 mm
Weight (with stand)
24.5 kg
Width (without stand)
1254 mm
Depth (without stand)
39.9 mm
Height (without stand)
743 mm
Weight (without stand)
22.8 kg
Packaging data
Package width
1500 mm
Package depth
160 mm
Package height
875 mm
Package weight
30.2 kg
Packaging content
Desktop stand
Yes
Remote control included
Yes
Other features
3D
Yes
Batteries included
Yes
Interactive TV
Yes
Built-in speaker(s)
Yes
2D-3D converter
Yes
Annual energy consumption
78 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A++
Brand Image Product code Product Stock Price from
Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 55PUS7502/12 Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 55PUS7502/12
(show image)
55PUS7502/12 4K Ultra Slim TV powered by Android TV™ 55PUS7502/12
Philips 6000 series 55PUS6031/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m² Philips 6000 series 55PUS6031/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²
(show image)
55PUS6031/12 55PUS6031/12
Philips 6000 series 55PUK6400/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m² Philips 6000 series 55PUK6400/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²
(show image)
55PUK6400/12 55PUK6400/12
Philips 7000 series 55PFS7109/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 350 cd/m² Philips 7000 series 55PFS7109/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 350 cd/m²
(show image)
55PFS7109/12 55PFS7109/12