location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS F55A 2020M Notebook 39.6 cm (15.6") HD Intel® Pentium® 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F55A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NBHY138N2B255D45DU show
Show alternative article codes used in the online market place
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:22:10
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description ASUS F55A 2020M Notebook 39.6 cm (15.6") HD Intel® Pentium® 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:
This short summary of the ASUS F55A 2020M Notebook 39.6 cm (15.6") HD Intel® Pentium® 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS F55A, Intel® Pentium®, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS F55A 2020M Notebook 39.6 cm (15.6") HD Intel® Pentium® 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:
This is an auto-generated long summary of ASUS F55A 2020M Notebook 39.6 cm (15.6") HD Intel® Pentium® 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black based on the first three specs of the first five spec groups.

ASUS F55A. Product type: Notebook, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 2020M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 8. Product colour: Black

Design
Product type *
Notebook
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor model *
2020M
Processor frequency *
2.4 GHz
Processor family *
Intel® Pentium®
Processor cores
2
Processor threads
2
System bus rate
5 GT/s
Processor cache
2 MB
Processor cache type
Smart Cache
Processor socket
PGA988
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Pentium 2000 series for Mobile
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Motherboard chipset
Intel® HM70 Express
Thermal Design Power (TDP)
35 W
Tjunction
90 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
24
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD-RW
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Audio
Audio system
HD
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.3 MP
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Software
Operating system installed *
Windows 8
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B)
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SR0U1
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
71142
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Battery
Number of battery cells
6
Battery capacity
4400 mAh
Security
Cable lock slot
No
Weight & dimensions
Width
378 mm
Depth
253 mm
Height
31.9 mm
Weight *
2.6 kg
Packaging content
Cables included
AC
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 01:25:40
Uk has collected 2 expert reviews for ASUS F55A 2020M Notebook 39.6 cm (15.6") HD Intel® Pentium® 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
notebookcheck.net
Updated:
2014-05-30 01:25:40
With their new line of inexpensive entry-level notebooks , Asus wants to motivate computer users to make a purchase. But innumerable devices from many different manufacturers are bustling about in the low-cost notebook arena. If you want to know whether A...
Good USB 3.0, Stays relatively cool, Usually works quietly, The DVD driver installs all the drivers in one go...
Bad Working memory can only work in single channel mode (there is only one memory bank), A maximum of 4 GB working memory, Poor contrast display...
Bottom line The Asus F55A.The F55A's performance is more than good enough for the demands of most users. It usually works quietly and never gets hot. The battery run-times are satisfactory. But at a price of 300 to 400 Euros (~$400 to $535, depending on the model), c...
79%