location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Workforce AL-M400DN 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Workforce AL-M400DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC65011
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895093306254 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192487
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Workforce AL-M400DN 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 45 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 200000 pages per month
  • - Total number of input trays: 2 Total input capacity: 550 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB Built-in processor 600 MHz
Long product name Epson Workforce AL-M400DN 1200 x 1200 DPI A4 :
The long product name of Epson Workforce AL-M400DN 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1200 dpi, 45ppm, Duplex, 600MHz, 128MB, LCD screen, IEEE 1284/USB 2.0, Gigabit Ethernet, Epson iPrint, White
More>>>
Epson Workforce AL-M400DN 1200 x 1200 DPI A4:
The official description of Epson Workforce AL-M400DN 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The WorkForce AL-M400DN is one of Epson's most hardworking and reliable A4 monochrome laser printers, thanks to it having one of the highest duty cycles in its class – up to 200,000 pages. This model has a compact footprint that suits medium-sized workgroups and comes with a 700-sheet paper capacity as standard - expandable up to 2,350-sheets.

Aimed at medium-sized workgroups who are looking for high productivity, this model offers reliable, high-performance printing as well as Gigabit Ethernet and fast, double-sided printing.

The Workforce AL-M400DN also offers consistently fast printing up to 45ppm1, with a first-page-out time of 5.5 seconds, as well as high-quality results up to 1,200dpi resolution. Internal memory can also be increased to 1152Mb, to help process all business printing needs.

High-performance is teamed up with reliable printing, thanks to high-yield toners and a heavy-duty output, which provides excellent return on investment. In addition, users can print and share from anywhere in the office thanks to Epson's mobile printing app, Epson iPrint. This user-friendly application enables wireless printing from smartphones and tablet PCs2.

The reliability of the WorkForce AL-M400DN allows businesses to concentrate on their work without the inconvenience of downtime, enhancing productivity and providing greater peace of mind.

Short summary description Epson Workforce AL-M400DN 1200 x 1200 DPI A4:
This short summary of the Epson Workforce AL-M400DN 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Workforce AL-M400DN, Laser, 1200 x 1200 DPI, A4, 45 ppm, Duplex printing, Network ready

Long summary description Epson Workforce AL-M400DN 1200 x 1200 DPI A4:
This is an auto-generated long summary of Epson Workforce AL-M400DN 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Epson Workforce AL-M400DN. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 45 ppm, Duplex printing. Network ready. Product colour: White

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Warm-up time
18 s
Time to first page (black, normal)
6 s
Features
Maximum duty cycle *
200000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
Epson ESC/P2, Epson FX, PCL 5c, PCL 6, PDF 1.6, PostScript 3
Country of origin
China
Input & output capacity
Total number of input trays *
2
Total input capacity *
550 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Maximum number of input trays
3
Maximum input capacity
2350 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
C6, DL
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 216 g/m²
Ports & interfaces
Standard interfaces
Parallel, USB 2.0
Network
Network ready
Yes
Ethernet LAN *
Yes
Management protocols
SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, SSDP, SLP, WSD, LLTD, Ping, TCP/IPv4, TCP/IPv6, IPSec, IEEE 802.1X
Performance
Internal memory *
128 MB
Maximum internal memory
1152 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (printing)
55.9 dB
Sound power level (standby)
24.8 dB
Design
Product colour *
White
Built-in display *
Yes
Design
Display number of lines
5 lines
Power
Power consumption (printing) *
454 W
Power consumption (max)
960 W
Power consumption (ready)
52 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows 7 x64, Windows 8, Windows 8 x64, Windows Vista, Windows Vista x64, Windows XP
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012
Operational conditions
Operating temperature (T-T)
5 - 32 °C
Storage temperature (T-T)
20 - 40 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
15 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
393 mm
Depth
426 mm
Height
324 mm
Weight
14 kg
Packaging data
Package width
455 mm
Package depth
530 mm
Package height
520 mm
Package weight
16.1 kg
Packaging content
Cartridge(s) included
Yes
Quick start guide
Yes
Software CD
Yes
Cables included
AC
Logistics data
Harmonized System (HS) code
84433210
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.02 m
Products per pallet layer
2 pc(s)
Products per pallet
8 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.02 m
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
16 pc(s)
Other features
Quantity per pack
1 pc(s)
Country Distributor
España 2 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
México 1 distributor(s)