location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DesignLine Ultra-Slim Smart LED TV 55PDL8908S/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DesignLine
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultra-Slim Smart LED TV 55PDL8908S/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55PDL8908S/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581682392
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167975
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Philips 55PDL8908S/12 user manual (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips DesignLine Ultra-Slim Smart LED TV 55PDL8908S/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 140 cm (55")
  • - 3D Max
  • - DVB-T/T2/C/S/S2
Long product name Philips DesignLine Ultra-Slim Smart LED TV 55PDL8908S/12 :
The long product name of Philips DesignLine Ultra-Slim Smart LED TV 55PDL8908S/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55PDL8908S/12 - 55'', 1920x1080, 16:9, 450 cd/m2, 500000:1, 1400 Hz PMR
More>>>
Philips DesignLine Ultra-Slim Smart LED TV 55PDL8908S/12:
The official description of Philips DesignLine Ultra-Slim Smart LED TV 55PDL8908S/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The revolutionary floating glass design of the Philips DesignLine defies description. Or does it? Words like eye-catching, innovative and superior performance come to mind. As does breathtaking...

Our revolutionary design TV—beautiful on or off
- Revolutionary floating glass design—inspire your interior
- DesignLine Smart Mount—all you need to mount your TV
- Cable sleeve streamlines TV cables into one clean bundle

The ultimate performance engine
- Ambilight 3-sided XL intensifies your viewing experience
- Perfect Pixel HD—our Award winning picture quality engine
- 1400Hz Perfect Motion Rate (PMR) for superb motion sharpness

A world of online content at your fingertips
- Integrated Wi-Fi to connect easily to the world online
- Smart TV—a world of online entertainment

Control how you share and record on the big screen
- Keyboard remote control makes texting easy
- MyRemote app—control your TV with your phone or tablet
- Wi-Fi MiracastTM—mirror from your devices onto your TV

Short summary description Philips DesignLine Ultra-Slim Smart LED TV 55PDL8908S/12:
This short summary of the Philips DesignLine Ultra-Slim Smart LED TV 55PDL8908S/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DesignLine Ultra-Slim Smart LED TV 55PDL8908S/12, 139.7 cm (55"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Philips DesignLine Ultra-Slim Smart LED TV 55PDL8908S/12:
This is an auto-generated long summary of Philips DesignLine Ultra-Slim Smart LED TV 55PDL8908S/12 based on the first three specs of the first five spec groups.

Philips DesignLine Ultra-Slim Smart LED TV 55PDL8908S/12. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 1400 Hz, Display brightness: 450 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Smart TV

Smart TV-a world of online apps, videos to rent and catch-up

1400 Hz Perfect Motion Rate
1400 Hz Perfect Motion Rate

For picture movement that looks precise, smooth and natural, Philips created PMR—our standard for measuring moving image sharpness. Perfect Motion Rate is the combined result of our unique video processing, number of frames per second and refresh rate of each frame, perfection in dimming capabilities, and backlighting technology. A higher PMR number contributes to higher contrast and better motion clarity—which means a superior image for you.

Ambilight 3-sided XL
Ambilight 3-sided XL

This patented Philips technology makes your screen seem much wider—and your viewing experience more immersive— by projecting an extra wide glow from three sides of the TV screen onto the surrounding wall. The colour automatically adjusts to match the TV picture. Thanks to a wall-adaptive function, the colour of the light is perfectly aligned with the TV picture, regardless of the wall colour. You can customise the experience using various settings to suit your viewing preference.

Integrated Wi-Fi
Integrated Wi-Fi

Integrated Wi-Fi on your Philips Smart TV makes connecting to your home network quick and easy, allowing you to access a world of content or share wirelessly at home.

Smart TV online apps
Smart TV online apps

Explore the boundaries that lie beyond traditional TV. Rent and stream films, videos, games and more, directly onto your TV from online video stores. Watch catch-up TV from your favourite channels and enjoy a rich selection of online apps with Smart TV. Connect to family and friends with Skype™ or social networking. Or... just browse the Internet!

Sheet of glass design

Our innovative sheet of glass panel redefines how you look at your TV—and how your TV looks. The gradient screen print flowing across the glass surface transitions from dark to light—accentuating the TV's floating effect. Lean it against a wall in a loft or amongst antiques in a farmhouse, or hang it with modern art in a gallery—it's always at home wherever it lives.

Cable sleeve

Our single cable sleeve gathers all your cables into one neat bundle. The compact cable sleeve is designed to stay out of sight—contoured behind the TV's sight lines to limit visual clutter.

Mounting solution

Whether you choose to lean, hang or stand your new TV against your wall—there is one mounting solution to meet your needs. For interiors with hard floors, we've created the edge protector as a buffer between your floor and the glass panel. Not handy? Philips' ingenious Simply Straight wall mounting solution means you don't have to agonise over accurate measurements when hanging your TV—it intuitively finds the level every time.

Pointer with keyboard remote
Pointer with keyboard remote

Our totally intuitive remote control has all the usual perks like cursor keys, volume control and shortcut buttons. And, for something extra, simply click and hold the OK key for easy navigation. The pointer operates as a mouse allowing you to point, click and scroll easily onscreen. Flip this remote over and there's a full keyboard for easy text entry on the other side! Best of all, our intelligent remote has gyroscopic sensors, so it knows up from down—which means you can text without worrying about changing channels.

Wi-Fi Miracast™*
Wi-Fi Miracast™*

Watch what you want, where you want, when you want. Mirror the content on your devices and view it on the big screen. Share photos from your smartphone, laptop screen and more. Connections are easy to set up and the technology works across multiple devices.

MyRemote*
MyRemote*

Control your TV without a remote control using one easy app. Transform your iPad or smartphone into a universal remote with all the options of your original remote plus extra features like text entry. The SimplyShare function beams content onto your TV. Push digital broadcast TV onto your devices using the Wi-Fi smart screen.

Display
Display diagonal *
139.7 cm (55")
HD type *
Full HD
Native aspect ratio *
16:9
Screen format adjustments
16:10, Zoom
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
450 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 1400 Hz
Contrast ratio (dynamic)
500000:1
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
140 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Video apps
Netflix, YouTube
Lifestyle apps
Facebook, Skype, Twitter
Audio
Number of speakers *
2
RMS rated power *
30 W
Built-in subwoofer
No
Auto volume leveller
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Bluetooth *
No
Ethernet LAN *
Yes
Browsing
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Teletext function
Yes
Teletext
1200 pages
Video formats supported
AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, WMV9
Audio formats supported
AAC, MP3, WMA
Image formats supported
JPG
Smartphone/tablet remote support
Yes
Ports & interfaces
PC in (D-Sub) *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Card reader integrated
No
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Firmware upgradeable
Yes
Power
Power consumption (typical) *
90 W
Power consumption (standby) *
0.1 W
Power consumption (off)
0.1 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (without stand)
1241 mm
Depth (without stand)
41.4 mm
Height (without stand)
1191 mm
Weight (without stand)
42 kg
Packaging data
Warranty card
Yes
Package width
1377 mm
Package depth
398 mm
Package height
1428 mm
Package weight
56.9 kg
Packaging content
Mounting kit
Yes
Cables included
AC
Remote control included
Yes
Other features
3D
Yes
Batteries included
Yes
3D glasses included
Yes
3D glasses quantity
2
Built-in speaker(s)
Yes
Annual energy consumption
125 kWh
Energy efficiency class (old)
A+
Source Testseek summary Average rating
Reviews
Updated:
2013-09-01 04:14:09
Uk has collected 17 expert reviews for Philips DesignLine Ultra-Slim Smart LED TV 55PDL8908S/12 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
telegraph.co.uk
Updated:
2014-03-28 01:59:26
There's no frame, no curvy chrome stand, just a single (46 or 55in) slab of almost-square 'gradient' glass – black at the top, fading into transparency at the bottom – that rests nonchalantly against the wall like that framed picture you haven't got ar...
90%
Brand Image Product code Product Stock Price from
Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 55PUS7502/12 Philips 7000 series 4K Ultra Slim TV powered by Android TV™ 55PUS7502/12
(show image)
55PUS7502/12 4K Ultra Slim TV powered by Android TV™ 55PUS7502/12
Philips 6000 series 55PUS6031/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m² Philips 6000 series 55PUS6031/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²
(show image)
55PUS6031/12 55PUS6031/12
Philips 6000 series 55PUK6400/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m² Philips 6000 series 55PUK6400/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black 300 cd/m²
(show image)
55PUK6400/12 55PUK6400/12
Philips 7000 series 55PFS7109/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 350 cd/m² Philips 7000 series 55PFS7109/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 350 cd/m²
(show image)
55PFS7109/12 55PFS7109/12
Country Distributor
United Kingdom 1 distributor(s)