location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 7000 series 3D Smart LED TV 55PFL7108K/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
7000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3D Smart LED TV 55PFL7108K/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55PFL7108K/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581684990
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 7000 series 3D Smart LED TV 55PFL7108K/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 139.7 cm (55")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 400 cd/m² PMR (Perfect Motion Rate) 700 Hz
  • - DVB-C, DVB-T NTSC, PAL, SECAM
  • - Smart TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 400 x 400 mm
  • - 63 W
Long product name Philips 7000 series 3D Smart LED TV 55PFL7108K/12 :
The long product name of Philips 7000 series 3D Smart LED TV 55PFL7108K/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55", Easy 3D, 1920 x 1080p, 16:9, 400 cd/m2, DCR 500000 : 1, 4 x HDMI, 1 x Component, 1 x Scart, 3 x USB, CI+, Digital Audio Out (Optical), 1 x RJ-45, LAN, Wi-Fi 11n, RMS 24W, Camera, DVB-C/T, Smart TV, Ambilight 3-sided XL, Pixel Precise HD
More>>>
Philips 7000 series 3D Smart LED TV 55PFL7108K/12:
The official description of Philips 7000 series 3D Smart LED TV 55PFL7108K/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Redefining style and innovation

The ultra slim LED TV with Ambilight

Add a new dimension to your life beautifully with Philips 7108 series 3D Smart LED TV. Stay in touch easily thanks to integrated camera and Skype or let go and immerse yourself in 3D and 3-sided Ambilight. Your TV-your choice.

Less is more—the frameless viewing experience

- Frameless design minimizes the bezel for a more refined look

A world of online content at your fingertips

- Integrated TV camera for easy Skype video calls on your TV
- Integrated Wi-Fi to connect easily to the world online
- Smart TV—a world of online entertainment

Control how you share and record on the big screen

- Keyboard remote control makes texting easy
- MyRemote app—control your TV with your phone or tablet
- Wi-Fi Miracast—mirror from your devices onto your TV

A richer entertainment experience

- Ambilight 3-sided XL intensifies your viewing experience
- Easy 3D for a comfortable 3D experience
- 700Hz Perfect Motion Rate (PMR) for vivid motion sharpness
- Pixel Precise HD for sharper details in action

Short summary description Philips 7000 series 3D Smart LED TV 55PFL7108K/12:
This short summary of the Philips 7000 series 3D Smart LED TV 55PFL7108K/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 7000 series 3D Smart LED TV 55PFL7108K/12, 139.7 cm (55"), 1920 x 1080 pixels, Full HD, 3D, Smart TV, Wi-Fi

Long summary description Philips 7000 series 3D Smart LED TV 55PFL7108K/12:
This is an auto-generated long summary of Philips 7000 series 3D Smart LED TV 55PFL7108K/12 based on the first three specs of the first five spec groups.

Philips 7000 series 3D Smart LED TV 55PFL7108K/12. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 700 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN

Display
Display diagonal *
139.7 cm (55")
HD type *
Full HD
Native aspect ratio *
16:9
Screen format adjustments
16:9, 16:10, Auto, Zoom
Supported video modes
1080p
Display brightness *
400 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 700 Hz
Native refresh rate
60 Hz
Contrast ratio (dynamic)
500000:1
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
140 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T
Smart TV
Smart TV *
Yes
Video apps
Netflix, YouTube
Lifestyle apps
Facebook, Skype, Twitter
Audio
Number of speakers *
2
RMS rated power *
24 W
Built-in subwoofer
No
Auto volume leveller
Yes
Audio system
ClearSound, IncredibleSurround, PureBass
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Design
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1200 pages
Video formats supported
AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, MP3, WMA
Image formats supported
JPG
Backlight dimming technology
Local Dimming
Smartphone/tablet remote support
Yes
DVD player
No
Ports & interfaces
PC in (D-Sub) *
Yes
VGA (D-Sub) ports quantity
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Ports & interfaces
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Card reader integrated
No
Consumer Electronics Control (CEC)
EasyLink
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Auto power off
Yes
Firmware upgradeable
Yes
Power
Power consumption (typical) *
63 W
Power consumption (standby) *
0.15 W
Power consumption (off)
0.01 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
1235 mm
Depth (with stand)
280 mm
Height (with stand)
792 mm
Weight (with stand)
21 kg
Width (without stand)
1235 mm
Depth (without stand)
32.5 mm
Height (without stand)
724 mm
Weight (without stand)
19 kg
Packaging data
Warranty card
Yes
Quick start guide
Yes
Package width
1376 mm
Package depth
158 mm
Package height
904 mm
Package weight
28.6 kg
Packaging content
Desktop stand
Yes
Remote control included
Yes
Other features
3D
Yes
Batteries included
Yes
3D glasses included
Yes
3D glasses quantity
4
Built-in speaker(s)
Yes
2D-3D converter
Yes
Annual energy consumption
87 kWh
Built-in camera
Yes
Energy efficiency class (old)
A++
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:38:20
Uk has collected 3 expert reviews for Philips 7000 series 3D Smart LED TV 55PFL7108K/12 and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%