location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2-Port USB 2.0 Peripheral Sharing Device

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-Port USB 2.0 Peripheral Sharing Device
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
US224-AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423778764 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165628
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN 2-Port USB 2.0 Peripheral Sharing Device
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 built in USB ports – all-in-one design allows for a neat and tidy installation that reduces cable clutter
  • - Enables 2 computers to share 4 USB devices – a USB keyboard, mouse and up to two peripheral devices
  • - Simple port selection via remote port selector for convenient switch placement
  • - USB 2.0 compliant
  • - Multiplatform support – Windows, Linux ,Mac and Sun
  • - LED indicators display port focus
  • - Overcurrent protection
  • - Non-powered (supports optional USB power adapter)
  • - Hot pluggable
Long product name ATEN 2-Port USB 2.0 Peripheral Sharing Device :
The long product name of ATEN 2-Port USB 2.0 Peripheral Sharing Device. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2-Port USB 2.0 Peripheral Sharing Device
More>>>
ATEN 2-Port USB 2.0 Peripheral Sharing Device:
The official description of ATEN 2-Port USB 2.0 Peripheral Sharing Device as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The US224 is a 2-port USB peripheral sharing device that enables 2 computers to share the use of 4 USB devices – a keyboard, mouse and up to two peripheral devices. It eliminates the added expense of having a separate USB keyboard, mouse and peripheral device(s) for each computer. The US224 all-in-one design allows for a neat and tidy installation – no need to connect 2 separate USB cables to the computer, thus eliminating cable clutter.
1x US224 2 x 4 USB 2.0 Peripheral Sharing Switch

Short summary description ATEN 2-Port USB 2.0 Peripheral Sharing Device:
This short summary of the ATEN 2-Port USB 2.0 Peripheral Sharing Device data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 2-Port USB 2.0 Peripheral Sharing Device, Black

Long summary description ATEN 2-Port USB 2.0 Peripheral Sharing Device:
This is an auto-generated long summary of ATEN 2-Port USB 2.0 Peripheral Sharing Device based on the first three specs of the first five spec groups.

ATEN 2-Port USB 2.0 Peripheral Sharing Device. Keyboard port type: USB, Mouse port type: USB, USB connector type: USB Type-A. Product colour: Black, Housing material: Plastic, Cable length: 1.8 m. Weight: 142 g. Package width: 55 mm, Package depth: 155 mm, Package height: 223 mm. Master (outer) case net weight: 2.84 kg, Master (outer) case width: 328 mm, Master (outer) case length: 389 mm

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
USB
Mouse port type *
USB
USB hub
Yes
USB 2.0 Type-A hub ports quantity
4
USB connector type
USB Type-A
Performance
HD type *
Not supported
Design
Rack mounting *
No
Product colour *
Black
Housing material
Plastic
Cable length
1.8 m
Display
Built-in display *
No
Power
USB powered
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
142 g
Packaging data
Package width
55 mm
Package depth
155 mm
Package height
223 mm
Package weight
221 g
Logistics data
Master (outer) case net weight
2.84 kg
Harmonized System (HS) code
85176200
Master (outer) case width
328 mm
Master (outer) case length
389 mm
Master (outer) case height
330 mm
Master (outer) case gross weight
4.89 kg
Products per master (outer) case
20 pc(s)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 7 distributor(s)
España 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Australia 2 distributor(s)
Lithuania 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)