location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C2J93AA graphics card NVIDIA Quadro K2000 2 GB GDDR5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C2J93AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C2J93AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111301994 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 277594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:30:35
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2016
Product end of life date
Bullet Points HP C2J93AA graphics card NVIDIA Quadro K2000 2 GB GDDR5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA Quadro K2000 2 GB GDDR5
  • - 3840 x 2160 pixels 128 bit 2000 MHz PCI Express x16
  • - DisplayPorts quantity: 2
  • - DVI-I ports quantity: 1
  • - DirectX version: 11 OpenGL version: 4.3
  • - 51.1 W
Warranty: The NVIDIA Quadro K2000 has a one-year limitedor the remainder of theof the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day by phone, as well as online support forums. Parts and labor are available on-site within the next business day. Telephone support is available for parts diagnosis and installation. Certain restrictions and exclusions apply.
Long product name HP C2J93AA graphics card NVIDIA Quadro K2000 2 GB GDDR5 :
The long product name of HP C2J93AA graphics card NVIDIA Quadro K2000 2 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA Quadro K2000 2GB DL-DVI+2xDP Graphics Card
More>>>
HP C2J93AA graphics card NVIDIA Quadro K2000 2 GB GDDR5:
The official description of HP C2J93AA graphics card NVIDIA Quadro K2000 2 GB GDDR5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NVIDIA Quadro K2000 graphics board is a single-slot PCI Express add-in card based on the new NVIDIA Kepler architecture graphics processing unit (GPU). The Quadro K2000 graphics board is an excellent choice for medium complexity designs and models in professional CAD, M&E and visualization applications.

Features

- Comprehensive ISV certifications for professional environments
- Ultra-efficient 51W maximum power provides industry leading performance/watt results
- 2 GB of blazing GDDR5 memory

Short summary description HP C2J93AA graphics card NVIDIA Quadro K2000 2 GB GDDR5:
This short summary of the HP C2J93AA graphics card NVIDIA Quadro K2000 2 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.

HP C2J93AA, Quadro K2000, 2 GB, GDDR5, 128 bit, 3840 x 2160 pixels, PCI Express x16

Long summary description HP C2J93AA graphics card NVIDIA Quadro K2000 2 GB GDDR5:
This is an auto-generated long summary of HP C2J93AA graphics card NVIDIA Quadro K2000 2 GB GDDR5 based on the first three specs of the first five spec groups.

HP C2J93AA. Graphics processor family: NVIDIA, Graphics processor: Quadro K2000. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 2000 MHz. Maximum resolution: 3840 x 2160 pixels. DirectX version: 11, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Processor
CUDA *
Yes
CUDA cores
384
Graphics processor family *
NVIDIA
Graphics processor *
Quadro K2000
Maximum resolution *
3840 x 2160 pixels
Memory
Discrete graphics card memory *
2 GB
Graphics card memory type *
GDDR5
Memory bus *
128 bit
Memory clock speed
2000 MHz
Memory bandwidth (max)
64 GB/s
Ports & interfaces
Interface type *
PCI Express x16
DVI-I ports quantity *
1
DisplayPorts quantity *
2
DVI ports quantity
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
11
Performance
Shader model version *
5.0
OpenGL version *
4.3
HDCP
Yes
Dual Link DVI *
Yes
NVIDIA GameWorks VR
No
NVIDIA G-SYNC
No
Design
Cooling type *
Active
Power
Power consumption (typical) *
51.1 W
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Length
202.4 mm
Height
111.2 mm
Other features
Graphics card interface
Jeden slot s plnou výškou
Compatible products
HP Z820, Z620, Z420, Z220
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)