HP logo

HP 420 Intel® Xeon® E5 Family E5-1603 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
251132
Info modified on:
23 Jul 2024, 21:10:00
Short summary description HP 420 Intel® Xeon® E5 Family E5-1603 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower Workstation Black:

HP 420, 2.8 GHz, Intel® Xeon® E5 Family, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP 420 Intel® Xeon® E5 Family E5-1603 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower Workstation Black:

HP 420. Processor frequency: 2.8 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-1603. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 600 W. Chassis type: Mini Tower. Product type: Workstation. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.