location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent EM6108 digital video recorder (DVR) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EM6108
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM6108
Category:
Sometimes referred to by the merchandising term personal video recorder (PVR),this is a consumer electronics device or application software that records video in a digital format to a disk drive, USB flash drive, SD memory card, SSD or other local or networked mass storage device. The term includes set-top boxes (STB) with direct to disk recording facility, portable media players (PMP) with recording, recorders (PMR) as camcorders that record onto Secure Digital memory cards and software for personal computers which enables video capture and playback to and from a hard disk drive.
Digital Video Recorders (DVR) Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Eminent EM6108 digital video recorder (DVR) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Channels quantity: 8 channels
  • - HDD interface: Serial ATA 2 TB
  • - Power requirements: AC 100-240V/50-60Hz/0.5A - DC 12V/2A
  • - Black
Warranty: 5 years
Long product name Eminent EM6108 digital video recorder (DVR) Black :
The long product name of Eminent EM6108 digital video recorder (DVR) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8-channel Surveillance Recorder
More>>>
Eminent EM6108 digital video recorder (DVR) Black:
The official description of Eminent EM6108 digital video recorder (DVR) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Record surveillance images with the Eminent EM6108 Surveillance Recorder. This Recorder includes everything you need to record your images easily. Connect the Surveillance Recorder to the Internet to see images wherever you are, by computer or mobile phone. The Digital Surveillance Recorder stores images when motion is detected, or use time based recording if you wish to record images when you are not at home.

Guard your belongings
With the EM6108 Digital Surveillance Recorder you can view live video images and video images on an internal hard disk. Thanks to the H264 compression, the digital video recorder is able to store high quality video over long periods. Not only video images can be recorded but also audio can be recorded.

A complete solution
The Eminent EM6108 Surveillance Recorder offers a complete solution for your own surveillance system. The Surveillance Recorder comes with a mouse, remote control, power supply and a multilingual manual.

Watch live video on your computer monitor, via the Internet or your mobile phone
Watch live video on your computer monitor. When your Surveillance Recorder is connected to the Internet, you can even view the images when you're not home. You can visit the webpage of the Surveillance Recorder to see the images from the connected cameras.
No computer near you? No problem, you can also use your mobile phone or tablet to view the live images from your Surveillance Recorder! We have added support for most common mobile devices like android devices, iPhone, iPod and iPad!

Create video evidence
You can choose to record on specific times or when motion is detected. Should you need to backup a specific recorded event, you can use the built-in USB port to backup to an external hard disk or flash device. Also a network-backup function is available. Additionally, you can export your video as a file and burn it to a CD-rom. In case of a burglary, you will fast and easily have your video evidence available.

Record and playback video at the same time
The EM6108 Digital Surveillance Recorder has a H.264 processor that allows you to record and playback video at the same time, with no loss of quality. So if you enter playback mode, the digital video recorder will keep on recording video and audio in the background.

Short summary description Eminent EM6108 digital video recorder (DVR) Black:
This short summary of the Eminent EM6108 digital video recorder (DVR) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent EM6108, Black, H.264, ADPCM, 8 channels, NTSC, PAL, Fast Ethernet

Long summary description Eminent EM6108 digital video recorder (DVR) Black:
This is an auto-generated long summary of Eminent EM6108 digital video recorder (DVR) Black based on the first three specs of the first five spec groups.

Eminent EM6108. Product colour: Black, Video compression formats: H.264, Audio formats supported: ADPCM. Ethernet interface type: Fast Ethernet. HDD interface: Serial ATA, Maximum HDD capacity: 2 TB. Power requirements: AC 100-240V/50-60Hz/0.5A - DC 12V/2A. Dimensions (WxDxH): 297 x 232 x 56 mm, Weight: 1.2 kg

Performance
Video compression formats
H.264
Audio formats supported
ADPCM
Channels quantity
8 channels
Product colour *
Black
Analog signal format system
NTSC, PAL
Ports & interfaces
BNC input ports
8
BNC output ports
1
VGA (D-Sub) output ports
1
Audio input
8
Audio output
1
USB 2.0 ports quantity
2
Ports & interfaces
RS-485 ports
1
Network
Ethernet interface type
Fast Ethernet
Ethernet LAN (RJ-45) ports
1
Hard drive
HDD interface
Serial ATA
Maximum HDD capacity
2 TB
Power
Power requirements
AC 100-240V/50-60Hz/0.5A - DC 12V/2A
Weight & dimensions
Dimensions (WxDxH)
297 x 232 x 56 mm
Weight
1.2 kg
Brand Image Product code Product Stock Price from
Eminent EM6104 digital video recorder (DVR) Black Eminent EM6104 digital video recorder (DVR) Black
(show image)
EM6104 EM6104 0.00
(excl. VAT)
0 (incl. VAT)