location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent EM6040 coaxial cable 20 m BNC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EM6040
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM6040
Category:
Coaxial cable, also known as a coax, is a type of cable that has an inner conductor surrounded by a tubular insulating layer, surrounded by a tubular conducting shield. Many coaxial cables also have an insulating outer sheath or jacket. Various uses including home video equipment and ethernets.
Coaxial Cables Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96894
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Eminent EM6040 coaxial cable 20 m BNC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 20 m Black
  • - BNC Male
  • - BNC Male
Warranty: 5 Years
Long product name Eminent EM6040 coaxial cable 20 m BNC Black :
The long product name of Eminent EM6040 coaxial cable 20 m BNC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Coaxial cable for surveillance camera
More>>>
Eminent EM6040 coaxial cable 20 m BNC Black:
The official description of Eminent EM6040 coaxial cable 20 m BNC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect your surveillance camera with this cable

- Coaxial cable for surveillance camera.
- Length 20 meters.
- Coaxial cable and power cable together.
- Male BNC connectors on both ends.
- Power plugs on both ends (male and female).
- Accessible helpdesk.

Short summary description Eminent EM6040 coaxial cable 20 m BNC Black:
This short summary of the Eminent EM6040 coaxial cable 20 m BNC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent EM6040, 20 m, BNC, BNC, Black

Long summary description Eminent EM6040 coaxial cable 20 m BNC Black:
This is an auto-generated long summary of Eminent EM6040 coaxial cable 20 m BNC Black based on the first three specs of the first five spec groups.

Eminent EM6040. Cable length: 20 m, Connector 1: BNC, Connector 2: BNC. Package width: 185 mm, Package length: 13.7 cm, Package height: 50 mm

Features
Cable length *
20 m
Connector 1 *
BNC
Connector 2 *
BNC
Connector 1 gender
Male
Connector 2 gender
Male
Product colour
Black
Packaging data
Package width
185 mm
Package length
13.7 cm
Package height
50 mm
Package weight
413 g
Logistics data
Harmonized System (HS) code
85442000