location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent EM6110 video surveillance kit Wired 4 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EM6110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM6110
Category:
Video cameras, wires, recording devices etc. used to set up a video surveillance system (CCTV).
Video Surveillance Kits Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Eminent EM6110 video surveillance kit Wired 4 channels :
The long product name of Eminent EM6110 video surveillance kit Wired 4 channels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Camera Surveillance Kit with recorder and 2 Mini Dome Cameras
More>>>
Eminent EM6110 video surveillance kit Wired 4 channels:
The official description of Eminent EM6110 video surveillance kit Wired 4 channels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep an eye on your belongings with the Eminent EM6110 Camera Surveillance Kit. This kit is a total solution to setup your own surveillance system. Two mini dome cameras and a digitale surveillance recorder enable you to watch live images on your computer monitor. Connect the digitale surveillance recorder to the Internet to see images wherever you are. The 500Gb digitale surveillance recorder stores images when motion is detected, or use time based recording if you wish to record images when you are not at home.

Monitor indoor and outdoor areas securely
The Eminent EM6110 Camera Surveillance Kit offers you a 500Gb digitale surveillance recorder with four analogue channels. The digital video recorder allows you to watch live images and store images on the internal hard disk. Thanks to its built-in H.264 compressor, the digital video recorder can store high-quality video for extended periods. Not only video images can be recorded but also audio can be recorded.

Indoor and outdoor camera
With the two mini dome surveillance cameras you can monitor both indoor and outdoor areas securely and comfortably. The cameras are fitted with infrared LED's, so you can still see up to 5 meters in dark areas. Use the supplied adjustable mounting bracket, screws and plugs to position the cameras to your desire.

A complete solution
You will find all items needed to keep an eye on your properties in this box. A four channel digitale surveillance recorder with built in 500 Gb hard disk is set to record immediately. A mouse and remote control are added to control the surveillance recorder . The kit comes with two mini dome infrared cameras for use both indoor and outdoor, and two video cables. This enables you to mount the cameras directly on your desired position. You can even connect two more cameras, since the digital video recorder supports four cameras in total.

Watch live video on your computer monitor, via the Internet or your mobile phone
Watch live video on your computer monitor. When your surveillance recorder is connected to the Internet, you can even view the images when you're not home. You can visit the webpage of the surveillance recorder to see the images from the connected cameras.
No computer near you? No problem, you can also use your mobile phone or tablet to view the live images from your surveillance recorder! We have added support for most common mobile devices like android devices, iPhone, iPod and iPad!

Create video evidence
You can choose to record on specific times or when motion is detected. Should you need to backup a specific recorded event, you can use the built-in USB port to backup to an external hard disk or flash device. Also a network-backup function is available. Additionally, you can export your video as a file and burn it to a CD-rom. In case of a burglary, you will fast and easily have your video evidence available.

Record and playback video at the same time
The digital surveillance recorder has a H.264 processor that allows you to record and playback video at the same time, with no loss of quality. So if you enter playback mode, the digital video recorder will keep on recording video and audio in the background.

With the Eminent Camera Surveillance Kit, you won't be missing anything!

Short summary description Eminent EM6110 video surveillance kit Wired 4 channels:
This short summary of the Eminent EM6110 video surveillance kit Wired 4 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent EM6110, Wired, Dome, Indoor/outdoor, 5 m, CCD, 25.4 / 3 mm (1 / 3")

Long summary description Eminent EM6110 video surveillance kit Wired 4 channels:
This is an auto-generated long summary of Eminent EM6110 video surveillance kit Wired 4 channels based on the first three specs of the first five spec groups.

Eminent EM6110. Connectivity technology: Wired, Surveillance camera form factor: Dome, Placement supported: Indoor/outdoor. Channels quantity: 4 channels, Analog signal format system: NTSC, PAL, HDD interface: Serial ATA. Ethernet interface type: Fast Ethernet. AC input frequency: 50 - 60 Hz, Input voltage: 100 - 240 V. Camera width: 6 cm, Camera depth: 6 cm, Camera height: 5.8 cm

Camera
Connectivity technology *
Wired
Camera included *
Yes
Colour *
Yes
Surveillance camera form factor *
Dome
Night mode
Yes
Placement supported *
Indoor/outdoor
Number of cameras
2
Night vision distance
5 m
Number of illumination LEDs
6
Sensor type
CCD
Optical sensor size
25.4 / 3 mm (1 / 3")
Minimum illumination
0.1 lx
Camera resolution
500 x 582 pixels
White balance
Auto
International Protection (IP) code
IP66
Recorder
Recorder included *
Yes
Channels quantity *
4 channels
Analog signal format system
NTSC, PAL
BNC input ports
4
BNC output ports
1
VGA (D-Sub) ports quantity
1
Audio input
4
Audio output
1
RS-485 ports
1
Recorder
USB 2.0 ports quantity
2
HDD interface
Serial ATA
Card reader integrated *
No
Maximum HDD capacity
2 TB
Network
Ethernet LAN
Yes
Ethernet interface type
Fast Ethernet
Power
AC input frequency
50 - 60 Hz
Input voltage
100 - 240 V
Technical details
Video compression formats
H.264
Audio formats supported
ADPCM
Number of TV lines
420
Weight & dimensions
Camera width
6 cm
Camera depth
6 cm
Camera height
5.8 cm
Camera weight
162 g
Recorder width
29.7 cm
Recorder depth
23.2 cm
Recorder height
5.6 cm
Recorder weight
1.15 kg
Packaging content
Power supply included
Yes
Remote control included
Yes
Mouse included
Yes
Cables included
AV
Brand Image Product code Product Stock Price from
Eminent EM6115 video surveillance kit Wired 8 channels Eminent EM6115 video surveillance kit Wired 8 channels
(show image)
EM6115 EM6115 0.00
(excl. VAT)
0 (incl. VAT)
Eminent EM6105 video surveillance kit Wired 4 channels Eminent EM6105 video surveillance kit Wired 4 channels
(show image)
EM6105 EM6105 0.00
(excl. VAT)
0 (incl. VAT)
Eminent EM6015 video surveillance kit Wired Eminent EM6015 video surveillance kit Wired
(show image)
EM6015 EM6015 0.00
(excl. VAT)
0 (incl. VAT)