location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Momentus 250GB 2.5" SATA II internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Momentus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250GB 2.5" SATA II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST9250315AS show
Show alternative article codes used in the online market place
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153278
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Momentus 250GB 2.5" SATA II internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 250 GB 2.5" 5400 RPM Serial ATA II
  • - Laptop HDD
  • - Storage drive buffer size: 8 MB
  • - 93.5 g
Long product name Seagate Momentus 250GB 2.5" SATA II internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II :
The long product name of Seagate Momentus 250GB 2.5" SATA II internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

250GB 2.5" SATA II
More>>>
Seagate Momentus 250GB 2.5" SATA II internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II:
The official description of Seagate Momentus 250GB 2.5" SATA II internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 250-GB Seagate® Momentus® 5400.6 drive offers the best combination of performance, capacity, mobility and durability in a laptop hard drive, to meet the demanding requirements of today’s notebook multimedia usage models. Able to withstand up to 1,000 Gs of shock, this highly reliable 2.5-inch drive is perfect for notebook or external storage applications.

Key Advantages
- Seagate laptop power management technology is leveraged, delivering the lowest-power 5,400-RPM laptop hard drive to date
- QuietStep™ technology enables ultra-quiet load/unload acoustics
- 1,000 Gs of non-operating shock make the drive ideal for all notebook PCs and industrial applications
- Energy-efficient power for maximum performance
- 8-MB cache enhances performance
- SATA 3-Gb/s interface with Native Command Queuing enables fast data transfers
- Perpendicular recording technology delivers the capacity points you need

Short summary description Seagate Momentus 250GB 2.5" SATA II internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II:
This short summary of the Seagate Momentus 250GB 2.5" SATA II internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Momentus 250GB 2.5" SATA II, 250 GB, 5400 RPM, 8 MB, 2.5", Serial ATA II

Long summary description Seagate Momentus 250GB 2.5" SATA II internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II:
This is an auto-generated long summary of Seagate Momentus 250GB 2.5" SATA II internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II based on the first three specs of the first five spec groups.

Seagate Momentus 250GB 2.5" SATA II. HDD capacity: 250 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Serial ATA II

Features
HDD capacity *
250 GB
HDD speed *
5400 RPM
Storage drive buffer size *
8 MB
HDD size *
2.5"
Interface *
Serial ATA II
Type *
HDD
Component for *
Laptop
Average latency
5.6 ms
Bytes per sector
512
Start/stop cycles
600000
Power
Power consumption (standby)
0.22 W
Power
Power consumption (read)
2.6 W
Power consumption (write)
2.85 W
Power consumption (idle)
0.81 W
Operating voltage
5 V
Start-up current
1 A
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Weight & dimensions
Width
69.8 mm
Height
9.5 mm
Depth
100.5 mm
Weight
93.5 g
Source Testseek summary Average rating
Reviews
Updated:
2013-11-02 02:13:51
Uk has collected 10 expert reviews for Seagate Momentus 250GB 2.5" SATA II internal hard drive 5400 RPM 8 MB 2.5" Serial ATA II and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
xbitlabs.com
Updated:
2013-11-02 02:13:46
These three hard drives, namely 500 GB Western Digital Scorpio Blue and Seagate Momentus 5400.6, as well as 640 GB Samsung SpinPoint M7E receive our Recommended Buy title...
0%
Brand Image Product code Product Stock Price from
Seagate Cheetah 300GB 3.5 internal hard drive 15000 RPM 16 MB 3.5" SAS Seagate Cheetah 300GB 3.5 internal hard drive 15000 RPM 16 MB 3.5" SAS
(show image)
ST3300657SS-RFB 300GB 3.5 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Cheetah 600GB 3.5 internal hard drive 15000 RPM 16 MB 3.5" SAS Seagate Cheetah 600GB 3.5 internal hard drive 15000 RPM 16 MB 3.5" SAS
(show image)
ST3600057SS-RFB 600GB 3.5 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts AHDD034 internal hard drive 250 GB 5400 RPM 2.5" Serial ATA II
(show image)
AHDD034 AHDD034 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Cheetah 600GB 3.5" SAS internal hard drive 15000 RPM 16 MB 3.5" Seagate Cheetah 600GB 3.5" SAS internal hard drive 15000 RPM 16 MB 3.5"
(show image)
ST3600057SS 600GB 3.5" SAS 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Cheetah 300GB 3.5" SAS internal hard drive 15000 RPM 16 MB 3.5" Seagate Cheetah 300GB 3.5" SAS internal hard drive 15000 RPM 16 MB 3.5"
(show image)
ST3300657SS 300GB 3.5" SAS 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Cheetah 73G internal hard drive 73.4 GB 10000 RPM 16 MB 3.5" Fibre Channel Seagate Cheetah 73G internal hard drive 73.4 GB 10000 RPM 16 MB 3.5" Fibre Channel
(show image)
214480 73G 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 80GB, 2.5"HDD SATA internal hard drive 5400 RPM 8 MB Serial ATA Seagate Desktop HDD 80GB, 2.5"HDD SATA internal hard drive 5400 RPM 8 MB Serial ATA
(show image)
193594 80GB, 2.5"HDD SATA 0.00
(excl. VAT)
0 (incl. VAT)
Seagate K HDFb3 40GBATA133 5400Fluid 25pk bulk internal hard drive 40 GB 5400 RPM 2 MB 3.5" Ultra-ATA/133 Seagate K HDFb3 40GBATA133 5400Fluid 25pk bulk internal hard drive 40 GB 5400 RPM 2 MB 3.5" Ultra-ATA/133
(show image)
2F040L0-25PK K HDFb3 40GBATA133 5400Fluid 25pk bulk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate K HDFireball 3 20GB ATA133 540020pkbulk internal hard drive 5400 RPM 2 MB 3.5" Ultra-ATA/133 Seagate K HDFireball 3 20GB ATA133 540020pkbulk internal hard drive 5400 RPM 2 MB 3.5" Ultra-ATA/133
(show image)
2F020L0?20PK K HDFireball 3 20GB ATA133 540020pkbulk 0.00
(excl. VAT)
0 (incl. VAT)
Seagate FIREBALL 3 40GB IDE FDB internal hard drive 5400 RPM 2 MB Ultra-ATA/133 Seagate FIREBALL 3 40GB IDE FDB internal hard drive 5400 RPM 2 MB Ultra-ATA/133
(show image)
2F040L0 FIREBALL 3 40GB IDE FDB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)