Seagate logo

Seagate Cheetah 300GB 3.5 internal hard drive 15000 RPM 16 MB 3.5" SAS

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87788
Info modified on:
24 Jul 2024, 12:33:52
Long product name Seagate Cheetah 300GB 3.5 internal hard drive 15000 RPM 16 MB 3.5" SAS:

Cheetah 15K.7 300 GB SAS

Seagate Cheetah 300GB 3.5 internal hard drive 15000 RPM 16 MB 3.5" SAS:

Switch to 2.5” drives for cost-effective performance
Improve your performance by 15% by switching to Savvio 15K. Additionally, these drives deliver up to 10% faster random reads and up to 8% faster random writes vs. legacy 3.5-inch 15K drives.

Get more with Savvio 10K
Get 33% more capacity (Up to 900GB) with Cheetah 15K-like performance -168MB/s vs. 171MB/s of sustained throughput.

Savvio 10K hard drives offer OEMs and data center managers easy flexibility when upgrading and transitioning data storage systems.

Locked into 3.5” form factor?
Get 5X the capacity (Up to 3TB) by moving to the Constellation ES 7200-RPM hard drive.

Each generation of Constellation ES drives features industry-leading innovations that deliver consistent, scalable and reliable data access along with robust nearline performance for multi-drive enterprise solutions.

Short summary description Seagate Cheetah 300GB 3.5 internal hard drive 15000 RPM 16 MB 3.5" SAS:

Seagate Cheetah 300GB 3.5, 300 GB, 15000 RPM, 16 MB, 3.5", SAS

Long summary description Seagate Cheetah 300GB 3.5 internal hard drive 15000 RPM 16 MB 3.5" SAS:

Seagate Cheetah 300GB 3.5. HDD capacity: 300 GB, HDD speed: 15000 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: SAS

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.