location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!Box 3390, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Box 3390, DE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002568
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:18:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AVM FRITZ!Box 3390, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey, Red
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 4 (802.11n) 450 Mbit/s
  • - Gigabit Ethernet
  • - DSL WAN
  • - Ethernet LAN (RJ-45) ports: 4
More>>>
Short summary description AVM FRITZ!Box 3390, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red:
This short summary of the AVM FRITZ!Box 3390, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ!Box 3390, DE, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 3G, ADSL2+, Grey, Red

Long summary description AVM FRITZ!Box 3390, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red:
This is an auto-generated long summary of AVM FRITZ!Box 3390, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red based on the first three specs of the first five spec groups.

AVM FRITZ!Box 3390, DE. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 450 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA2. Supported network protocols: IPv6. Product colour: Grey, Red, LED indicators: DSL, LAN, Power, WLAN

WAN connection
DSL WAN *
Yes
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
450 Mbit/s
Wi-Fi standards
802.11a, 802.11b, 802.11g
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Mobile network
3G
Yes
DSL features
ADSL2+
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Security
Security algorithms
WPA2
Protocols
Universal Plug and Play (UPnP)
Yes
Supported network protocols
IPv6
Design
Product colour
Grey, Red
Design
LED indicators
DSL, LAN, Power, WLAN
Packaging content
Cables included
LAN (RJ-45)
AC adapter included
Yes
Features
Intel inside
Yes
Power
Power consumption (typical)
10 W
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
226 mm
Depth
159 mm
Height
47 mm
Other features
Mobile network connection
Yes
WLAN data transfer rates supported
450 Mbit/s
Bandwidth (first)
2.4 GHz
Bandwidth (second)
5 GHz
USB ports quantity
2
USB version
2.0
Rack mounting
No
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-20 04:59:08
Uk has collected 16 expert reviews for AVM FRITZ!Box 3390, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
techadvisor.co.uk
Updated:
2019-11-20 04:59:04
Hopes were high for AVM's latest 3390 wireless router. We've been looking forward to a more affordable mid-range model, ever since we first tried the German specialist's flagship model – the all-singing, all-dancing Fritz!Box 7390. Its long list of functi...
Bottom line The middling wireless performance is our only real criticism of the Fritz!Box 3390. We're pleased AVM has finally bundled every router function we need into a relatively affordable product. Dual-band wireless, via a single or separate SSID, guest access...
70%
trustedreviews.com
Updated:
2019-11-20 04:59:04
What is the AVM FRITZ!Box 3390? This is the new flagship in the German networking company's 3000 series. It is the first to offer dual band 802.11n in this range and marks the first major attempt of Fritz!Box (and its curiously placed exclamation mark) to...
Good Decent 2.4GHz & 5GHz WiFi performance, Distinctive, fun design, Highly customisable user settings, Integrated VDSL modem...
Bad No dedicated WAN port, Baffling default settings, No power or reset buttons...
Bottom line After carving out an impressive reputation in Germany, Fritz!Box has made an compelling play for greater attention in the UK. The 3390's wireless performance competes with the best 802.11n dual band routers, it integrates a VDSL modem and the design is bo...
70%
techradar.com
Updated:
2019-11-20 04:59:04
Ratings in depth AVM has a habit of gradually releasing updated versions of previous models, so enter the AVM FRITZ!Box 3390, a jump up from the ever so slightly disappointing AVM FRITZ!Box 3370. Germans are huge fans of the FRITZ!Box range, and you can h...
Good VDSL/ADSL2, broadband, Dual, band 2.4GHZ/5GHz, Comprehensive interface, VoIP features...
Bad Lacklustre 2.4GHz performance, Average 5GHz performance, Awkward chassis design, No power or reset button...
Bottom line The number of VDSL models on the market is limited, and there's no doubt that this FRITZ!Box 3390 should be at the top of your list if you're in the market for a high-performance wireless broadband home router. The main turn-off is the average performanc...
70%
techradar.com/au/
Updated:
2019-11-20 04:59:04
AVM has a habit of gradually releasing updated versions of previous models, so enter the AVM FRITZ!Box 3390, a jump up from the ever so slightly disappointing AVM FRITZ!Box 3370. Germans are huge fans of the FRITZ!Box range, and you can hardly blame them...
Good VDSL/ADSL2broadband, Dualband 2.4GHZ/5GHz, Comprehensive interface, VoIP features...
Bad Lacklustre 2.4GHz performance, Average 5GHz performance, Awkward chassis design, No power or reset button...
Bottom line You might also like... How to speed up your wireless network How to secure a wireless network How to build the ultimate home media network The AVM FRITZ!Box 3390 is the latest addition to the FRITZ!Box range, at best boasting just a minor feature improve...
70%
expertreviews.co.uk
Updated:
2019-11-20 04:59:07
As this is a Fritz!box, it has an excellent web interface that’s clear, uncluttered, well laid out and packed with genuinely helpful text. It even displays graphs that show you which wireless channels are the most congested so you can change channels to i...
Bottom line Great performance and a fantastic web interface make this a Best Buy...
100%
zdnet.com
Updated:
2019-11-20 04:59:04
German router manufacturer AVM continues to gradually expand its range of SMB/consumer routers — although its conservative approach to products means it's usually a little behind the consumer technology curve. The benefits are routers with a longer lifecy...
0%
Brand Image Product code Product Stock Price from
AVM FRITZ!Box 6820 LTE AVM FRITZ!Box 6820 LTE
(show image)
20002727 FRITZ!Box 6820 LTE 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 5490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red AVM FRITZ!Box 5490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red
(show image)
20002747 FRITZ!Box 5490 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 7430 AVM FRITZ!Box 7430
(show image)
20002733 FRITZ!Box 7430 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 4020 AVM FRITZ!Box 4020
(show image)
20002713 FRITZ!Box 4020 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 3490, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red, Silver AVM FRITZ!Box 3490, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red, Silver
(show image)
20002680 FRITZ!Box 3490, DE 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 6840 LTE AVM FRITZ!Box 6840 LTE
(show image)
20002503 FRITZ!Box 6840 LTE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)