location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!Box 6840 LTE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Box 6840 LTE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002503
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120530
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Nov 2022 09:11:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AVM FRITZ!Box 6840 LTE
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Red, Silver
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 4 (802.11n) 300 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet LAN (RJ-45) ports: 4
More>>>
Short summary description AVM FRITZ!Box 6840 LTE:
This short summary of the AVM FRITZ!Box 6840 LTE data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ!Box 6840 LTE, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 3G, 4G, Red, Silver

Long summary description AVM FRITZ!Box 6840 LTE:
This is an auto-generated long summary of AVM FRITZ!Box 6840 LTE based on the first three specs of the first five spec groups.

AVM FRITZ!Box 6840 LTE. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Mobile network generation: 4G, 4G standard: LTE. Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA2. Supported network protocols: IPv6

Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
300 Mbit/s
Wi-Fi standards
802.11a, 802.11b, 802.11g
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3u
VPN support
IPSec
Mobile network
Mobile network generation
4G
3G
Yes
4G
Yes
4G standard
LTE
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Security
Security algorithms
128-bit WEP, 64-bit WEP, WPA, WPA2
Security
Network address translation (NAT)
Yes
Protocols
DHCP server
Yes
Universal Plug and Play (UPnP)
Yes
Supported network protocols
IPv6
Design
Product colour
Red, Silver
Packaging content
Cables included
LAN (RJ-45)
AC adapter included
Yes
Quick start guide
Yes
Antenna
Antennas quantity
3
Power
Power consumption (typical)
8 W
Other features
Mobile network connection
Yes
WLAN data transfer rates supported
300 Mbit/s
USB ports quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2012-02-11 03:03:22
Uk has collected 12 expert reviews for AVM FRITZ!Box 6840 LTE and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
trustedreviews.com
Updated:
2014-09-24 02:42:32
What is the FRITZ!Box 6840 LTE? This is AVM's attempt to break the mould. Having produced a slew of highly competent routers with integrated DSL/cable modems, the German company is now branching out in the mobile spectrum. As the name suggests, the ‘6840...
Good Distinctive, fun design, Strong LTE antenna, Integrated DECT compatibility...
Bad Woeful wireless performance, Single band-only WiFi operation, Needlessly complex setup, Ridiculous asking price...
Bottom line With the FRITZ!Box 6840 LTE AVM is trying to branch out into new territory and it is to be applauded for doing so. The problem is it has got very little right. The looks are fine and the 4G antenna is strong, but the setup and wireless performance leave a...
50%
Brand Image Product code Product Stock Price from
AVM FRITZ!Box 5490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red AVM FRITZ!Box 5490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red
(show image)
20002747 FRITZ!Box 5490 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 7490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver AVM FRITZ!Box 7490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Red, Silver
(show image)
20002584 FRITZ!Box 7490 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 7272, DE wireless router Gigabit Ethernet AVM FRITZ!Box 7272, DE wireless router Gigabit Ethernet
(show image)
20002607 FRITZ!Box 7272, DE 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 3272, DE wireless router Gigabit Ethernet AVM FRITZ!Box 3272, DE wireless router Gigabit Ethernet
(show image)
20002601 FRITZ!Box 3272, DE 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 6842 LTE, DE wireless router Gigabit Ethernet 4G Red, White AVM FRITZ!Box 6842 LTE, DE wireless router Gigabit Ethernet 4G Red, White
(show image)
20002597 FRITZ!Box 6842 LTE, DE 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 3390, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red AVM FRITZ!Box 3390, DE wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red
(show image)
20002568 FRITZ!Box 3390, DE 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 7360, DE wireless router Gigabit Ethernet Red AVM FRITZ!Box 7360, DE wireless router Gigabit Ethernet Red
(show image)
20002522 FRITZ!Box 7360, DE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)